The 2581 FlowtraMag® meter is a magnetic flowmeter for liquid flow measurement with no moving parts, designed for applications such as final effluent lines and wellheads. It features a PVC body with Hastelloy C electrode, an 80 mm bore, FKM O-ring flange connection, and is factory calibrated to ±1% of reading accuracy. The device supports field-selectable outputs: frequency or digital (S³L) and analog 4 to 20 mA in passive or active configuration. It includes partially filled pipe detection, reverse flow configuration via Bluetooth® 4.2 app, and on-the-fly reconfiguration using the GF Config Tool. Its weight is reduced compared to traditional metal magmeters, and it has lower straight-run requirements.
FKM O-Ring, Flange
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Number | 159001978 |
| Product Name | Measurement - Flow - magmeters |
| Meter Technology | Electromagnetic |