The Type 2551 Magmeter, Display Version no relays, is a flow meter designed for installation in pipe sizes from DN15 to DN900 with an operating flow range of 0.05 to 10 m/s. This variant, identified by code 159001280, is an integral mount sensor for DN200 applications, with a PVDF body, 316L stainless steel electrode, 4-20mA communication interface, and a maximum pressure rating of 10.3 bar at 25 °C. It uses FKM O-rings as standard and requires Signet installation fittings. The sensor has a fixed length of 159 mm and operates on a power supply of 21.6 to 26.4 VDC with a maximum current draw of 22.1 mA.
Type 2551 Magmeter; Display Version no relays
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Number | 159001280 |
| Product Name | Measurement - Flow - magmeters |
| Meter Technology | Electromagnetic |