Georg Fischer Piping Systems Ltd Measurement - Flow - paddlewheel-sensors 159001315

Description
Type 2537 Rotor-X
Request a Quote
Description
Type 2537 Rotor-X
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Type 2537 Rotor-X is a flow sensor designed for installation in pipe sizes from DN15 to DN200, with an operating flow range of 0.1 to 6 m/s and outputs including digital S3L or 4 to 20 mA. It features a PVDF rotor and body, with an integral mounting style and a sensor insertion length of 100 mm (4 inches) for the X0 variant. The part number 159001315 corresponds to the 3-2537-1C-T0 model, which uses a PVDF body and rotor with no external casing. The sensor operates with a 24 VDC nominal power supply for the 4-20 mA output and supports maximum pressures of 12.5 bar at 20 °C for PP or 14 bar at 20 °C for PVDF. FKM O-rings are standard, with EPDM or FFKM available on request. The device is compatible with 8900, 9900, 9900-1BC, and 9950 systems.

Datasheet Summary
Powered by GS/AI

The Type 2537 Rotor-X is a flow sensor designed for installation in pipe sizes from DN15 to DN200, with an operating flow range of 0.1 to 6 m/s and outputs including digital S3L or 4 to 20 mA. It features a PVDF rotor and body, with an integral mounting style and a sensor insertion length of 100 mm (4 inches) for the X0 variant. The part number 159001315 corresponds to the 3-2537-1C-T0 model, which uses a PVDF body and rotor with no external casing. The sensor operates with a 24 VDC nominal power supply for the 4-20 mA output and supports maximum pressures of 12.5 bar at 20 °C for PP or 14 bar at 20 °C for PVDF. FKM O-rings are standard, with EPDM or FFKM available on request. The device is compatible with 8900, 9900, 9900-1BC, and 9950 systems.

Suppliers

Company
Product
Description
Supplier Links
Measurement - Flow - paddlewheel-sensors - 159001315 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Measurement - Flow - paddlewheel-sensors
159001315
Measurement - Flow - paddlewheel-sensors 159001315
Type 2537 Rotor-X

Type 2537 Rotor-X

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Liquid Flow Meters
Product Number 159001315
Product Name Measurement - Flow - paddlewheel-sensors
Process Media Type Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Measurement - Flow - variable-area-Flow-meter - 199335671 - Georg Fischer Piping Systems Ltd
Specs
Process Media Type Liquid
Meter Type Volumetric Flow Meter
Liquid Volumetric Flow Rate 0.37 to 3.66 GPM (1.39 to 13.86 L/min)
View Details
Measurement - Flow - variable-area-Flow-meter - 198801965 - Georg Fischer Piping Systems Ltd
Specs
Process Media Type Liquid
Meter Type Volumetric Flow Meter
Liquid Volumetric Flow Rate 0.06 to 0.66 GPM (0.2273 to 2.5 L/min)
View Details
Measurement - Flow - magmeters - 159001523 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Meter Technology Electromagnetic
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details
Measurement - Flow - variable-area-Flow-meter - 198803316 - Georg Fischer Piping Systems Ltd
Specs
Process Media Type Liquid
Meter Type Volumetric Flow Meter
Liquid Volumetric Flow Rate 0.07 to 0.66 GPM (0.2500 to 2.5 L/min)
View Details