The Type 2551 Magmeter is an integral flow meter with relay output, designed for pipe sizes from DN15 to DN900 (0.5 to 36 in) and flow velocities from 0.05 to 10 m/s. It operates on a power supply of 5 to 24 VDC with a maximum current of 15 mA, and supports digital S³L communication at 5 to 6.5 VDC. The device features a 316L stainless steel body and PP housing, with FKM O-rings as standard. It is compatible with Signet installation fittings and has a maximum pressure rating of 10.3 bar at 25 °C. The sensor insertion length is 159 mm.
Type 2551 Magmeter; Display Version with relays
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Number | 159001267 |
| Product Name | Measurement - Flow - magmeters |
| Meter Technology | Electromagnetic |