The Type 2551 Magmeter; Blind Version is an integral flow meter designed for pipe sizes from 5.0 to 8.0 inches, with a flow range of 0.05 to 10 m/s and a maximum pressure rating of 10.3 bar at 25 °C. It features a polypropylene body, 316L stainless steel electrodes, and a 4 to 20 mA output requiring 21.6 to 26.4 VDC. Installation requires Signet fittings, and standard O-rings are FKM. The meter is rated for flow velocities from 0.15 to 33 ft/s.
Type 2551 Magmeter; Blind Version
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Number | 159001111 |
| Product Name | Measurement - Flow - magmeters |
| Meter Technology | Electromagnetic |