The Type 2551 Magmeter; Blind Version is an integral electromagnetic flow meter designed for installation in pipe sizes from 10.0 to 36.0 inches, with a flow range of 0.05 to 10 m/s. It features a polypropylene (PP) body with 316L stainless steel electrodes and a 4 to 20 mA output signal, operating on a power supply of 21.6 to 26.4 VDC with a maximum current draw of 22.1 mA. The device is rated for a maximum pressure of 10.3 bar at 25 °C and uses FKM O-rings as standard. Installation requires Signet-specific fittings.
Type 2551 Magmeter; Blind Version
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Number | 159001112 |
| Product Name | Measurement - Flow - magmeters |
| Meter Technology | Electromagnetic |