Variable area flow meter with solvent cement sockets in PVC-U metric, float in PVDF without magnet, and EPDM O-rings, designed for flow measurement in the range of 8.0 to 80.0 l/h, with a nominal diameter of 15 mm and a 1/2 inch connection size, housed in a body measuring 223 mm in length, 43 mm in diameter, and 185 mm between mounting faces, weighing 0.127 kg.
Float in PVDF without magnet With solvent cement sockets PVC-U metric O-rings in EPDM
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Number | 198803313 |
| Product Name | Measurement - Flow - variable-area-Flow-meter |
| Process Media Type | Liquid |