Generation Brands Chandelier F2223/2WAL

Description
STEEL/RESIN (BODY/CANOPY) MATERIAL WALNUT (BODY), AMBER SNOW SCAVO (SHADE) FINISH 81-1/4 INCH OVERALL LENGTH 21-1/4 INCH BODY LENGTH 180 INCH WIRE LENGTH 17 INCH DIAMETER 2 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE DRAWING ROOM BRAND CHAIN LENGTH 60 INCH HEIGHT FLUSH SIZE 20 INCH LAMP VOLTAGE 120 V
Datasheet
Description
STEEL/RESIN (BODY/CANOPY) MATERIAL WALNUT (BODY), AMBER SNOW SCAVO (SHADE) FINISH 81-1/4 INCH OVERALL LENGTH 21-1/4 INCH BODY LENGTH 180 INCH WIRE LENGTH 17 INCH DIAMETER 2 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE DRAWING ROOM BRAND CHAIN LENGTH 60 INCH HEIGHT FLUSH SIZE 20 INCH LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chandelier - F2223/2WAL - Generation Brands
Skokie, IL, USA
Chandelier
F2223/2WAL
Chandelier F2223/2WAL
STEEL/RESIN (BODY/CANOPY) MATERIAL WALNUT (BODY), AMBER SNOW SCAVO (SHADE) FINISH 81-1/4 INCH OVERALL LENGTH 21-1/4 INCH BODY LENGTH 180 INCH WIRE LENGTH 17 INCH DIAMETER 2 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE DRAWING ROOM BRAND CHAIN LENGTH 60 INCH HEIGHT FLUSH SIZE 20 INCH LAMP VOLTAGE 120 V
  • STEEL/RESIN (BODY/CANOPY) MATERIAL
  • WALNUT (BODY), AMBER SNOW SCAVO (SHADE) FINISH
  • 81-1/4 INCH OVERALL LENGTH
  • 21-1/4 INCH BODY LENGTH
  • 180 INCH WIRE LENGTH
  • 17 INCH DIAMETER
  • 2 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A19 LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • DRAWING ROOM BRAND
  • CHAIN LENGTH 60 INCH
  • HEIGHT FLUSH SIZE 20 INCH
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number F2223/2WAL
Product Name Chandelier
Fixture Type Chandeliers
Unlock Full Specs
to access all available technical data

Similar Products

Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Batten Lights - 2856546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details