General Pipe Cleaners Drain Cleaner Speedrooter XL®

Description
With easily interchangeable drums, the Speedrooter XL gives you long distance clog-busting power in 3" to 10" lines – up to 200 feet. The rugged, easy-to-maneuver Speedrooter XL sports a powerful 3/4 hp motor to drive the cable down long runs and clear tough stoppages. Change drums to add cable lengths or swap cable sizes with ease. Just loosen three knobs and remove the drum. Switch between 3/4" or 5/8" Flexicore cables in the large drum design – General’s see through inner cage lets you quickly gauge how much cable remains – or substitute the small drum with 100 feet of 1/2" Flexicore cable for smaller lines. Variable speed cable feed offers raw driving and pulling power for long, tough jobs – feeding and retrieving 3/4", 5/8", and 1/2" cables. To adjust for each cable size, simply turn a knob on top of the feed – no screwdriver required! One person can easily load Speedrooter XL onto a truck. The machine’s frame slides smoothly from the loading wheel to the handle to stair climbers and finally to the wheels. The adjustable height, swept back handle also provides maximum maneuvering leverage. And the durable design features a braced frame at key stress points, front and rear drum supports for longer bearing wear, and Flexicore® cable.
Datasheet
Description
With easily interchangeable drums, the Speedrooter XL gives you long distance clog-busting power in 3" to 10" lines – up to 200 feet. The rugged, easy-to-maneuver Speedrooter XL sports a powerful 3/4 hp motor to drive the cable down long runs and clear tough stoppages. Change drums to add cable lengths or swap cable sizes with ease. Just loosen three knobs and remove the drum. Switch between 3/4" or 5/8" Flexicore cables in the large drum design – General’s see through inner cage lets you quickly gauge how much cable remains – or substitute the small drum with 100 feet of 1/2" Flexicore cable for smaller lines. Variable speed cable feed offers raw driving and pulling power for long, tough jobs – feeding and retrieving 3/4", 5/8", and 1/2" cables. To adjust for each cable size, simply turn a knob on top of the feed – no screwdriver required! One person can easily load Speedrooter XL onto a truck. The machine’s frame slides smoothly from the loading wheel to the handle to stair climbers and finally to the wheels. The adjustable height, swept back handle also provides maximum maneuvering leverage. And the durable design features a braced frame at key stress points, front and rear drum supports for longer bearing wear, and Flexicore® cable.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drain Cleaner - Speedrooter XL® - General Pipe Cleaners
McKees Rocks, PA, United States
Drain Cleaner
Speedrooter XL®
Drain Cleaner Speedrooter XL®
With easily interchangeable drums, the Speedrooter XL gives you long distance clog-busting power in 3" to 10" lines – up to 200 feet. The rugged, easy-to-maneuver Speedrooter XL sports a powerful 3/4 hp motor to drive the cable down long runs and clear tough stoppages. Change drums to add cable lengths or swap cable sizes with ease. Just loosen three knobs and remove the drum. Switch between 3/4" or 5/8" Flexicore cables in the large drum design – General’s see through inner cage lets you quickly gauge how much cable remains – or substitute the small drum with 100 feet of 1/2" Flexicore cable for smaller lines. Variable speed cable feed offers raw driving and pulling power for long, tough jobs – feeding and retrieving 3/4", 5/8", and 1/2" cables. To adjust for each cable size, simply turn a knob on top of the feed – no screwdriver required! One person can easily load Speedrooter XL onto a truck. The machine’s frame slides smoothly from the loading wheel to the handle to stair climbers and finally to the wheels. The adjustable height, swept back handle also provides maximum maneuvering leverage. And the durable design features a braced frame at key stress points, front and rear drum supports for longer bearing wear, and Flexicore® cable.

With easily interchangeable drums, the Speedrooter XL gives you long distance clog-busting power in 3" to 10" lines – up to 200 feet. The rugged, easy-to-maneuver Speedrooter XL sports a powerful 3/4 hp motor to drive the cable down long runs and clear tough stoppages.

Change drums to add cable lengths or swap cable sizes with ease. Just loosen three knobs and remove the drum. Switch between 3/4" or 5/8" Flexicore cables in the large drum design – General’s see through inner cage lets you quickly gauge how much cable remains – or substitute the small drum with 100 feet of 1/2" Flexicore cable for smaller lines.

Variable speed cable feed offers raw driving and pulling power for long, tough jobs – feeding and retrieving 3/4", 5/8", and 1/2" cables. To adjust for each cable size, simply turn a knob on top of the feed – no screwdriver required!

One person can easily load Speedrooter XL onto a truck. The machine’s frame slides smoothly from the loading wheel to the handle to stair climbers and finally to the wheels. The adjustable height, swept back handle also provides maximum maneuvering leverage. And the durable design features a braced frame at key stress points, front and rear drum supports for longer bearing wear, and Flexicore® cable.

Supplier's Site Datasheet

Technical Specifications

  General Pipe Cleaners
Product Category Drain Cleaning Machines
Product Number Speedrooter XL®
Product Name Drain Cleaner
Drain Cleaning Machinery Type Electric
Pipe Diameter (Nominal) 3 to 10 inch (76.2 to 254 mm)
Flexible Cable Length 200 ft (610 dm)
Cable Feed Rate 0.3333 ft/sec (0.1016 m/sec)
Unlock Full Specs
to access all available technical data

Similar Products

Flusher, Sewer, Heavy Duty, Hydr, Muni Style, 3
Specs
Pipe Diameter (Nominal) 3 to 4 inch (76.2 to 102 mm)
View Details
Drain Cleaner - Super-Vee® - General Pipe Cleaners
General Pipe Cleaners
Specs
Drain Cleaning Machinery Type Electric
Pipe Diameter (Nominal) 1.25 to 3 inch (31.75 to 76.2 mm)
Flexible Cable Length 35 to 50 ft (107 to 152 dm)
View Details
Drain Cleaner - Spin-Drive® - General Pipe Cleaners
General Pipe Cleaners
Specs
Drain Cleaning Machinery Type Manual
Flexible Cable Length 50 ft (152 dm)
Features Interchangeable Cutter; Stationary
View Details