General Pipe Cleaners Drain Cleaner Power-Vee ™

Description
We’ve miniaturized our big machine power cable feed and put it on the Super-Vee to give you feeding speed and convenience you haven’t seen before in a hand-held power drain cleaner. In tight or awkward places, the Power-Vee is like having a third hand. To feed the cable just start the Power-Vee and squeeze the feed lever; to retract it, reverse the motor and squeeze the lever. The feed handles 1/4", 5/16" and 3/8" cables. No adjustment, disassembly, or additional parts required. Our Dyna-Thrust™ bearing system helps carry the weight of the drum, significantly reducing wear on the motor shaft bearing and extending the life of the tool. Also adding to the Power-Vee’s durability is the heavy-gauge stamped aluminum drum. Of course the cables are Flexicore® – with an integral wire rope center. Nobody makes cables like General. Feed 3/8" cable at 16 feet per minute. The feed handles 1/4", 5/16" and 3/8" cables - no adjustment, disassembly or additional parts required. Automatic Feed. Uses left hand wound Flexicore© cables for maximum strength. With Quick-Change Cable Cartridges.
Datasheet
Description
We’ve miniaturized our big machine power cable feed and put it on the Super-Vee to give you feeding speed and convenience you haven’t seen before in a hand-held power drain cleaner. In tight or awkward places, the Power-Vee is like having a third hand. To feed the cable just start the Power-Vee and squeeze the feed lever; to retract it, reverse the motor and squeeze the lever. The feed handles 1/4", 5/16" and 3/8" cables. No adjustment, disassembly, or additional parts required. Our Dyna-Thrust™ bearing system helps carry the weight of the drum, significantly reducing wear on the motor shaft bearing and extending the life of the tool. Also adding to the Power-Vee’s durability is the heavy-gauge stamped aluminum drum. Of course the cables are Flexicore® – with an integral wire rope center. Nobody makes cables like General. Feed 3/8" cable at 16 feet per minute. The feed handles 1/4", 5/16" and 3/8" cables - no adjustment, disassembly or additional parts required. Automatic Feed. Uses left hand wound Flexicore© cables for maximum strength. With Quick-Change Cable Cartridges.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drain Cleaner - Power-Vee ™ - General Pipe Cleaners
McKees Rocks, PA, United States
Drain Cleaner
Power-Vee ™
Drain Cleaner Power-Vee ™
We’ve miniaturized our big machine power cable feed and put it on the Super-Vee to give you feeding speed and convenience you haven’t seen before in a hand-held power drain cleaner. In tight or awkward places, the Power-Vee is like having a third hand. To feed the cable just start the Power-Vee and squeeze the feed lever; to retract it, reverse the motor and squeeze the lever. The feed handles 1/4", 5/16" and 3/8" cables. No adjustment, disassembly, or additional parts required. Our Dyna-Thrust™ bearing system helps carry the weight of the drum, significantly reducing wear on the motor shaft bearing and extending the life of the tool. Also adding to the Power-Vee’s durability is the heavy-gauge stamped aluminum drum. Of course the cables are Flexicore® – with an integral wire rope center. Nobody makes cables like General. Feed 3/8" cable at 16 feet per minute. The feed handles 1/4", 5/16" and 3/8" cables - no adjustment, disassembly or additional parts required. Automatic Feed. Uses left hand wound Flexicore© cables for maximum strength. With Quick-Change Cable Cartridges.

We’ve miniaturized our big machine power cable feed and put it on the Super-Vee to give you feeding speed and convenience you haven’t seen before in a hand-held power drain cleaner.
In tight or awkward places, the Power-Vee is like having a third hand.

To feed the cable just start the Power-Vee and squeeze the feed lever; to retract it, reverse the motor and squeeze the lever. The feed handles 1/4", 5/16" and 3/8" cables. No adjustment, disassembly, or additional parts required.

Our Dyna-Thrust™ bearing system helps carry the weight of the drum, significantly reducing wear on the motor shaft bearing and extending the life of the tool. Also adding to the Power-Vee’s durability is the heavy-gauge stamped aluminum drum. Of course the cables are Flexicore® – with an integral wire rope center. Nobody makes cables like General.

  • Feed 3/8" cable at 16 feet per minute.
  • The feed handles 1/4", 5/16" and 3/8" cables - no adjustment, disassembly or additional parts required. Automatic Feed.
  • Uses left hand wound Flexicore© cables for maximum strength.
  • With Quick-Change Cable Cartridges.
Supplier's Site Datasheet

Technical Specifications

  General Pipe Cleaners
Product Category Drain Cleaning Machines
Product Number Power-Vee ™
Product Name Drain Cleaner
Drain Cleaning Machinery Type Electric
Pipe Diameter (Nominal) 1.25 to 3 inch (31.75 to 76.2 mm)
Flexible Cable Length 50 ft (152 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Drain Flusher For Jetter, Drainjet®-Pro, 1.375
Specs
Pipe Diameter (Nominal) 1.38 to 1.5 inch (34.92 to 38.1 mm)
View Details
Economy Drain Cleaner - Model DRZ - General Pipe Cleaners
Specs
Drain Cleaning Machinery Type Electric
Pipe Diameter (Nominal) 1.25 to 3 inch (31.75 to 76.2 mm)
Flexible Cable Length 50 ft (152 dm)
View Details
Cleaning Balls, Pipeline, 10
Specs
Pipe Diameter (Nominal) 8.75 to 14.25 inch (222 to 362 mm)
View Details
Drain Cleaner - Speedrooter XL® - General Pipe Cleaners
Specs
Drain Cleaning Machinery Type Electric
Pipe Diameter (Nominal) 3 to 10 inch (76.2 to 254 mm)
Flexible Cable Length 200 ft (610 dm)
View Details