General Pipe Cleaners Drain Rooter Model 88 ™

Description
The Model 88 is almost as easy to run as a lawn mower. You push eight or ten foot cable sections into the line until you reach some resistance. Then attach the rear cable coupling to the machine, stand behind it, and turn it on. Watch the cable feed itself into the line. When a section has run into the drain, attach another one and keep going. This self-feeding feature also works to pull sections out of the line. The Model 88 handles jobs up to 200 ft. long in lines from 3′ to 10′ diameter. A standard 3/4 hp capacitor motor supplies plenty of power, and an adjustable safety clutch protects cables and operator Sections come in two styles: all-purpose Flexichain, which has a chain center, and the stiffer Proflex, which has a spring center. A chain assures easier cable retrieving if the Flexichain spring should break. The inner spring in the Proflex gives it greater stiffness, which is desirable on long or tough jobs. The outer spring is right-hand wound for faster self-feeding. Couplings are shown cables screen (see below). Both types snap together in a second and are taken apart quickly with a spanner wrench or screwdriver. With the newer “G” connector, no tension is on the locking pin when running in reverse, making it a more durable coupling. Snap on the optional 78L-CDC adapter and you can use 6 ft. x 7/8′ cables (6L78) to clear smaller lines. Features As easy to use as a lawn mower. Self-feeds 8 and 10 ft. cable sections as far as 200 ft. into the line. Cables snap together in seconds. Adjustable safety clutch protects cables and operator. Automatic Safety Clutch Protects cable and operator in case the cable should get caught in the line. Factory set at 100 inch pounds but can be adjusted easily for very heavy jobs or longer runs.
Datasheet
Description
The Model 88 is almost as easy to run as a lawn mower. You push eight or ten foot cable sections into the line until you reach some resistance. Then attach the rear cable coupling to the machine, stand behind it, and turn it on. Watch the cable feed itself into the line. When a section has run into the drain, attach another one and keep going. This self-feeding feature also works to pull sections out of the line. The Model 88 handles jobs up to 200 ft. long in lines from 3′ to 10′ diameter. A standard 3/4 hp capacitor motor supplies plenty of power, and an adjustable safety clutch protects cables and operator Sections come in two styles: all-purpose Flexichain, which has a chain center, and the stiffer Proflex, which has a spring center. A chain assures easier cable retrieving if the Flexichain spring should break. The inner spring in the Proflex gives it greater stiffness, which is desirable on long or tough jobs. The outer spring is right-hand wound for faster self-feeding. Couplings are shown cables screen (see below). Both types snap together in a second and are taken apart quickly with a spanner wrench or screwdriver. With the newer “G” connector, no tension is on the locking pin when running in reverse, making it a more durable coupling. Snap on the optional 78L-CDC adapter and you can use 6 ft. x 7/8′ cables (6L78) to clear smaller lines. Features As easy to use as a lawn mower. Self-feeds 8 and 10 ft. cable sections as far as 200 ft. into the line. Cables snap together in seconds. Adjustable safety clutch protects cables and operator. Automatic Safety Clutch Protects cable and operator in case the cable should get caught in the line. Factory set at 100 inch pounds but can be adjusted easily for very heavy jobs or longer runs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drain Rooter - Model 88 ™ - General Pipe Cleaners
McKees Rocks, PA, United States
Drain Rooter
Model 88 ™
Drain Rooter Model 88 ™
The Model 88 is almost as easy to run as a lawn mower. You push eight or ten foot cable sections into the line until you reach some resistance. Then attach the rear cable coupling to the machine, stand behind it, and turn it on. Watch the cable feed itself into the line. When a section has run into the drain, attach another one and keep going. This self-feeding feature also works to pull sections out of the line. The Model 88 handles jobs up to 200 ft. long in lines from 3′ to 10′ diameter. A standard 3/4 hp capacitor motor supplies plenty of power, and an adjustable safety clutch protects cables and operator Sections come in two styles: all-purpose Flexichain, which has a chain center, and the stiffer Proflex, which has a spring center. A chain assures easier cable retrieving if the Flexichain spring should break. The inner spring in the Proflex gives it greater stiffness, which is desirable on long or tough jobs. The outer spring is right-hand wound for faster self-feeding. Couplings are shown cables screen (see below). Both types snap together in a second and are taken apart quickly with a spanner wrench or screwdriver. With the newer “G” connector, no tension is on the locking pin when running in reverse, making it a more durable coupling. Snap on the optional 78L-CDC adapter and you can use 6 ft. x 7/8′ cables (6L78) to clear smaller lines. Features As easy to use as a lawn mower. Self-feeds 8 and 10 ft. cable sections as far as 200 ft. into the line. Cables snap together in seconds. Adjustable safety clutch protects cables and operator. Automatic Safety Clutch Protects cable and operator in case the cable should get caught in the line. Factory set at 100 inch pounds but can be adjusted easily for very heavy jobs or longer runs.

The Model 88 is almost as easy to run as a lawn mower. You push eight or ten foot cable sections into the line until you reach some resistance. Then attach the rear cable coupling to the machine, stand behind it, and turn it on. Watch the cable feed itself into the line. When a section has run into the drain, attach another one and keep going. This self-feeding feature also works to pull sections out of the line.

The Model 88 handles jobs up to 200 ft. long in lines from 3″ to 10″ diameter. A standard 3/4 hp capacitor motor supplies plenty of power, and an adjustable safety clutch protects cables and operator

Sections come in two styles: all-purpose Flexichain, which has a chain center, and the stiffer Proflex, which has a spring center. A chain assures easier cable retrieving if the Flexichain spring should break. The inner spring in the Proflex gives it greater stiffness, which is desirable on long or tough jobs. The outer spring is right-hand wound for faster self-feeding.

Couplings are shown cables screen (see below). Both types snap together in a second and are taken apart quickly with a spanner wrench or screwdriver. With the newer “G” connector, no tension is on the locking pin when running in reverse, making it a more durable coupling.

Snap on the optional 78L-CDC adapter and you can use 6 ft. x 7/8″ cables (6L78) to clear smaller lines.

Features

  • As easy to use as a lawn mower.
  • Self-feeds 8 and 10 ft. cable sections as far as 200 ft. into the line.
  • Cables snap together in seconds.
  • Adjustable safety clutch protects cables and operator.

Automatic Safety Clutch

Protects cable and operator in case the cable should get caught in the line. Factory set at 100 inch pounds but can be adjusted easily for very heavy jobs or longer runs.

Supplier's Site Datasheet

Technical Specifications

  General Pipe Cleaners
Product Category Drain Cleaning Machines
Product Number Model 88 ™
Product Name Drain Rooter
Drain Cleaning Machinery Type Electric
Pipe Diameter (Nominal) 3 to 10 inch (76.2 to 254 mm)
Flexible Cable Length 200 ft (610 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Drain Cleaner - Speedrooter 92® - General Pipe Cleaners
Specs
Drain Cleaning Machinery Type Electric
Pipe Diameter (Nominal) 3 to 10 inch (76.2 to 254 mm)
Flexible Cable Length 100 ft (305 dm)
View Details
Flusher, Sewer, Heavy Duty, Hydr, Muni Style, 5
Specs
Pipe Diameter (Nominal) 5 to 12 inch (127 to 305 mm)
View Details
Drain Cleaner - Mini-Rooter XP ™ - General Pipe Cleaners
Specs
Drain Cleaning Machinery Type Electric
Pipe Diameter (Nominal) 1.25 to 4 inch (31.75 to 102 mm)
Flexible Cable Length 75 ft (229 dm)
View Details