General Pipe Cleaners Root Cutter - Drain Cleaner Metro®

Description
The Metro is a tough root cutting machine in a compact, lightweight package, at a price that’s easy on tight budgets. With 75 feet of 5/8′ cable it handles roots and other difficult obstructions in 3′ to 6′ lines – ideal for drain cleaners, plumbers, contractors and building maintenance. This easy to use, one-person operation machine is light enough to take down to the basement or up on the roof. Features Root cutting capability in a compact, lightweight, affordable package. Clears roots and heavy stoppages in 3” to 6′ drain lines. Variable speed Power Cable Feed drives and retracts 9/16′, 5/8”, and 3/4′ cable at up to 20 ft. per minute. Drum Capacity of 100 ft. of 9/16′ cable, 75 ft. of 5/8” cable, or 50 ft. of 3/4′ cable. 1/3 hp capacitor motor has plenty of power to drive more than 100 ft. of cable.
Datasheet
Description
The Metro is a tough root cutting machine in a compact, lightweight package, at a price that’s easy on tight budgets. With 75 feet of 5/8′ cable it handles roots and other difficult obstructions in 3′ to 6′ lines – ideal for drain cleaners, plumbers, contractors and building maintenance. This easy to use, one-person operation machine is light enough to take down to the basement or up on the roof. Features Root cutting capability in a compact, lightweight, affordable package. Clears roots and heavy stoppages in 3” to 6′ drain lines. Variable speed Power Cable Feed drives and retracts 9/16′, 5/8”, and 3/4′ cable at up to 20 ft. per minute. Drum Capacity of 100 ft. of 9/16′ cable, 75 ft. of 5/8” cable, or 50 ft. of 3/4′ cable. 1/3 hp capacitor motor has plenty of power to drive more than 100 ft. of cable.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Root Cutter -  Drain Cleaner - Metro® - General Pipe Cleaners
McKees Rocks, PA, United States
Root Cutter - Drain Cleaner
Metro®
Root Cutter - Drain Cleaner Metro®
The Metro is a tough root cutting machine in a compact, lightweight package, at a price that’s easy on tight budgets. With 75 feet of 5/8′ cable it handles roots and other difficult obstructions in 3′ to 6′ lines – ideal for drain cleaners, plumbers, contractors and building maintenance. This easy to use, one-person operation machine is light enough to take down to the basement or up on the roof. Features Root cutting capability in a compact, lightweight, affordable package. Clears roots and heavy stoppages in 3” to 6′ drain lines. Variable speed Power Cable Feed drives and retracts 9/16′, 5/8”, and 3/4′ cable at up to 20 ft. per minute. Drum Capacity of 100 ft. of 9/16′ cable, 75 ft. of 5/8” cable, or 50 ft. of 3/4′ cable. 1/3 hp capacitor motor has plenty of power to drive more than 100 ft. of cable.

The Metro is a tough root cutting machine in a compact, lightweight package, at a price that’s easy on tight budgets. With 75 feet of 5/8″ cable it handles roots and other difficult obstructions in 3″ to 6″ lines – ideal for drain cleaners, plumbers, contractors and building maintenance. This easy to use, one-person operation machine is light enough to take down to the basement or up on the roof.

Features

  • Root cutting capability in a compact, lightweight, affordable
    package.
  • Clears roots and heavy stoppages in 3” to 6″ drain lines.
  • Variable speed Power Cable Feed drives and retracts 9/16″,
    5/8”, and 3/4″ cable at up to 20 ft. per minute.
  • Drum Capacity of 100 ft. of 9/16″ cable, 75 ft. of 5/8” cable,
    or 50 ft. of 3/4″ cable.
  • 1/3 hp capacitor motor has plenty of power to drive more
    than 100 ft. of cable.
Supplier's Site Datasheet

Technical Specifications

  General Pipe Cleaners
Product Category Drain Cleaning Machines
Product Number Metro®
Product Name Root Cutter - Drain Cleaner
Drain Cleaning Machinery Type Electric
Pipe Diameter (Nominal) 3 to 6 inch (76.2 to 152 mm)
Flexible Cable Length 75 ft (229 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Flusher, Sewer, Heavy Duty, Hydr, Muni Style, 3.5
Specs
Pipe Diameter (Nominal) 3.5 to 4 inch (88.9 to 102 mm)
View Details
Drain Cleaner - Spin-Drive® - General Pipe Cleaners
General Pipe Cleaners
Specs
Drain Cleaning Machinery Type Manual
Flexible Cable Length 50 ft (152 dm)
Features Interchangeable Cutter; Stationary
View Details
Flusher, Sewer, Heavy Duty, Hydr, Muni Style, 4
Specs
Pipe Diameter (Nominal) 4 to 8 inch (102 to 203 mm)
View Details
Drain Rooter - Model 88 ™ - General Pipe Cleaners
General Pipe Cleaners
Specs
Drain Cleaning Machinery Type Electric
Pipe Diameter (Nominal) 3 to 10 inch (76.2 to 254 mm)
Flexible Cable Length 200 ft (610 dm)
View Details