General Pipe Cleaners Drain Cleaner Maxi-Rooter ™

Description
Look at the portability that goes with that power and capacity. The Maxi-Rooter rolls on 10′ ball bearing semi- pneumatic wheels and has V-belt stair climbers for easier transport up and down stairs. A truck loading wheel mounted on the handle is almost like having another person helping you when you lift the machine into a truck. In addition, we’ve made it easy for you to remove the drum if you should want to transport the Maxi-Rooter in two parts. Another important help to you is a see-through inner drum cage so you can tell how much cable is in the drum. For electrical safety, the foot pedal is air actuated, eliminating electrical contact between pedal and motor. Equally important, a ground fault circuit interrupter senses current leakage and will shut down the machine before an operator suffers an electric shock. Features Clears roots and heavy stoppages in 3” to 10” lines. Holds 125 ft. of 3/4′ and 150 ft. of 5/8′ Flexicore® Inner drum cage prevents cable tangling. Variable speed Power Cable Feed drives or retrieves cable at up to 20 ft./min. Rides on 10′ heavy duty ball bearing semi-pneumatic tires.
Datasheet
Description
Look at the portability that goes with that power and capacity. The Maxi-Rooter rolls on 10′ ball bearing semi- pneumatic wheels and has V-belt stair climbers for easier transport up and down stairs. A truck loading wheel mounted on the handle is almost like having another person helping you when you lift the machine into a truck. In addition, we’ve made it easy for you to remove the drum if you should want to transport the Maxi-Rooter in two parts. Another important help to you is a see-through inner drum cage so you can tell how much cable is in the drum. For electrical safety, the foot pedal is air actuated, eliminating electrical contact between pedal and motor. Equally important, a ground fault circuit interrupter senses current leakage and will shut down the machine before an operator suffers an electric shock. Features Clears roots and heavy stoppages in 3” to 10” lines. Holds 125 ft. of 3/4′ and 150 ft. of 5/8′ Flexicore® Inner drum cage prevents cable tangling. Variable speed Power Cable Feed drives or retrieves cable at up to 20 ft./min. Rides on 10′ heavy duty ball bearing semi-pneumatic tires.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drain Cleaner - Maxi-Rooter ™ - General Pipe Cleaners
McKees Rocks, PA, United States
Drain Cleaner
Maxi-Rooter ™
Drain Cleaner Maxi-Rooter ™
Look at the portability that goes with that power and capacity. The Maxi-Rooter rolls on 10′ ball bearing semi- pneumatic wheels and has V-belt stair climbers for easier transport up and down stairs. A truck loading wheel mounted on the handle is almost like having another person helping you when you lift the machine into a truck. In addition, we’ve made it easy for you to remove the drum if you should want to transport the Maxi-Rooter in two parts. Another important help to you is a see-through inner drum cage so you can tell how much cable is in the drum. For electrical safety, the foot pedal is air actuated, eliminating electrical contact between pedal and motor. Equally important, a ground fault circuit interrupter senses current leakage and will shut down the machine before an operator suffers an electric shock. Features Clears roots and heavy stoppages in 3” to 10” lines. Holds 125 ft. of 3/4′ and 150 ft. of 5/8′ Flexicore® Inner drum cage prevents cable tangling. Variable speed Power Cable Feed drives or retrieves cable at up to 20 ft./min. Rides on 10′ heavy duty ball bearing semi-pneumatic tires.

Look at the portability that goes with that power and capacity. The Maxi-Rooter rolls on 10″ ball bearing semi- pneumatic wheels and has V-belt stair climbers for easier transport up and down stairs.

A truck loading wheel mounted on the handle is almost like having another person helping you when you lift the machine into a truck. In addition, we’ve made it easy for you to remove the drum if you should want to transport the Maxi-Rooter in two parts.

Another important help to you is a see-through inner drum cage so you can tell how much cable is in the drum. For electrical safety, the foot pedal is air actuated, eliminating electrical contact between pedal and motor. Equally important, a ground fault circuit interrupter senses current leakage and will shut down the machine before an operator suffers an electric shock.

Features

  • Clears roots and heavy stoppages in 3” to 10” lines.
  • Holds 125 ft. of 3/4″ and 150 ft. of 5/8″ Flexicore®
  • Inner drum cage prevents cable tangling.
  • Variable speed Power Cable Feed drives or retrieves cable at up to 20 ft./min.
  • Rides on 10″ heavy duty ball bearing semi-pneumatic tires.
Supplier's Site Datasheet

Technical Specifications

  General Pipe Cleaners
Product Category Drain Cleaning Machines
Product Number Maxi-Rooter ™
Product Name Drain Cleaner
Drain Cleaning Machinery Type Electric
Pipe Diameter (Nominal) 4 to 10 inch (102 to 254 mm)
Flexible Cable Length 150 ft (457 dm)
Cable Feed Rate 0.2667 ft/sec (0.0813 m/sec)
Unlock Full Specs
to access all available technical data

Similar Products

Drain Cleaner - Root 66® - General Pipe Cleaners
General Pipe Cleaners
Specs
Drain Cleaning Machinery Type Electric
Pipe Diameter (Nominal) 1.25 to 4 inch (31.75 to 102 mm)
Flexible Cable Length 125 to 150 ft (381 to 457 dm)
View Details
Flusher, Sewer, Heavy Duty, Hydr, Muni Style, 4
Specs
Pipe Diameter (Nominal) 4 to 6 inch (102 to 152 mm)
View Details
Urinal Auger -  Drain Cleaner - TU4 - General Pipe Cleaners
Specs
Drain Cleaning Machinery Type Manual
Flexible Cable Length 4 ft (12.19 dm)
Features Hand-Held
View Details