General Digital CorporationDesktop KeyboardsK82-12TB / K82-12TBB
Description
82-key Desktop Keyboard
Black, Powder Coated, Aluminum, NEMA 12 Enclosure
Black or Beige Enclosure Available
Stainless Steel Enclosure Available
Spill/Dust Proof Solid-State Full-travel Key Switch
PS/2 Compatible (Sun® Type 5 [8-pin Mini-DIN] and Type 6 [USB] Optional)
Trackball PS/2 Pointing Device w/Three Mouse Buttons
2" Backlit Trackball Available Optionally
Military-grade Available
Green, Blue & Amber Backlit Keys Available
ActivIdentity® Smart Card CAC (Common Access Card) Reader Available
17.35" (W) x 11.5" (D) x 1.85" (H)
General Digital Corporation
Done
Description
82-key Desktop Keyboard
Black, Powder Coated, Aluminum, NEMA 12 Enclosure
Black or Beige Enclosure Available
Stainless Steel Enclosure Available
Spill/Dust Proof Solid-State Full-travel Key Switch
PS/2 Compatible (Sun® Type 5 [8-pin Mini-DIN] and Type 6 [USB] Optional)
Trackball PS/2 Pointing Device w/Three Mouse Buttons
2" Backlit Trackball Available Optionally
Military-grade Available
Green, Blue & Amber Backlit Keys Available
ActivIdentity® Smart Card CAC (Common Access Card) Reader Available
17.35" (W) x 11.5" (D) x 1.85" (H)
82-key Desktop Keyboard
Black, Powder Coated, Aluminum, NEMA 12 Enclosure
Black or Beige Enclosure Available
Stainless Steel Enclosure Available
Spill/Dust Proof Solid-State Full-travel Key Switch
PS/2 Compatible (Sun® Type 5 [8-pin Mini-DIN] and Type 6 [USB] Optional)
Trackball PS/2 Pointing Device w/Three Mouse Buttons
2" Backlit Trackball Available Optionally
Military-grade Available
Green, Blue & Amber Backlit Keys Available
ActivIdentity® Smart Card CAC (Common Access Card) Reader Available
17.35" (W) x 11.5" (D) x 1.85" (H)