General Digital Corporation Industrial Grade Standalone/Mountable 21.3" Monitor for Air Traffic Control Tower Application GenStar IV™ 21.3

Description
The Genstar IV represents General Digital’s next generation of Air Traffic Control monitor. Originally developed in 1998, the Genstar™ series of LCD monitors continues to evolve with the development of new technologies and controller requirements. The newest generation packages a 21.3" UXGA LCD into the same form factor as it predecessors, making the Genstar IV a drop-in replacement for Genstar I and GenStar II monitors. The monitoring and control performance of the Genstar I/II has been enhanced to allow additional control over the systems performance by the User. The inclusion of an access display (ADIS) provides Users with an intuitive means to configure performance, view status/faults and calibrate/ control without having to block flight-critical data on the main display with an On-Screen Display (OSD). HDMI, DisplayPort and DVI ports have been added in con - junction with the analog VGA port to allow additional flex - ibility in supporting video sources. The Genstar IV is offered with three backlight options. Model 809 utilizes the OEM LED backlights and provides an economical solution for situations where maximum brightness and dimming performance is not required. Models 995 & 996 feature an enhanced LED backlight capable of display brightness >1200 nits and below 1 nit. PWM dimming control allows for precise, flicker- free >1000:1 dimming.
Description
The Genstar IV represents General Digital’s next generation of Air Traffic Control monitor. Originally developed in 1998, the Genstar™ series of LCD monitors continues to evolve with the development of new technologies and controller requirements. The newest generation packages a 21.3" UXGA LCD into the same form factor as it predecessors, making the Genstar IV a drop-in replacement for Genstar I and GenStar II monitors. The monitoring and control performance of the Genstar I/II has been enhanced to allow additional control over the systems performance by the User. The inclusion of an access display (ADIS) provides Users with an intuitive means to configure performance, view status/faults and calibrate/ control without having to block flight-critical data on the main display with an On-Screen Display (OSD). HDMI, DisplayPort and DVI ports have been added in con - junction with the analog VGA port to allow additional flex - ibility in supporting video sources. The Genstar IV is offered with three backlight options. Model 809 utilizes the OEM LED backlights and provides an economical solution for situations where maximum brightness and dimming performance is not required. Models 995 & 996 feature an enhanced LED backlight capable of display brightness >1200 nits and below 1 nit. PWM dimming control allows for precise, flicker- free >1000:1 dimming.

Suppliers

Company
Product
Description
Supplier Links
Industrial Grade Standalone/Mountable 21.3
South Windsor, CT, USA
Industrial Grade Standalone/Mountable 21.3" Monitor for Air Traffic Control Tower Application
GenStar IV™ 21.3
Industrial Grade Standalone/Mountable 21.3" Monitor for Air Traffic Control Tower Application GenStar IV™ 21.3
The Genstar IV represents General Digital’s next generation of Air Traffic Control monitor. Originally developed in 1998, the Genstar™ series of LCD monitors continues to evolve with the development of new technologies and controller requirements. The newest generation packages a 21.3" UXGA LCD into the same form factor as it predecessors, making the Genstar IV a drop-in replacement for Genstar I and GenStar II monitors. The monitoring and control performance of the Genstar I/II has been enhanced to allow additional control over the systems performance by the User. The inclusion of an access display (ADIS) provides Users with an intuitive means to configure performance, view status/faults and calibrate/ control without having to block flight-critical data on the main display with an On-Screen Display (OSD). HDMI, DisplayPort and DVI ports have been added in con - junction with the analog VGA port to allow additional flex - ibility in supporting video sources. The Genstar IV is offered with three backlight options. Model 809 utilizes the OEM LED backlights and provides an economical solution for situations where maximum brightness and dimming performance is not required. Models 995 & 996 feature an enhanced LED backlight capable of display brightness >1200 nits and below 1 nit. PWM dimming control allows for precise, flicker- free >1000:1 dimming.

The Genstar IV represents General Digital’s next generation of Air Traffic Control monitor. Originally developed in 1998, the Genstar™ series of LCD monitors continues to evolve with the development of new technologies and controller requirements. The newest generation packages a 21.3" UXGA LCD into the same form factor as it predecessors, making the Genstar IV a drop-in replacement for Genstar I and GenStar II monitors. The monitoring and control performance of the Genstar I/II has been enhanced to allow additional control over the systems performance by the User. The inclusion of an access display (ADIS) provides Users with an intuitive means to configure performance, view status/faults and calibrate/ control without having to block flight-critical data on the main display with an On-Screen Display (OSD). HDMI, DisplayPort and DVI ports have been added in con - junction with the analog VGA port to allow additional flex - ibility in supporting video sources. The Genstar IV is offered with three backlight options.

  • Model 809 utilizes the OEM LED backlights and provides an economical solution for situations where maximum brightness and dimming performance is not required.
  • Models 995 & 996 feature an enhanced LED backlight capable of display brightness >1200 nits and below 1 nit. PWM dimming control allows for precise, flicker- free >1000:1 dimming.
Supplier's Site

Technical Specifications

  General Digital Corporation
Product Category Video Displays
Product Number GenStar IV™ 21.3
Product Name Industrial Grade Standalone/Mountable 21.3" Monitor for Air Traffic Control Tower Application
Monitor Type LED Display
Features Ruggidized Housing
Color Color
Input Types DVI; HDMI; VGA; DisplayPort
Screen Resolution UXGA (1600 x 1200)
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 711493 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types 8-Bit Parallel
View Details
ST100 OnLogic Stainless Steel Industrial Display - ST100 - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 12 volts
View Details
TwoView 15.0
Specs
Monitor Type LCD Display
Features Picture in Picture (optional feature); Audio Capabilities; Ruggidized Housing; Zoom Capabilities
Color Color; Monochrome
View Details
ThinkVision E24 23.8
Specs
Monitor Type LCD Display
Color Color
Input Types VGA; DP
View Details