General Digital Corporation Barracuda Standalone Solar NVIS 15 – 15.0" Outdoor Sunlight Readable LCD Monitor with Night Vision Compatibility 90-959-007

Description
Sunlight / daylight readable and NVIS-compatible LCD monitor with LED backlight (Display Model #938) 15.0 inch, 1024 x 768 XGA resolution Maximum brightness limited to 600 nits to conserve power / heat; 20 nits for NVIS mode Low power (8 watts), long life, LED backlight 0% to 100% backlight dimming Glass-Film-Glass resistive touch sensor with antireflective coating Includes circular polarizer and 1/4-wave retarder for maximum contrast Optically bonded to LCD to minimize internal reflections, maximize contrast, and create a vandal shield for the display Industrial- / marine- / military-grade IP67 standalone / mountable enclosure 10-button tactile keypad NVIS / daylight buttons Environmentally-seal ed connectors DVI: LTWHJ-19PFFR-QS7001 Touch screen (USB): Type A Power: 2W2 socket Analog VGA: DE-15 socket (x2) NTSC: TNC jack (x2) Input power: +9 to +36 VDC (maximum power consumption = 50 watts) Operating temperature: –20° C to +60° C Accessories: External AC/DC power supply with sealed 2W2 connector (plug)
Description
Sunlight / daylight readable and NVIS-compatible LCD monitor with LED backlight (Display Model #938) 15.0 inch, 1024 x 768 XGA resolution Maximum brightness limited to 600 nits to conserve power / heat; 20 nits for NVIS mode Low power (8 watts), long life, LED backlight 0% to 100% backlight dimming Glass-Film-Glass resistive touch sensor with antireflective coating Includes circular polarizer and 1/4-wave retarder for maximum contrast Optically bonded to LCD to minimize internal reflections, maximize contrast, and create a vandal shield for the display Industrial- / marine- / military-grade IP67 standalone / mountable enclosure 10-button tactile keypad NVIS / daylight buttons Environmentally-seal ed connectors DVI: LTWHJ-19PFFR-QS7001 Touch screen (USB): Type A Power: 2W2 socket Analog VGA: DE-15 socket (x2) NTSC: TNC jack (x2) Input power: +9 to +36 VDC (maximum power consumption = 50 watts) Operating temperature: –20° C to +60° C Accessories: External AC/DC power supply with sealed 2W2 connector (plug)

Suppliers

Company
Product
Description
Supplier Links
Barracuda Standalone Solar NVIS 15 – 15.0
South Windsor, CT, USA
Barracuda Standalone Solar NVIS 15 – 15.0" Outdoor Sunlight Readable LCD Monitor with Night Vision Compatibility
90-959-007
Barracuda Standalone Solar NVIS 15 – 15.0" Outdoor Sunlight Readable LCD Monitor with Night Vision Compatibility 90-959-007
Sunlight / daylight readable and NVIS-compatible LCD monitor with LED backlight (Display Model #938) 15.0 inch, 1024 x 768 XGA resolution Maximum brightness limited to 600 nits to conserve power / heat; 20 nits for NVIS mode Low power (8 watts), long life, LED backlight 0% to 100% backlight dimming Glass-Film-Glass resistive touch sensor with antireflective coating Includes circular polarizer and 1/4-wave retarder for maximum contrast Optically bonded to LCD to minimize internal reflections, maximize contrast, and create a vandal shield for the display Industrial- / marine- / military-grade IP67 standalone / mountable enclosure 10-button tactile keypad NVIS / daylight buttons Environmentally-seal ed connectors DVI: LTWHJ-19PFFR-QS7001 Touch screen (USB): Type A Power: 2W2 socket Analog VGA: DE-15 socket (x2) NTSC: TNC jack (x2) Input power: +9 to +36 VDC (maximum power consumption = 50 watts) Operating temperature: –20° C to +60° C Accessories: External AC/DC power supply with sealed 2W2 connector (plug)
  • Sunlight / daylight readable and NVIS-compatible LCD monitor with LED backlight (Display Model #938)
    • 15.0 inch, 1024 x 768 XGA resolution
    • Maximum brightness limited to 600 nits to conserve power / heat; 20 nits for NVIS mode
    • Low power (8 watts), long life, LED backlight
    • 0% to 100% backlight dimming
  • Glass-Film-Glass resistive touch sensor with antireflective coating
    • Includes circular polarizer and 1/4-wave retarder for maximum contrast
    • Optically bonded to LCD to minimize internal reflections, maximize contrast, and create a vandal shield for the display
  • Industrial- / marine- / military-grade IP67 standalone / mountable enclosure
    • 10-button tactile keypad
      • NVIS / daylight buttons
  • Environmentally-sealed connectors
    • DVI: LTWHJ-19PFFR-QS7001
    • Touch screen (USB): Type A
    • Power: 2W2 socket
    • Analog VGA: DE-15 socket (x2)
    • NTSC: TNC jack (x2)
  • Input power: +9 to +36 VDC (maximum power consumption = 50 watts)
  • Operating temperature: –20° C to +60° C
  • Accessories: External AC/DC power supply with sealed 2W2 connector (plug)
Supplier's Site

Technical Specifications

  General Digital Corporation
Product Category Video Displays
Product Number 90-959-007
Product Name Barracuda Standalone Solar NVIS 15 – 15.0" Outdoor Sunlight Readable LCD Monitor with Night Vision Compatibility
Monitor Type LCD Display
Color Color
Input Types USB; VGA
Screen Resolution XGA (1024 x 768)
Video Format NTSC
Unlock Full Specs
to access all available technical data

Similar Products

Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
LCD Colour Displays - 711499 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types MCU
View Details
Impact Solar NVIS 6.5 – 6.5
Specs
Monitor Type LCD Display
Screen Resolution XGA (1024 x 768)
Diagonal Screen Size 6.5 inch (165 mm)
View Details
 - CE-VT768 - Clinton Electronics Corporation
Clinton Electronics Corporation
Specs
Monitor Type LCD Display
Color Color
Input Types VGA; 2 BNC Inputs / 2 BNC Outputs
View Details