Digital Systems Engineering, Inc. (DSE) Driver's Vision Enhancer Series DVE10

Description
Digital Systems Engineering, Inc. (DSE) offers a standard 10.4" Driver's Vision Enhancer (DVE) Display for use within tactical military vehicle applications. The DVE10 military DVE display is capable of operating in environments with extended temperature options, extreme shock and vibration and explosive atmosphere. The DVE10 display offers LED backlighting (1000:1 dimming ratio) for high brightness scenarios. The DVE10 display comes equipped with (1) sensor input (RS-170), (1) composite AUX video input, (2) RS422 serial data interface and (1) pass-through video sensor output. For more information about the DVE10 display, please contact DSE. DVE10 Standard Features • (1) Sensor Input (RS-170) • (1) AUX Composite Video Input • (2) RS422 Serial Data Interface • (1) Pass-through Video Sensor Output • 10.4" TFT AM LCD SVGA (800 x 600) • LED Backlight (1000:1 Dimming Ratio) • Enhanced Sunlight Readability • Antireflective/Antig lare Surface Treatments • Milled AL Case, sealed to IP67/NEMA 6 • Military Grade Sealed Connectors • Mounts in standard A-kits • Wide Range Input (10-36 VDC) MIL-STD-1275 • Protected against Internal Short Circuit, Load Dump, Over Voltage and Reverse Polarity •30 Watts Maximum Power Consumption
Description
Digital Systems Engineering, Inc. (DSE) offers a standard 10.4" Driver's Vision Enhancer (DVE) Display for use within tactical military vehicle applications. The DVE10 military DVE display is capable of operating in environments with extended temperature options, extreme shock and vibration and explosive atmosphere. The DVE10 display offers LED backlighting (1000:1 dimming ratio) for high brightness scenarios. The DVE10 display comes equipped with (1) sensor input (RS-170), (1) composite AUX video input, (2) RS422 serial data interface and (1) pass-through video sensor output. For more information about the DVE10 display, please contact DSE. DVE10 Standard Features • (1) Sensor Input (RS-170) • (1) AUX Composite Video Input • (2) RS422 Serial Data Interface • (1) Pass-through Video Sensor Output • 10.4" TFT AM LCD SVGA (800 x 600) • LED Backlight (1000:1 Dimming Ratio) • Enhanced Sunlight Readability • Antireflective/Antig lare Surface Treatments • Milled AL Case, sealed to IP67/NEMA 6 • Military Grade Sealed Connectors • Mounts in standard A-kits • Wide Range Input (10-36 VDC) MIL-STD-1275 • Protected against Internal Short Circuit, Load Dump, Over Voltage and Reverse Polarity •30 Watts Maximum Power Consumption

Suppliers

Company
Product
Description
Supplier Links
Driver's Vision Enhancer Series - DVE10 - Digital Systems Engineering, Inc. (DSE)
Scottsdale, AZ, USA
Driver's Vision Enhancer Series
DVE10
Driver's Vision Enhancer Series DVE10
Digital Systems Engineering, Inc. (DSE) offers a standard 10.4" Driver's Vision Enhancer (DVE) Display for use within tactical military vehicle applications. The DVE10 military DVE display is capable of operating in environments with extended temperature options, extreme shock and vibration and explosive atmosphere. The DVE10 display offers LED backlighting (1000:1 dimming ratio) for high brightness scenarios. The DVE10 display comes equipped with (1) sensor input (RS-170), (1) composite AUX video input, (2) RS422 serial data interface and (1) pass-through video sensor output. For more information about the DVE10 display, please contact DSE. DVE10 Standard Features • (1) Sensor Input (RS-170) • (1) AUX Composite Video Input • (2) RS422 Serial Data Interface • (1) Pass-through Video Sensor Output • 10.4" TFT AM LCD SVGA (800 x 600) • LED Backlight (1000:1 Dimming Ratio) • Enhanced Sunlight Readability • Antireflective/Antig lare Surface Treatments • Milled AL Case, sealed to IP67/NEMA 6 • Military Grade Sealed Connectors • Mounts in standard A-kits • Wide Range Input (10-36 VDC) MIL-STD-1275 • Protected against Internal Short Circuit, Load Dump, Over Voltage and Reverse Polarity •30 Watts Maximum Power Consumption

Digital Systems Engineering, Inc. (DSE) offers a standard 10.4" Driver's Vision Enhancer (DVE) Display for use within tactical military vehicle applications. The DVE10 military DVE display is capable of operating in environments with extended temperature options, extreme shock and vibration and explosive atmosphere. The DVE10 display offers LED backlighting (1000:1 dimming ratio) for high brightness scenarios. The DVE10 display comes equipped with (1) sensor input (RS-170), (1) composite AUX video input, (2) RS422 serial data interface and (1) pass-through video sensor output. For more information about the DVE10 display, please contact DSE.

DVE10 Standard Features

• (1) Sensor Input (RS-170)
• (1) AUX Composite Video Input
• (2) RS422 Serial Data Interface
• (1) Pass-through Video Sensor Output
• 10.4" TFT AM LCD SVGA (800 x 600)
• LED Backlight (1000:1 Dimming Ratio)
• Enhanced Sunlight Readability
• Antireflective/Antiglare Surface Treatments
• Milled AL Case, sealed to IP67/NEMA 6
• Military Grade Sealed Connectors
• Mounts in standard A-kits
• Wide Range Input (10-36 VDC) MIL-STD-1275
• Protected against Internal Short Circuit, Load Dump, Over Voltage and Reverse Polarity
•30 Watts Maximum Power Consumption

Driver's Vision Enhancer Series - DVE10 - Digital Systems Engineering, Inc. (DSE)
Scottsdale, AZ, USA
Driver's Vision Enhancer Series
DVE10
Driver's Vision Enhancer Series DVE10
Digital Systems Engineering, Inc. (DSE) offers a standard 10.4" Driver's Vision Enhancer (DVE) Display for use within tactical military vehicle applications. The DVE10 military DVE display is capable of operating in environments with extended temperature options, extreme shock and vibration and explosive atmosphere. The DVE10 display offers LED backlighting (1000:1 dimming ratio) for high brightness scenarios. The DVE10 display comes equipped with (1) sensor input (RS-170), (1) composite AUX video input, (2) RS422 serial data interface and (1) pass-through video sensor output. For more information about the DVE10 display, please contact DSE. DVE10 Standard Features • (1) Sensor Input (RS-170) • (1) AUX Composite Video Input • (2) RS422 Serial Data Interface • (1) Pass-through Video Sensor Output • 10.4" TFT AM LCD SVGA (800 x 600) • LED Backlight (1000:1 Dimming Ratio) • Enhanced Sunlight Readability • Antireflective/Antig lare Surface Treatments • Milled AL Case, sealed to IP67/NEMA 6 • Military Grade Sealed Connectors • Mounts in standard A-kits • Wide Range Input (10-36 VDC) MIL-STD-1275 • Protected against Internal Short Circuit, Load Dump, Over Voltage and Reverse Polarity •30 Watts Maximum Power Consumption

Digital Systems Engineering, Inc. (DSE) offers a standard 10.4" Driver's Vision Enhancer (DVE) Display for use within tactical military vehicle applications. The DVE10 military DVE display is capable of operating in environments with extended temperature options, extreme shock and vibration and explosive atmosphere. The DVE10 display offers LED backlighting (1000:1 dimming ratio) for high brightness scenarios. The DVE10 display comes equipped with (1) sensor input (RS-170), (1) composite AUX video input, (2) RS422 serial data interface and (1) pass-through video sensor output. For more information about the DVE10 display, please contact DSE.

DVE10 Standard Features

• (1) Sensor Input (RS-170)
• (1) AUX Composite Video Input
• (2) RS422 Serial Data Interface
• (1) Pass-through Video Sensor Output
• 10.4" TFT AM LCD SVGA (800 x 600)
• LED Backlight (1000:1 Dimming Ratio)
• Enhanced Sunlight Readability
• Antireflective/Antiglare Surface Treatments
• Milled AL Case, sealed to IP67/NEMA 6
• Military Grade Sealed Connectors
• Mounts in standard A-kits
• Wide Range Input (10-36 VDC) MIL-STD-1275
• Protected against Internal Short Circuit, Load Dump, Over Voltage and Reverse Polarity
•30 Watts Maximum Power Consumption

Technical Specifications

  Digital Systems Engineering, Inc. (DSE)
Product Category Video Displays
Product Number DVE10
Product Name Driver's Vision Enhancer Series
Unlock Full Specs
to access all available technical data

Similar Products

Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
LCD Colour Displays - 2256215 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types HDMI
View Details
Specs
Monitor Type LED Display
Features Audio Capabilities
Color Color
View Details