General Digital Corporation 5.0" Sunlight Readable, LED Backlit, Display Head Assembly with Intelligent Controller

Description
General Digital has developed a highly integrated and intelligent display head assembly for deployment in an airborne / cockpit application. In order to fit the 5" active matrix LCD display into a 4 x 5 ATI enclosure, the LCD had to be laser cut in one corner. To make the LCD sunlight readable, we manufactured our own low power, direct-lit, LED backlight, which efficiently provides high brightness without creating or dissipating undesired heat. An NVIS compatible version of the backlight is also available as an option. A microprocessor-based controller automatically adjusts the backlight brightness based on ambient light and temperature conditions reported from integrated sensors. The controller also controls an optical heater which is integrated to extend the LCD’s cold temperature operating range down to -40° C. The heater is optically bonded to the LCD to nearly eliminate any internal reflections produced by exposure to direct sunlight, thereby enhancing the LCD’s contrast in high ambient light environments. FEATURES 5.0" diagonal LCD 640 x 480 (VGA) resolution Laser cut LCD to fit customer-specified 4 x 5 ATI enclosure Optically bonded ITO heater to LCD Improved contrast by reducing internal reflections Ruggedized display assembly Custom LED backlight Direct backlit design Sunlight readable performance – up to 2200 nits @ 5.5 watts; up to 1000 nits @ TBD watts Optional NVIS enhancement Intelligent, microprocessor based heater / backlight controller Allows cold temperature operation down to –40° C Adjusts brightness based on customer-specified algorithm and ambient light sensor Integrated thermal sensor provides control loop for heater performance, automatically adjusting backlight brightness to prevent overheating the LCD due to increased ambient temperature or solar load TYPICAL APPLICATIONS Cockpit display
Description
General Digital has developed a highly integrated and intelligent display head assembly for deployment in an airborne / cockpit application. In order to fit the 5" active matrix LCD display into a 4 x 5 ATI enclosure, the LCD had to be laser cut in one corner. To make the LCD sunlight readable, we manufactured our own low power, direct-lit, LED backlight, which efficiently provides high brightness without creating or dissipating undesired heat. An NVIS compatible version of the backlight is also available as an option. A microprocessor-based controller automatically adjusts the backlight brightness based on ambient light and temperature conditions reported from integrated sensors. The controller also controls an optical heater which is integrated to extend the LCD’s cold temperature operating range down to -40° C. The heater is optically bonded to the LCD to nearly eliminate any internal reflections produced by exposure to direct sunlight, thereby enhancing the LCD’s contrast in high ambient light environments. FEATURES 5.0" diagonal LCD 640 x 480 (VGA) resolution Laser cut LCD to fit customer-specified 4 x 5 ATI enclosure Optically bonded ITO heater to LCD Improved contrast by reducing internal reflections Ruggedized display assembly Custom LED backlight Direct backlit design Sunlight readable performance – up to 2200 nits @ 5.5 watts; up to 1000 nits @ TBD watts Optional NVIS enhancement Intelligent, microprocessor based heater / backlight controller Allows cold temperature operation down to –40° C Adjusts brightness based on customer-specified algorithm and ambient light sensor Integrated thermal sensor provides control loop for heater performance, automatically adjusting backlight brightness to prevent overheating the LCD due to increased ambient temperature or solar load TYPICAL APPLICATIONS Cockpit display

Suppliers

Company
Product
Description
Supplier Links
5.0
South Windsor, CT, USA
5.0" Sunlight Readable, LED Backlit, Display Head Assembly with Intelligent Controller
5.0" Sunlight Readable, LED Backlit, Display Head Assembly with Intelligent Controller
General Digital has developed a highly integrated and intelligent display head assembly for deployment in an airborne / cockpit application. In order to fit the 5" active matrix LCD display into a 4 x 5 ATI enclosure, the LCD had to be laser cut in one corner. To make the LCD sunlight readable, we manufactured our own low power, direct-lit, LED backlight, which efficiently provides high brightness without creating or dissipating undesired heat. An NVIS compatible version of the backlight is also available as an option. A microprocessor-based controller automatically adjusts the backlight brightness based on ambient light and temperature conditions reported from integrated sensors. The controller also controls an optical heater which is integrated to extend the LCD’s cold temperature operating range down to -40° C. The heater is optically bonded to the LCD to nearly eliminate any internal reflections produced by exposure to direct sunlight, thereby enhancing the LCD’s contrast in high ambient light environments. FEATURES 5.0" diagonal LCD 640 x 480 (VGA) resolution Laser cut LCD to fit customer-specified 4 x 5 ATI enclosure Optically bonded ITO heater to LCD Improved contrast by reducing internal reflections Ruggedized display assembly Custom LED backlight Direct backlit design Sunlight readable performance – up to 2200 nits @ 5.5 watts; up to 1000 nits @ TBD watts Optional NVIS enhancement Intelligent, microprocessor based heater / backlight controller Allows cold temperature operation down to –40° C Adjusts brightness based on customer-specified algorithm and ambient light sensor Integrated thermal sensor provides control loop for heater performance, automatically adjusting backlight brightness to prevent overheating the LCD due to increased ambient temperature or solar load TYPICAL APPLICATIONS Cockpit display

General Digital has developed a highly integrated and intelligent display head assembly for deployment in an airborne / cockpit application. In order to fit the 5" active matrix LCD display into a 4 x 5 ATI enclosure, the LCD had to be laser cut in one corner. To make the LCD sunlight readable, we manufactured our own low power, direct-lit, LED backlight, which efficiently provides high brightness without creating or dissipating undesired heat. An NVIS compatible version of the backlight is also available as an option. A microprocessor-based controller automatically adjusts the backlight brightness based on ambient light and temperature conditions reported from integrated sensors. The controller also controls an optical heater which is integrated to extend the LCD’s cold temperature operating range down to -40° C. The heater is optically bonded to the LCD to nearly eliminate any internal reflections produced by exposure to direct sunlight, thereby enhancing the LCD’s contrast in high ambient light environments.

FEATURES

  • 5.0" diagonal LCD
    • 640 x 480 (VGA) resolution
  • Laser cut LCD to fit customer-specified 4 x 5 ATI enclosure
  • Optically bonded ITO heater to LCD
    • Improved contrast by reducing internal reflections
    • Ruggedized display assembly
  • Custom LED backlight
    • Direct backlit design
    • Sunlight readable performance – up to 2200 nits @ 5.5 watts; up to 1000 nits @ TBD watts
    • Optional NVIS enhancement
  • Intelligent, microprocessor based heater / backlight controller
    • Allows cold temperature operation down to –40° C
    • Adjusts brightness based on customer-specified algorithm and ambient light sensor
    • Integrated thermal sensor provides control loop for heater performance, automatically adjusting backlight brightness to prevent overheating the LCD due to increased ambient temperature or solar load

TYPICAL APPLICATIONS

  • Cockpit display
Supplier's Site

Technical Specifications

  General Digital Corporation
Product Category Video Displays
Product Name 5.0" Sunlight Readable, LED Backlit, Display Head Assembly with Intelligent Controller
Monitor Type LCD Display
Features EMI/RFI Shielding; Ruggidized Housing
Input Types VGA
Screen Resolution VGA (640 x 480)
Unlock Full Specs
to access all available technical data

Similar Products

Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
LCD Colour Displays - 711498 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types MCU
View Details
Wind Panel Display - WID511 AviMet® - Vaisala
Specs
Monitor Type LCD Display
Features Audio Capabilities
Color Color
View Details
Express Plus Series Industrial LCD Display - EXP1710-PL-RA - Nortech Engineering, Inc.
Specs
Monitor Type LCD Display
View Details