General Cable Fluorescent Hand Lamp 07505.73.05

Description
HAND LAMP WITHOUT CORD TYPE UL APPROVAL 3 CONDUCTOR(S) PLS LAMP TYPE 13 W LAMP WATTAGE IMPACT RESISTANT NONE DEVICES INCLUDED PLUG-IT[R] BRAND ROHS COMPLIANT APPLICATION TEMPORARY LIGHTING, GENERAL USE MATERIAL YELLOW PVC (BODY), CLEAR BUTYRATE (LENS)
Datasheet
Description
HAND LAMP WITHOUT CORD TYPE UL APPROVAL 3 CONDUCTOR(S) PLS LAMP TYPE 13 W LAMP WATTAGE IMPACT RESISTANT NONE DEVICES INCLUDED PLUG-IT[R] BRAND ROHS COMPLIANT APPLICATION TEMPORARY LIGHTING, GENERAL USE MATERIAL YELLOW PVC (BODY), CLEAR BUTYRATE (LENS)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Hand Lamp - 07505.73.05 - General Cable
Highland Heights, KY, USA
Fluorescent Hand Lamp
07505.73.05
Fluorescent Hand Lamp 07505.73.05
HAND LAMP WITHOUT CORD TYPE UL APPROVAL 3 CONDUCTOR(S) PLS LAMP TYPE 13 W LAMP WATTAGE IMPACT RESISTANT NONE DEVICES INCLUDED PLUG-IT[R] BRAND ROHS COMPLIANT APPLICATION TEMPORARY LIGHTING, GENERAL USE MATERIAL YELLOW PVC (BODY), CLEAR BUTYRATE (LENS)
  • HAND LAMP WITHOUT CORD TYPE
  • UL APPROVAL
  • 3 CONDUCTOR(S)
  • PLS LAMP TYPE
  • 13 W LAMP WATTAGE
  • IMPACT RESISTANT
  • NONE DEVICES INCLUDED
  • PLUG-IT[R] BRAND
  • ROHS COMPLIANT
  • APPLICATION TEMPORARY LIGHTING, GENERAL USE
  • MATERIAL YELLOW PVC (BODY), CLEAR BUTYRATE (LENS)
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Work Lights
Product Number 07505.73.05
Product Name Fluorescent Hand Lamp
Work Light Type Handheld
Unlock Full Specs
to access all available technical data

Similar Products

Work Lights - 187799 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED; LED
Features Waterproof
View Details
Wide Area Light - PUL1000QTC - TPI Corporation
Specs
Lamp Type Halogen
Power 500 watts
Voltage 120 volts
View Details
Low Voltage Hand Lamp - 04170.60.02 - General Cable
Specs
Work Light Type Handheld
Power 150 watts
Cord Length 6 ft (18.29 dm)
View Details
Miter Saw L.E.D. Worklight System - DWS7085 - DEWALT Industrial Tool Co.
Specs
Lamp Type LED
View Details