General Cable Low Voltage Hand Lamp 04127.60.01

Description
250 W LAMP WATTAGE NEMA 1-15P PLUG TYPE 8 FT 18 AWG SJTW PRIMARY CABLE TYPE ROHS COMPLIANT APPLICATION TEMPORARY LIGHTING, EGG HATCHING VOLTAGE RATING 125 V NUMBER OF CONDUCTORS 2 INSULATION MATERIAL PREMIUM GRADE PVC JACKET COLOR BLACK TEMPERATURE RATING 105 DEG C
Datasheet
Description
250 W LAMP WATTAGE NEMA 1-15P PLUG TYPE 8 FT 18 AWG SJTW PRIMARY CABLE TYPE ROHS COMPLIANT APPLICATION TEMPORARY LIGHTING, EGG HATCHING VOLTAGE RATING 125 V NUMBER OF CONDUCTORS 2 INSULATION MATERIAL PREMIUM GRADE PVC JACKET COLOR BLACK TEMPERATURE RATING 105 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Voltage Hand Lamp - 04127.60.01 - General Cable
Highland Heights, KY, USA
Low Voltage Hand Lamp
04127.60.01
Low Voltage Hand Lamp 04127.60.01
250 W LAMP WATTAGE NEMA 1-15P PLUG TYPE 8 FT 18 AWG SJTW PRIMARY CABLE TYPE ROHS COMPLIANT APPLICATION TEMPORARY LIGHTING, EGG HATCHING VOLTAGE RATING 125 V NUMBER OF CONDUCTORS 2 INSULATION MATERIAL PREMIUM GRADE PVC JACKET COLOR BLACK TEMPERATURE RATING 105 DEG C
  • 250 W LAMP WATTAGE
  • NEMA 1-15P PLUG TYPE
  • 8 FT 18 AWG SJTW PRIMARY CABLE TYPE
  • ROHS COMPLIANT
  • APPLICATION TEMPORARY LIGHTING, EGG HATCHING
  • VOLTAGE RATING 125 V
  • NUMBER OF CONDUCTORS 2
  • INSULATION MATERIAL PREMIUM GRADE PVC
  • JACKET COLOR BLACK
  • TEMPERATURE RATING 105 DEG C
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Work Lights
Product Number 04127.60.01
Product Name Low Voltage Hand Lamp
Work Light Type Handheld
Unlock Full Specs
to access all available technical data

Similar Products

Machine Lights - 2680623 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED; LED
View Details
Low Voltage Hand Lamp - 04170.60.02 - General Cable
Specs
Work Light Type Handheld
Power 150 watts
Cord Length 6 ft (18.29 dm)
View Details
Worklight - DW7881 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
View Details
TEF 2505 Repair Light -  - R. STAHL, Inc.
Specs
Work Light Type Handheld
Lamp Type Fluorescent
Voltage 230 volts
View Details