General Cable Low Voltage Hand Lamp 04497.60.05

Description
UL APPROVAL 75 W LAMP WATTAGE PLASTIC GUARD MATERIAL YES SWITCH INCLUDED 50 FT 16 AWG SJT PRIMARY CABLE TYPE ROHS COMPLIANT APPLICATION TEMPORARY LIGHTING, GENERAL USE VOLTAGE RATING 125 V NUMBER OF CONDUCTORS 3 MATERIAL BARE COPPER (CONDUCTOR), PREMIUM GRADE PVC (INSULATION), YELLOW PVC (JACKET)
Datasheet
Description
UL APPROVAL 75 W LAMP WATTAGE PLASTIC GUARD MATERIAL YES SWITCH INCLUDED 50 FT 16 AWG SJT PRIMARY CABLE TYPE ROHS COMPLIANT APPLICATION TEMPORARY LIGHTING, GENERAL USE VOLTAGE RATING 125 V NUMBER OF CONDUCTORS 3 MATERIAL BARE COPPER (CONDUCTOR), PREMIUM GRADE PVC (INSULATION), YELLOW PVC (JACKET)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Voltage Hand Lamp - 04497.60.05 - General Cable
Highland Heights, KY, USA
Low Voltage Hand Lamp
04497.60.05
Low Voltage Hand Lamp 04497.60.05
UL APPROVAL 75 W LAMP WATTAGE PLASTIC GUARD MATERIAL YES SWITCH INCLUDED 50 FT 16 AWG SJT PRIMARY CABLE TYPE ROHS COMPLIANT APPLICATION TEMPORARY LIGHTING, GENERAL USE VOLTAGE RATING 125 V NUMBER OF CONDUCTORS 3 MATERIAL BARE COPPER (CONDUCTOR), PREMIUM GRADE PVC (INSULATION), YELLOW PVC (JACKET)
  • UL APPROVAL
  • 75 W LAMP WATTAGE
  • PLASTIC GUARD MATERIAL
  • YES SWITCH INCLUDED
  • 50 FT 16 AWG SJT PRIMARY CABLE TYPE
  • ROHS COMPLIANT
  • APPLICATION TEMPORARY LIGHTING, GENERAL USE
  • VOLTAGE RATING 125 V
  • NUMBER OF CONDUCTORS 3
  • MATERIAL BARE COPPER (CONDUCTOR), PREMIUM GRADE PVC (INSULATION), YELLOW PVC (JACKET)
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Work Lights
Product Number 04497.60.05
Product Name Low Voltage Hand Lamp
Work Light Type Handheld
Unlock Full Specs
to access all available technical data

Similar Products

Machine Lights - 334342 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED; LED
Cord Length 0.9843 ft (3 dm)
View Details
Dock/Loading Light - DKL60VAFLA - TPI Corporation
Specs
Work Light Type Dock and Loading
Lamp Type Fluorescent
Power 55 watts
View Details
Low Voltage Hand Lamp - 04127.60.01 - General Cable
Specs
Work Light Type Handheld
Power 250 watts
Cord Length 8 ft (24.38 dm)
View Details
Work Lights - 173103 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Lamp Type LED; LED
View Details