General Cable Low Voltage Hand Lamp 04170.60.02

Description
UL APPROVAL 150 W LAMP WATTAGE NEMA 1-15P PLUG TYPE 6 FT 18 AWG SPT-2 PRIMARY CABLE TYPE ROHS COMPLIANT APPLICATION TEMPORARY LIGHTING VOLTAGE RATING 125 V NUMBER OF CONDUCTORS 2 INSULATION MATERIAL PREMIUM GRADE WHITE PVC JACKET COLOR WHITE TEMPERATURE RATING 105 DEG C
Datasheet
Description
UL APPROVAL 150 W LAMP WATTAGE NEMA 1-15P PLUG TYPE 6 FT 18 AWG SPT-2 PRIMARY CABLE TYPE ROHS COMPLIANT APPLICATION TEMPORARY LIGHTING VOLTAGE RATING 125 V NUMBER OF CONDUCTORS 2 INSULATION MATERIAL PREMIUM GRADE WHITE PVC JACKET COLOR WHITE TEMPERATURE RATING 105 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Voltage Hand Lamp - 04170.60.02 - General Cable
Highland Heights, KY, USA
Low Voltage Hand Lamp
04170.60.02
Low Voltage Hand Lamp 04170.60.02
UL APPROVAL 150 W LAMP WATTAGE NEMA 1-15P PLUG TYPE 6 FT 18 AWG SPT-2 PRIMARY CABLE TYPE ROHS COMPLIANT APPLICATION TEMPORARY LIGHTING VOLTAGE RATING 125 V NUMBER OF CONDUCTORS 2 INSULATION MATERIAL PREMIUM GRADE WHITE PVC JACKET COLOR WHITE TEMPERATURE RATING 105 DEG C
  • UL APPROVAL
  • 150 W LAMP WATTAGE
  • NEMA 1-15P PLUG TYPE
  • 6 FT 18 AWG SPT-2 PRIMARY CABLE TYPE
  • ROHS COMPLIANT
  • APPLICATION TEMPORARY LIGHTING
  • VOLTAGE RATING 125 V
  • NUMBER OF CONDUCTORS 2
  • INSULATION MATERIAL PREMIUM GRADE WHITE PVC
  • JACKET COLOR WHITE
  • TEMPERATURE RATING 105 DEG C
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Work Lights
Product Number 04170.60.02
Product Name Low Voltage Hand Lamp
Work Light Type Handheld
Unlock Full Specs
to access all available technical data

Similar Products

Spotlights & Downlights - 2892258 - RS Components, Ltd.
Specs
Lamp Type LED; LED
View Details
Work Lights - 1849840 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Work Light Type Tripod
Lamp Type LED; Led
Cord Length 0.8530 ft (2.6 dm)
View Details
Low Voltage Hand Lamp - 04457.60.05 - General Cable
Specs
Work Light Type Handheld
Power 75 watts
Cord Length 50 ft (152 dm)
View Details
TEF 2505 Repair Light -  - R. STAHL, Inc.
Specs
Work Light Type Handheld
Lamp Type Fluorescent
Voltage 230 volts
View Details