Thomas An Ingersoll Rand Business Rotary Vane Vacuum G09 Series

Description
Features & Benefits Maintenance free Oil-less Compact Pulsation free High flow Low vibration No valves Reversible Range Technical Overview Capacity up to 0.4 cfm / 11.0 l/min Vacuum to 10.3 in. Hg / -350 mbar Possible Applications Automotive Medical Analysis Handling Automation
Description
Features & Benefits Maintenance free Oil-less Compact Pulsation free High flow Low vibration No valves Reversible Range Technical Overview Capacity up to 0.4 cfm / 11.0 l/min Vacuum to 10.3 in. Hg / -350 mbar Possible Applications Automotive Medical Analysis Handling Automation

Suppliers

Company
Product
Description
Supplier Links
Rotary Vane Vacuum - G09 Series - Thomas An Ingersoll Rand Business
Sheboygan, WI, United States
Rotary Vane Vacuum
G09 Series
Rotary Vane Vacuum G09 Series
Features & Benefits Maintenance free Oil-less Compact Pulsation free High flow Low vibration No valves Reversible Range Technical Overview Capacity up to 0.4 cfm / 11.0 l/min Vacuum to 10.3 in. Hg / -350 mbar Possible Applications Automotive Medical Analysis Handling Automation

Features & Benefits

  • Maintenance free
  • Oil-less
  • Compact
  • Pulsation free
  • High flow
  • Low vibration
  • No valves
  • Reversible

Range Technical Overview

  • Capacity up to 0.4 cfm / 11.0 l/min
  • Vacuum to 10.3 in. Hg / -350 mbar

Possible Applications

  • Automotive
  • Medical
  • Analysis
  • Handling
  • Automation
Supplier's Site

Technical Specifications

  Thomas An Ingersoll Rand Business
Product Category Vacuum Pumps and Vacuum Generators
Product Number G09 Series
Product Name Rotary Vane Vacuum
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial; Medical / Laboratory
Pumping Speed 0.3000 to 0.4000 CFM (0.5102 to 0.6803 m³/hr)
Ultimate Vacuum 521 to 498 torr (9.4 to 10.3 in Hg vac)
Unlock Full Specs
to access all available technical data

Similar Products

MD-Kinney - KVO Series Rotary Vane Vacuum Pump - KVO-700 - Rogers Machinery Company, Inc.
Specs
Pumping Speed 494 CFM (840 m³/hr)
Ultimate Vacuum 0.3750 torr (29.9 in Hg vac)
Mechanical Rotary Vane
View Details
In-Line E-Vac® Vacuum Generator -  - EXAIR
Specs
Vacuum Pump Type Venturi
Configuration Individual Vacuum Pump
Ultimate Vacuum 74.2 torr (27.0 in Hg vac)
View Details
Rotary Screw Vacuum Pump Package - ASV, BSV, CSV - Kaeser Compressors, Inc.
Specs
Vacuum Pump Type Mechanical
Application Industrial
Pumping Speed 166 to 551 CFM (282 to 937 m³/hr)
View Details
PowerLift Electric Vacuum -  - Durovac Industrial Vacuums
Durovac Industrial Vacuums
Specs
Vacuum Pump Type HighVac
Configuration Vacuum Pump System or Station
Application Industrial; Chemical; Manufacturing; Agriculture, Chemical, Metal Dust, Underground Mining, Industrial Construction
View Details