GLT Products (Great Lakes Textiles, Inc.) 10 mil (250 micron) Vinyl Seal Tape 20824

Description
Specially formulated vinyl film coated with a rubber based adhesive. Bonds well to PVC fittings. Resistant to moisture, acids, alkalis, and oils, and is highly abrasion resistant. Available in brilliant white and other colors. Application: Premolded high impact PVC insulation fitting covers Thickness: 10 mils (250 μ) Widths: 1, 1½, 2 inches (2.5, 3.8, 5.1 cm) Length: 33.33 yards (30.4 m) on 1½ inch (3.8 cm) core
Datasheet
Description
Specially formulated vinyl film coated with a rubber based adhesive. Bonds well to PVC fittings. Resistant to moisture, acids, alkalis, and oils, and is highly abrasion resistant. Available in brilliant white and other colors. Application: Premolded high impact PVC insulation fitting covers Thickness: 10 mils (250 μ) Widths: 1, 1½, 2 inches (2.5, 3.8, 5.1 cm) Length: 33.33 yards (30.4 m) on 1½ inch (3.8 cm) core
Datasheet

Suppliers

Company
Product
Description
Supplier Links
10 mil (250 micron) Vinyl Seal Tape - 20824 - GLT Products (Great Lakes Textiles, Inc.)
Solon, OH, USA
10 mil (250 micron) Vinyl Seal Tape
20824
10 mil (250 micron) Vinyl Seal Tape 20824
Specially formulated vinyl film coated with a rubber based adhesive. Bonds well to PVC fittings. Resistant to moisture, acids, alkalis, and oils, and is highly abrasion resistant. Available in brilliant white and other colors. Application: Premolded high impact PVC insulation fitting covers Thickness: 10 mils (250 μ) Widths: 1, 1½, 2 inches (2.5, 3.8, 5.1 cm) Length: 33.33 yards (30.4 m) on 1½ inch (3.8 cm) core

Specially formulated vinyl film coated with a rubber based adhesive. Bonds well to PVC fittings. Resistant to moisture, acids, alkalis, and oils, and is highly abrasion resistant. Available in brilliant white and other colors.

Application: Premolded high impact PVC insulation fitting covers

Thickness: 10 mils (250 μ)

Widths: 1, 1½, 2 inches (2.5, 3.8, 5.1 cm)

Length: 33.33 yards (30.4 m) on 1½ inch (3.8 cm) core

Supplier's Site Datasheet

Technical Specifications

  GLT Products (Great Lakes Textiles, Inc.)
Product Category Thermal Insulating Tapes
Product Number 20824
Product Name 10 mil (250 micron) Vinyl Seal Tape
Type Rubber
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Textiles - HYTEX® 700 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Pressure Sensitive (optional feature)
Materials of Construction Cloth / Fabric; Fiberglass / Glass; Kevlar/Glass
Features Dielectric / Insulating
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Fusible
Materials of Construction Rubber; Silicone
Features Dielectric / Insulating; Permanent; UV or Weather Resistant
View Details
 - Tetraglas® 3000 Folded & Stitched - Darco Southern, Inc.
Specs
Type Pressure Sensitive (optional feature)
Materials of Construction Fiberglass / Glass; Tetraglas® 3000 Cloth
Width 1 to 6 inches (25.4 to 152 mm)
View Details
Next Generation ASJ Buttstrip Tape - 28674 - GLT Products (Great Lakes Textiles, Inc.)
GLT Products (Great Lakes Textiles, Inc.)
Specs
Type ASJ Tape
Features UV or Weather Resistant
Color White
View Details