GLT Products (Great Lakes Textiles, Inc.) Next Generation ASJ Buttstrip Tape 28674

Description
Next Generation ASJ is a flexible white polypropylene/scrim/ foil lamination coated with a cold weather solvent acrylic pressure sensitive adhesive. Easily applies and excels in demanding temperature and humidity applications, providing superior performance and durability over a wide range of conditions. This tape also contains mold-inhibiting agents to help prevent corrosion under insulation. ULR723 classified, meets ASTM C1136, Types 1-IV. Application: Specifically designed for use as vapor seal on ASJ faced duct board and pipe insulation Thickness: 8 mils Widths: 3 and 4 inches Length: 150’
Description
Next Generation ASJ is a flexible white polypropylene/scrim/ foil lamination coated with a cold weather solvent acrylic pressure sensitive adhesive. Easily applies and excels in demanding temperature and humidity applications, providing superior performance and durability over a wide range of conditions. This tape also contains mold-inhibiting agents to help prevent corrosion under insulation. ULR723 classified, meets ASTM C1136, Types 1-IV. Application: Specifically designed for use as vapor seal on ASJ faced duct board and pipe insulation Thickness: 8 mils Widths: 3 and 4 inches Length: 150’

Suppliers

Company
Product
Description
Supplier Links
Next Generation ASJ Buttstrip Tape - 28674 - GLT Products (Great Lakes Textiles, Inc.)
Solon, OH, USA
Next Generation ASJ Buttstrip Tape
28674
Next Generation ASJ Buttstrip Tape 28674
Next Generation ASJ is a flexible white polypropylene/scrim/ foil lamination coated with a cold weather solvent acrylic pressure sensitive adhesive. Easily applies and excels in demanding temperature and humidity applications, providing superior performance and durability over a wide range of conditions. This tape also contains mold-inhibiting agents to help prevent corrosion under insulation. ULR723 classified, meets ASTM C1136, Types 1-IV. Application: Specifically designed for use as vapor seal on ASJ faced duct board and pipe insulation Thickness: 8 mils Widths: 3 and 4 inches Length: 150’

Next Generation ASJ is a flexible white polypropylene/scrim/foil lamination coated with a cold weather solvent acrylic pressure sensitive adhesive. Easily applies and excels in demanding temperature and humidity applications, providing superior performance and durability over a wide range of conditions. This tape also contains mold-inhibiting agents to help prevent corrosion under insulation. ULR723 classified, meets ASTM C1136, Types 1-IV.

Application: Specifically designed for use as vapor seal on ASJ faced duct board and pipe insulation

Thickness: 8 mils

Widths: 3 and 4 inches

Length: 150’

Supplier's Site

Technical Specifications

  GLT Products (Great Lakes Textiles, Inc.)
Product Category Specialty Tapes
Product Number 28674
Product Name Next Generation ASJ Buttstrip Tape
Features Thermally Insulating; UV or Weather Resistant
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Materials of Construction Rubber; Silicone
Adhesive Fusible
Application Cable; Electrical; Electronics, Printed Circuit Boards or Semiconductors
View Details
Fiberglass Tape - HYTEX® 1000 Textiles - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Materials of Construction Cloth / Fabric; Fiberglass / Glass
Adhesive Pressure Sensitive (optional feature)
Features Dielectric / Insulating; Thermally Insulating
View Details
Proprietary Filled PTFE Tape Liner with Fiberglass Backing - HPF™ - GGB
Specs
Materials of Construction Plastic / Polymer; PTFE
View Details
Silicone Splicing Tape - 524 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Materials of Construction Polyester; Plastic / Polymer
Adhesive PET - Polyester
Thickness 0.0040 inches (0.1016 mm)
View Details