GLT Products (Great Lakes Textiles, Inc.) Nomex Tape 20038

Description
Exceptionally rugged fabric that stands up to abrasive, high-heat environments. Applications include expansion joints, hose covering, conveyor belting and cable insulation. Thread Count 56 x 54 Weight (oz/sq yd) 9.43 Thickness (inches) 0.0009” Breaking Strength (warp) 200 lb. minimum Meets Military Specification MIL-C020079 Type 1 Class 1 Meets Military Specification MIL-I-24244 Width: 38” and 50” Also available in narrow tapes – 2”, 3” and 4”
Description
Exceptionally rugged fabric that stands up to abrasive, high-heat environments. Applications include expansion joints, hose covering, conveyor belting and cable insulation. Thread Count 56 x 54 Weight (oz/sq yd) 9.43 Thickness (inches) 0.0009” Breaking Strength (warp) 200 lb. minimum Meets Military Specification MIL-C020079 Type 1 Class 1 Meets Military Specification MIL-I-24244 Width: 38” and 50” Also available in narrow tapes – 2”, 3” and 4”

Suppliers

Company
Product
Description
Supplier Links
Nomex Tape 20038
Exceptionally rugged fabric that stands up to abrasive, high-heat environments. Applications include expansion joints, hose covering, conveyor belting and cable insulation. Thread Count 56 x 54 Weight (oz/sq yd) 9.43 Thickness (inches) 0.0009” Breaking Strength (warp) 200 lb. minimum Meets Military Specification MIL-C020079 Type 1 Class 1 Meets Military Specification MIL-I-24244 Width: 38” and 50” Also available in narrow tapes – 2”, 3” and 4”

Exceptionally rugged fabric that stands up to abrasive, high-heat environments. Applications include expansion joints, hose covering, conveyor belting and cable insulation.

  • Thread Count 56 x 54
  • Weight (oz/sq yd) 9.43
  • Thickness (inches) 0.0009”
  • Breaking Strength (warp) 200 lb. minimum
  • Meets Military Specification MIL-C020079 Type 1 Class 1
  • Meets Military Specification MIL-I-24244
  • Width: 38” and 50”
  • Also available in narrow tapes – 2”, 3” and 4”
Supplier's Site

Technical Specifications

  GLT Products (Great Lakes Textiles, Inc.)
Product Category Specialty Tapes
Product Number 20038
Product Name Nomex Tape
Features Thermally Insulating
Unlock Full Specs
to access all available technical data

Similar Products

High Temp Blue Vinyl Tape - HTBV - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Materials of Construction Plastic / Polymer; Polyvinyl Chloride; Vinyl
Width 0.2500 to 2 inches (6.35 to 50.8 mm)
Peel 1.62 lbs/in (2.85 N/cm)
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Materials of Construction Rubber; Silicone
Adhesive Fusible
Application Cable; Electrical; Electronics, Printed Circuit Boards or Semiconductors
View Details
Proprietary Filled PTFE Tape Liner with Fiberglass Backing - HPF™ - GGB
Specs
Materials of Construction Plastic / Polymer; PTFE
View Details
Polyester Web-Reinforced Film - 44 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Materials of Construction Polyester; Plastic / Polymer
Adhesive PET - Polyester
Thickness 0.0055 inches (0.1397 mm)
View Details