Custom Fabricating & Supplies High Temp Blue Vinyl Tape HTBV

Description
This tape is manufactured from a PVC film backing with a rubber based adhesive. Highest temperature performance of PVC tapes. Provides a more watertight seal than most other PVC options. Product Features Temperature Rating: 300° F / 149° C Solvent resistant High temperature perfomance for plating Conforms easily to irregular shapes and curved surfaces Custom sizes available for same day shipment Can be die-cut upon request Construction 5.5 Mil Total Thickness Roll Length - 36 yards Specifications Tensile Strength (lb/in) - 11 Elongation (%) - 160 Steel Adhesion (oz/in) - 26
Description
This tape is manufactured from a PVC film backing with a rubber based adhesive. Highest temperature performance of PVC tapes. Provides a more watertight seal than most other PVC options. Product Features Temperature Rating: 300° F / 149° C Solvent resistant High temperature perfomance for plating Conforms easily to irregular shapes and curved surfaces Custom sizes available for same day shipment Can be die-cut upon request Construction 5.5 Mil Total Thickness Roll Length - 36 yards Specifications Tensile Strength (lb/in) - 11 Elongation (%) - 160 Steel Adhesion (oz/in) - 26

Suppliers

Company
Product
Description
Supplier Links
High Temp Blue Vinyl Tape - HTBV - Custom Fabricating & Supplies
Franklin, WI, United States
High Temp Blue Vinyl Tape
HTBV
High Temp Blue Vinyl Tape HTBV
This tape is manufactured from a PVC film backing with a rubber based adhesive. Highest temperature performance of PVC tapes. Provides a more watertight seal than most other PVC options. Product Features Temperature Rating: 300° F / 149° C Solvent resistant High temperature perfomance for plating Conforms easily to irregular shapes and curved surfaces Custom sizes available for same day shipment Can be die-cut upon request Construction 5.5 Mil Total Thickness Roll Length - 36 yards Specifications Tensile Strength (lb/in) - 11 Elongation (%) - 160 Steel Adhesion (oz/in) - 26

This tape is manufactured from a PVC film backing with a rubber based adhesive. Highest temperature performance of PVC tapes. Provides a more watertight seal than most other PVC options.

Product Features

  • Temperature Rating: 300° F / 149° C
  • Solvent resistant
  • High temperature perfomance for plating
  • Conforms easily to irregular shapes and curved surfaces
  • Custom sizes available for same day shipment
  • Can be die-cut upon request

Construction

  • 5.5 Mil Total Thickness
  • Roll Length - 36 yards

Specifications

  • Tensile Strength (lb/in) - 11
  • Elongation (%) - 160
  • Steel Adhesion (oz/in) - 26
Supplier's Site

Technical Specifications

  Custom Fabricating & Supplies
Product Category Adhesive Tapes
Product Number HTBV
Product Name High Temp Blue Vinyl Tape
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Low Cost Conductive Copper Foil Tape - CUT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Anodizing Discs - AD01937 - Caplugs
Specs
Type Adhesive Tape
Backing Vinyl Tape
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details