GL Communications, Inc. PRI ISDN Protocol Emulator XX105

Description
GL's ISDN Emulator offers a complete solution for testing, troubleshooting, installation and maintenance of devices and networks implementing PRI ISDN. It is useful to test ISDN products designed for either U or S/T interface, including network terminations, Type 1 terminating equipment, and terminal adapters. ISDN equipment includes telephones, switchboards, PBXs, PC cards, Video Conferencing Equipment, Interconnect Systems, switches and routers. GL’s ISDN Emulator for T1E1 network is available as GUI based as well as Command-line based applications through which the various ISDN configurations can easily be created, thereby allowing the ISDN Emulator to be fully functional within a few minutes. This ISDN configuration includes selection of various ISDN standards, variants & NFAS, etc. The ISDN Emulator also incorporates the flexibility to modify ISDN call parameters & message content. This flexibility ensures that the ISDN emulator will communicate with the system under test. It's even possible to emulate a complete ISDN connection (switch to subscriber) all in the same PC with a dual interface card. Main Features: Nearly all ISDN standards and variants are supported. Variants for T1 analyzers include AT & T #4ESS, AT & T #5ESS, Bellcore #5ESS, National ISDN 2, Nortel, DMS – 250, and Siemens EWSD, while for E1, Variants are Belgium, China, Europe, France, Britain, Germany, and Sweden 1 to 4 Configurable Signaling Links. Supported protocol layers - LAPD and Q.931 Layers Switch and Subscriber Emulation User Friendly GUI for Configuring the ISDN Layer parameters. Includes configuring for Called/Calling Numbering Plan/Type, type of ISDN service, etc. These ISDN parameters may be saved within a Timeslot group so as to allow multiple ISDN parameter configurations, simultaneously. Quick configuration for Called & Calling Number Provides various release cause codes such as rejected, no user response, user busy, congested, and so on to troubleshoot the problems in ISDN Simple NFAS setup for T1. Single/Dual T1, Single/Dual E1 Interfaces for the ISDN Signaling Links. Call Records for Complete or Incomplete Calls Companion product "ISDN Protocol Analyzer" displays all ISDN Messages in Real Time. Place call or accept call for each timeslot or for the whole trunk. Supports Overlap Digit Sending Exports call records to a TEXT file. Displays Lap D (Layer 2) statistics
Datasheet
Description
GL's ISDN Emulator offers a complete solution for testing, troubleshooting, installation and maintenance of devices and networks implementing PRI ISDN. It is useful to test ISDN products designed for either U or S/T interface, including network terminations, Type 1 terminating equipment, and terminal adapters. ISDN equipment includes telephones, switchboards, PBXs, PC cards, Video Conferencing Equipment, Interconnect Systems, switches and routers. GL’s ISDN Emulator for T1E1 network is available as GUI based as well as Command-line based applications through which the various ISDN configurations can easily be created, thereby allowing the ISDN Emulator to be fully functional within a few minutes. This ISDN configuration includes selection of various ISDN standards, variants & NFAS, etc. The ISDN Emulator also incorporates the flexibility to modify ISDN call parameters & message content. This flexibility ensures that the ISDN emulator will communicate with the system under test. It's even possible to emulate a complete ISDN connection (switch to subscriber) all in the same PC with a dual interface card. Main Features: Nearly all ISDN standards and variants are supported. Variants for T1 analyzers include AT & T #4ESS, AT & T #5ESS, Bellcore #5ESS, National ISDN 2, Nortel, DMS – 250, and Siemens EWSD, while for E1, Variants are Belgium, China, Europe, France, Britain, Germany, and Sweden 1 to 4 Configurable Signaling Links. Supported protocol layers - LAPD and Q.931 Layers Switch and Subscriber Emulation User Friendly GUI for Configuring the ISDN Layer parameters. Includes configuring for Called/Calling Numbering Plan/Type, type of ISDN service, etc. These ISDN parameters may be saved within a Timeslot group so as to allow multiple ISDN parameter configurations, simultaneously. Quick configuration for Called & Calling Number Provides various release cause codes such as rejected, no user response, user busy, congested, and so on to troubleshoot the problems in ISDN Simple NFAS setup for T1. Single/Dual T1, Single/Dual E1 Interfaces for the ISDN Signaling Links. Call Records for Complete or Incomplete Calls Companion product "ISDN Protocol Analyzer" displays all ISDN Messages in Real Time. Place call or accept call for each timeslot or for the whole trunk. Supports Overlap Digit Sending Exports call records to a TEXT file. Displays Lap D (Layer 2) statistics
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PRI ISDN Protocol Emulator - XX105 - GL Communications, Inc.
Gaithersburg, MD, United States
PRI ISDN Protocol Emulator
XX105
PRI ISDN Protocol Emulator XX105
GL's ISDN Emulator offers a complete solution for testing, troubleshooting, installation and maintenance of devices and networks implementing PRI ISDN. It is useful to test ISDN products designed for either U or S/T interface, including network terminations, Type 1 terminating equipment, and terminal adapters. ISDN equipment includes telephones, switchboards, PBXs, PC cards, Video Conferencing Equipment, Interconnect Systems, switches and routers. GL’s ISDN Emulator for T1E1 network is available as GUI based as well as Command-line based applications through which the various ISDN configurations can easily be created, thereby allowing the ISDN Emulator to be fully functional within a few minutes. This ISDN configuration includes selection of various ISDN standards, variants & NFAS, etc. The ISDN Emulator also incorporates the flexibility to modify ISDN call parameters & message content. This flexibility ensures that the ISDN emulator will communicate with the system under test. It's even possible to emulate a complete ISDN connection (switch to subscriber) all in the same PC with a dual interface card. Main Features: Nearly all ISDN standards and variants are supported. Variants for T1 analyzers include AT & T #4ESS, AT & T #5ESS, Bellcore #5ESS, National ISDN 2, Nortel, DMS – 250, and Siemens EWSD, while for E1, Variants are Belgium, China, Europe, France, Britain, Germany, and Sweden 1 to 4 Configurable Signaling Links. Supported protocol layers - LAPD and Q.931 Layers Switch and Subscriber Emulation User Friendly GUI for Configuring the ISDN Layer parameters. Includes configuring for Called/Calling Numbering Plan/Type, type of ISDN service, etc. These ISDN parameters may be saved within a Timeslot group so as to allow multiple ISDN parameter configurations, simultaneously. Quick configuration for Called & Calling Number Provides various release cause codes such as rejected, no user response, user busy, congested, and so on to troubleshoot the problems in ISDN Simple NFAS setup for T1. Single/Dual T1, Single/Dual E1 Interfaces for the ISDN Signaling Links. Call Records for Complete or Incomplete Calls Companion product "ISDN Protocol Analyzer" displays all ISDN Messages in Real Time. Place call or accept call for each timeslot or for the whole trunk. Supports Overlap Digit Sending Exports call records to a TEXT file. Displays Lap D (Layer 2) statistics

GL's ISDN Emulator offers a complete solution for testing, troubleshooting, installation and maintenance of devices and networks implementing PRI ISDN. It is useful to test ISDN products designed for either U or S/T interface, including network terminations, Type 1 terminating equipment, and terminal adapters. ISDN equipment includes telephones, switchboards, PBXs, PC cards, Video Conferencing Equipment, Interconnect Systems, switches and routers.

GL’s ISDN Emulator for T1E1 network is available as GUI based as well as Command-line based applications through which the various ISDN configurations can easily be created, thereby allowing the ISDN Emulator to be fully functional within a few minutes. This ISDN configuration includes selection of various ISDN standards, variants & NFAS, etc. The ISDN Emulator also incorporates the flexibility to modify ISDN call parameters & message content. This flexibility ensures that the ISDN emulator will communicate with the system under test. It's even possible to emulate a complete ISDN connection (switch to subscriber) all in the same PC with a dual interface card.

Main Features:

  • Nearly all ISDN standards and variants are supported. Variants for T1 analyzers include AT & T #4ESS, AT & T #5ESS, Bellcore #5ESS, National ISDN 2, Nortel, DMS – 250, and Siemens EWSD, while for E1, Variants are Belgium, China, Europe, France, Britain, Germany, and Sweden
  • 1 to 4 Configurable Signaling Links.
  • Supported protocol layers - LAPD and Q.931 Layers
  • Switch and Subscriber Emulation
  • User Friendly GUI for Configuring the ISDN Layer parameters. Includes configuring for Called/Calling Numbering Plan/Type, type of ISDN service, etc. These ISDN parameters may be saved within a Timeslot group so as to allow multiple ISDN parameter configurations, simultaneously.
  • Quick configuration for Called & Calling Number
  • Provides various release cause codes such as rejected, no user response, user busy, congested, and so on to troubleshoot the problems in ISDN
  • Simple NFAS setup for T1.
  • Single/Dual T1, Single/Dual E1 Interfaces for the ISDN Signaling Links.
  • Call Records for Complete or Incomplete Calls
  • Companion product "ISDN Protocol Analyzer" displays all ISDN Messages in Real Time.
  • Place call or accept call for each timeslot or for the whole trunk.
  • Supports Overlap Digit Sending
  • Exports call records to a TEXT file.
  • Displays Lap D (Layer 2) statistics
Supplier's Site Datasheet

Technical Specifications

  GL Communications, Inc.
Product Category Network Test Equipment
Product Number XX105
Product Name PRI ISDN Protocol Emulator
Network Protocol ISDN
Unlock Full Specs
to access all available technical data

Similar Products

Network Testers - 2708017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Network Cable tester; Cable Tester
Port Type RJ-45; RJ45, Coaxial
View Details
Analyzer IE -  - Softing Inc. Industrial Automation
Softing Inc. Industrial Automation
Specs
Equipment Type Protocol Analyzer
View Details
IEC-61850 Traffic Analyzer - GOOSEMeter One - SMC International
Specs
Equipment Type Network / LAN Analyzer
Network Protocol GOOSE Protocol
Number of Ports 1
View Details