GL Communications, Inc. MAPS™ CAP Protocol Emulator XX696

Description
Traditional telecommunications networks usually limited to making and receiving voice calls are now supporting enhanced services such as prepaid calling, tele-voting, number portability, call transfer, and so on. Such enhanced Intelligent Network (IN) services were standardized by the ITU-T standards body. The CAMEL protocol architecture is based on the Intelligent Network (IN) standards, and uses the CAMEL Application Part (CAP) protocol. CAMEL the IN control protocol, is used between the gsmSSF and the gsmSCF. All CAMEL service requests are directed to a gsmSCF. The gsmSCF is a functional entity where the CAMEL services reside. The node in which the gsmSCF resides is called the 'Service Control Point' (SCP). The capability of CAMEL Application Part (CAP) is defined by means of 'operations', which means one entity, starts a procedure in the peer entity. The transfer of the CAP operations between the gsmSSF and the gsmSCF is done through the GSM, GPRS, and UMTS networks. The IN control protocol at the exchange is handled by the Service Switching Function (SSF). The SSF passes call control from the exchange to the SCP and relays back the instructions to the exchange. GL's Message Automation & Protocol Simulation (MAPS™) is a multi-protocol, multi-technology platform used for the emulation of a variety of communication protocols over IP, TDM, and Wireless networks. MAPS™ can be used to test signaling over legacy networks (such as CAS, SS7, ISDN, PPP and more), IP networks (such as SIP, MGCP, MEGACO, SIGTRAN, Diameter…) and also the Wireless technologies including GSM, UMTS, and LTE networks. Recently, CAMEL (Customized Applications for Mobile networks Enhanced Logic) Application Part (CAP) Protocol emulation capability has been added. GL's MAPS™ CAP Emulator can emulate CAP (CAMEL Application Part) supplementary services such as unified messaging, prepaid, and toll-free (Freephone). These services are available in TDM and IP based GSM, GPRS, UMTS networks. CAP information flow is defined between functional entities such as Service Control Function (SCF) and Service Switching Function (SSF) distributed across network executing services. MAPS™ CAP functionality covers the ITU and ANSI variants of GSM, GPRS, UMTS implementing M3UA, M2PA, MTP3 and ISUP protocols over TDM and IP. CAP can be transported using 'traditional' protocols carried by Message Transfer Protocol (MTP) in TDM (T1 and E1) or over IP using SIGTRAN. With the popularity of the internet and IP, a special IP protocol called SIGTRAN is rapidly gaining acceptance to transport protocol signaling over IP. MAPS™ CAP scripts, suitable for testing objects reliably and accurately validated for compliance with ANSI and ITU specifications. It is suitable for controlling telecommunication services such as Camel Voice Call Service – which includes Prepaid Call, Toll-free call (free phone), Low Balance Call Services (release on low balance, play announcement on low balance), Camel GPRS Service, Camel SMS Service, and Camel Initiate Call Attempt (ICA) Service. The tester supports testing network elements SSF and SCF, error tracking, regression testing, conformance testing, and load testing/call generation. It can run pre-defined test scenarios against CAP interface test objects in a controlled & deterministic manner. MAPS™ Emulator supports powerful utilities like Message Editor, Script Editor, and Profile Editor which allow new scenarios to be created or existing scenarios to be modified using CAP messages and parameters. MAPS™ supports Command Line Interface (CLI) and when configured as server-side application enables remote controlling of the application through multiple command-line based clients including TCL, Python, VBScript, Java, and .Net, using MAPS™ client-server architecture (requires additional license). GL also provides various set of protocol analyzer for on-line capture and decode of the signaling in real-time both during tests and as a stand-alone tracer for live systems. Please visit Protocol Analysis page for more details. Possible applications include: Multi-protocol, Multi-interface Simulation Test Service Usage Charging for Voice, Data, SMS, etc Cost-of-call verification through balance check Test Premium Calling and Toll-Free Services Provides fault insertion, and erroneous call flows testing capability. Performance testing, Load Testing, Functional testing, Regression testing and Conformance testing of network elements. Ready scripts make testing procedure simpler, less time consuming and hence time to market products. Test response of network against protocol message modification, or corruption Inter-operability testing of networks
Datasheet
Description
Traditional telecommunications networks usually limited to making and receiving voice calls are now supporting enhanced services such as prepaid calling, tele-voting, number portability, call transfer, and so on. Such enhanced Intelligent Network (IN) services were standardized by the ITU-T standards body. The CAMEL protocol architecture is based on the Intelligent Network (IN) standards, and uses the CAMEL Application Part (CAP) protocol. CAMEL the IN control protocol, is used between the gsmSSF and the gsmSCF. All CAMEL service requests are directed to a gsmSCF. The gsmSCF is a functional entity where the CAMEL services reside. The node in which the gsmSCF resides is called the 'Service Control Point' (SCP). The capability of CAMEL Application Part (CAP) is defined by means of 'operations', which means one entity, starts a procedure in the peer entity. The transfer of the CAP operations between the gsmSSF and the gsmSCF is done through the GSM, GPRS, and UMTS networks. The IN control protocol at the exchange is handled by the Service Switching Function (SSF). The SSF passes call control from the exchange to the SCP and relays back the instructions to the exchange. GL's Message Automation & Protocol Simulation (MAPS™) is a multi-protocol, multi-technology platform used for the emulation of a variety of communication protocols over IP, TDM, and Wireless networks. MAPS™ can be used to test signaling over legacy networks (such as CAS, SS7, ISDN, PPP and more), IP networks (such as SIP, MGCP, MEGACO, SIGTRAN, Diameter…) and also the Wireless technologies including GSM, UMTS, and LTE networks. Recently, CAMEL (Customized Applications for Mobile networks Enhanced Logic) Application Part (CAP) Protocol emulation capability has been added. GL's MAPS™ CAP Emulator can emulate CAP (CAMEL Application Part) supplementary services such as unified messaging, prepaid, and toll-free (Freephone). These services are available in TDM and IP based GSM, GPRS, UMTS networks. CAP information flow is defined between functional entities such as Service Control Function (SCF) and Service Switching Function (SSF) distributed across network executing services. MAPS™ CAP functionality covers the ITU and ANSI variants of GSM, GPRS, UMTS implementing M3UA, M2PA, MTP3 and ISUP protocols over TDM and IP. CAP can be transported using 'traditional' protocols carried by Message Transfer Protocol (MTP) in TDM (T1 and E1) or over IP using SIGTRAN. With the popularity of the internet and IP, a special IP protocol called SIGTRAN is rapidly gaining acceptance to transport protocol signaling over IP. MAPS™ CAP scripts, suitable for testing objects reliably and accurately validated for compliance with ANSI and ITU specifications. It is suitable for controlling telecommunication services such as Camel Voice Call Service – which includes Prepaid Call, Toll-free call (free phone), Low Balance Call Services (release on low balance, play announcement on low balance), Camel GPRS Service, Camel SMS Service, and Camel Initiate Call Attempt (ICA) Service. The tester supports testing network elements SSF and SCF, error tracking, regression testing, conformance testing, and load testing/call generation. It can run pre-defined test scenarios against CAP interface test objects in a controlled & deterministic manner. MAPS™ Emulator supports powerful utilities like Message Editor, Script Editor, and Profile Editor which allow new scenarios to be created or existing scenarios to be modified using CAP messages and parameters. MAPS™ supports Command Line Interface (CLI) and when configured as server-side application enables remote controlling of the application through multiple command-line based clients including TCL, Python, VBScript, Java, and .Net, using MAPS™ client-server architecture (requires additional license). GL also provides various set of protocol analyzer for on-line capture and decode of the signaling in real-time both during tests and as a stand-alone tracer for live systems. Please visit Protocol Analysis page for more details. Possible applications include: Multi-protocol, Multi-interface Simulation Test Service Usage Charging for Voice, Data, SMS, etc Cost-of-call verification through balance check Test Premium Calling and Toll-Free Services Provides fault insertion, and erroneous call flows testing capability. Performance testing, Load Testing, Functional testing, Regression testing and Conformance testing of network elements. Ready scripts make testing procedure simpler, less time consuming and hence time to market products. Test response of network against protocol message modification, or corruption Inter-operability testing of networks
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MAPS™ CAP Protocol Emulator - XX696 - GL Communications, Inc.
Gaithersburg, MD, United States
MAPS™ CAP Protocol Emulator
XX696
MAPS™ CAP Protocol Emulator XX696
Traditional telecommunications networks usually limited to making and receiving voice calls are now supporting enhanced services such as prepaid calling, tele-voting, number portability, call transfer, and so on. Such enhanced Intelligent Network (IN) services were standardized by the ITU-T standards body. The CAMEL protocol architecture is based on the Intelligent Network (IN) standards, and uses the CAMEL Application Part (CAP) protocol. CAMEL the IN control protocol, is used between the gsmSSF and the gsmSCF. All CAMEL service requests are directed to a gsmSCF. The gsmSCF is a functional entity where the CAMEL services reside. The node in which the gsmSCF resides is called the 'Service Control Point' (SCP). The capability of CAMEL Application Part (CAP) is defined by means of 'operations', which means one entity, starts a procedure in the peer entity. The transfer of the CAP operations between the gsmSSF and the gsmSCF is done through the GSM, GPRS, and UMTS networks. The IN control protocol at the exchange is handled by the Service Switching Function (SSF). The SSF passes call control from the exchange to the SCP and relays back the instructions to the exchange. GL's Message Automation & Protocol Simulation (MAPS™) is a multi-protocol, multi-technology platform used for the emulation of a variety of communication protocols over IP, TDM, and Wireless networks. MAPS™ can be used to test signaling over legacy networks (such as CAS, SS7, ISDN, PPP and more), IP networks (such as SIP, MGCP, MEGACO, SIGTRAN, Diameter…) and also the Wireless technologies including GSM, UMTS, and LTE networks. Recently, CAMEL (Customized Applications for Mobile networks Enhanced Logic) Application Part (CAP) Protocol emulation capability has been added. GL's MAPS™ CAP Emulator can emulate CAP (CAMEL Application Part) supplementary services such as unified messaging, prepaid, and toll-free (Freephone). These services are available in TDM and IP based GSM, GPRS, UMTS networks. CAP information flow is defined between functional entities such as Service Control Function (SCF) and Service Switching Function (SSF) distributed across network executing services. MAPS™ CAP functionality covers the ITU and ANSI variants of GSM, GPRS, UMTS implementing M3UA, M2PA, MTP3 and ISUP protocols over TDM and IP. CAP can be transported using 'traditional' protocols carried by Message Transfer Protocol (MTP) in TDM (T1 and E1) or over IP using SIGTRAN. With the popularity of the internet and IP, a special IP protocol called SIGTRAN is rapidly gaining acceptance to transport protocol signaling over IP. MAPS™ CAP scripts, suitable for testing objects reliably and accurately validated for compliance with ANSI and ITU specifications. It is suitable for controlling telecommunication services such as Camel Voice Call Service – which includes Prepaid Call, Toll-free call (free phone), Low Balance Call Services (release on low balance, play announcement on low balance), Camel GPRS Service, Camel SMS Service, and Camel Initiate Call Attempt (ICA) Service. The tester supports testing network elements SSF and SCF, error tracking, regression testing, conformance testing, and load testing/call generation. It can run pre-defined test scenarios against CAP interface test objects in a controlled & deterministic manner. MAPS™ Emulator supports powerful utilities like Message Editor, Script Editor, and Profile Editor which allow new scenarios to be created or existing scenarios to be modified using CAP messages and parameters. MAPS™ supports Command Line Interface (CLI) and when configured as server-side application enables remote controlling of the application through multiple command-line based clients including TCL, Python, VBScript, Java, and .Net, using MAPS™ client-server architecture (requires additional license). GL also provides various set of protocol analyzer for on-line capture and decode of the signaling in real-time both during tests and as a stand-alone tracer for live systems. Please visit Protocol Analysis page for more details. Possible applications include: Multi-protocol, Multi-interface Simulation Test Service Usage Charging for Voice, Data, SMS, etc Cost-of-call verification through balance check Test Premium Calling and Toll-Free Services Provides fault insertion, and erroneous call flows testing capability. Performance testing, Load Testing, Functional testing, Regression testing and Conformance testing of network elements. Ready scripts make testing procedure simpler, less time consuming and hence time to market products. Test response of network against protocol message modification, or corruption Inter-operability testing of networks

Traditional telecommunications networks usually limited to making and receiving voice calls are now supporting enhanced services such as prepaid calling, tele-voting, number portability, call transfer, and so on. Such enhanced Intelligent Network (IN) services were standardized by the ITU-T standards body.

The CAMEL protocol architecture is based on the Intelligent Network (IN) standards, and uses the CAMEL Application Part (CAP) protocol.

CAMEL the IN control protocol, is used between the gsmSSF and the gsmSCF. All CAMEL service requests are directed to a gsmSCF. The gsmSCF is a functional entity where the CAMEL services reside. The node in which the gsmSCF resides is called the 'Service Control Point' (SCP).

The capability of CAMEL Application Part (CAP) is defined by means of 'operations', which means one entity, starts a procedure in the peer entity. The transfer of the CAP operations between the gsmSSF and the gsmSCF is done through the GSM, GPRS, and UMTS networks.

The IN control protocol at the exchange is handled by the Service Switching Function (SSF). The SSF passes call control from the exchange to the SCP and relays back the instructions to the exchange.

GL's Message Automation & Protocol Simulation (MAPS™) is a multi-protocol, multi-technology platform used for the emulation of a variety of communication protocols over IP, TDM, and Wireless networks. MAPS™ can be used to test signaling over legacy networks (such as CAS, SS7, ISDN, PPP and more), IP networks (such as SIP, MGCP, MEGACO, SIGTRAN, Diameter…) and also the Wireless technologies including GSM, UMTS, and LTE networks. Recently, CAMEL (Customized Applications for Mobile networks Enhanced Logic) Application Part (CAP) Protocol emulation capability has been added.

GL's MAPS™ CAP Emulator can emulate CAP (CAMEL Application Part) supplementary services such as unified messaging, prepaid, and toll-free (Freephone). These services are available in TDM and IP based GSM, GPRS, UMTS networks. CAP information flow is defined between functional entities such as Service Control Function (SCF) and Service Switching Function (SSF) distributed across network executing services.

MAPS™ CAP functionality covers the ITU and ANSI variants of GSM, GPRS, UMTS implementing M3UA, M2PA, MTP3 and ISUP protocols over TDM and IP. CAP can be transported using 'traditional' protocols carried by Message Transfer Protocol (MTP) in TDM (T1 and E1) or over IP using SIGTRAN. With the popularity of the internet and IP, a special IP protocol called SIGTRAN is rapidly gaining acceptance to transport protocol signaling over IP.

MAPS™ CAP scripts, suitable for testing objects reliably and accurately validated for compliance with ANSI and ITU specifications. It is suitable for controlling telecommunication services such as Camel Voice Call Service – which includes Prepaid Call, Toll-free call (free phone), Low Balance Call Services (release on low balance, play announcement on low balance), Camel GPRS Service, Camel SMS Service, and Camel Initiate Call Attempt (ICA) Service.

The tester supports testing network elements SSF and SCF, error tracking, regression testing, conformance testing, and load testing/call generation. It can run pre-defined test scenarios against CAP interface test objects in a controlled & deterministic manner.

MAPS™ Emulator supports powerful utilities like Message Editor, Script Editor, and Profile Editor which allow new scenarios to be created or existing scenarios to be modified using CAP messages and parameters.

MAPS™ supports Command Line Interface (CLI) and when configured as server-side application enables remote controlling of the application through multiple command-line based clients including TCL, Python, VBScript, Java, and .Net, using MAPS™ client-server architecture (requires additional license).

GL also provides various set of protocol analyzer for on-line capture and decode of the signaling in real-time both during tests and as a stand-alone tracer for live systems. Please visit Protocol Analysis page for more details.

Possible applications include:

  • Multi-protocol, Multi-interface Simulation
  • Test Service Usage Charging for Voice, Data, SMS, etc
  • Cost-of-call verification through balance check
  • Test Premium Calling and Toll-Free Services
  • Provides fault insertion, and erroneous call flows testing capability.
  • Performance testing, Load Testing, Functional testing, Regression testing and Conformance testing of network elements.
  • Ready scripts make testing procedure simpler, less time consuming and hence time to market products.
  • Test response of network against protocol message modification, or corruption
  • Inter-operability testing of networks
Supplier's Site Datasheet

Technical Specifications

  GL Communications, Inc.
Product Category Network Test Equipment
Product Number XX696
Product Name MAPS™ CAP Protocol Emulator
Network Protocol CAP
Unlock Full Specs
to access all available technical data

Similar Products

Network Testers - 3019697 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Network Cable tester; Cable tester
Port Type Idc ribbon
Standards and Certifications RoHS
View Details
Mesh Network Emulator, 9-Port, 0.6 - 7.2 GHz, 95 dB, 3U, SMA - ZTMN-0995C-S - Mini-Circuits
Specs
Network Protocol supporting SSH, HTTP & Telnet protocols
Number of Ports 9
Port Type USB
View Details
Analyzer IE -  - Softing Inc. Industrial Automation
Softing Inc. Industrial Automation
Specs
Equipment Type Protocol Analyzer
View Details
PRI-ISDN Protocol Analyzer - XX100 - GL Communications, Inc.
Specs
Equipment Type Protocol Analyzer
Network Protocol ISDN
View Details