The ZTMN-1695B-S is a 16-port mesh network emulator for simulating real-world wireless communication networks in the 500 to 7200 MHz frequency range, with 0 to 90 dB programmable attenuation on each of the 120 internal paths. It is housed in a 5U height, 19-inch rack-mountable chassis with SMA female connectors on the front panel. The device supports control via USB HID and Ethernet using TCP/IP, SSH, HTTP, and Telnet protocols. Insertion loss ranges from 35 dB to 48 dB depending on frequency, and isolation between leakage paths exceeds 65 dB. Input power per port is rated up to +25 dBm, with 0.25 dB attenuation steps.
Mini-Circuits’ ZTMN series mesh network emulators are multi-port test systems with independently variable attenuation on each internal path. This concept allows simulation of a “real-world” mesh communication network within the confined space of a production environment. Path loss can be varied independently between any pair of devices on the network without affecting any other combination of devices, allowing simulation of a complex range of test cases. ZTMN-1695B-S is a 16-port mesh covering the 0.5-7.2 GHz bands, with 0 to 90 dB attenuation range on each of the internal paths. Mini-Circuits’ novel design approach significantly shrinks the rack cabinet space required for a 16-port mesh, integrating the complete system with 120 internal paths into a 5U height, 19-inch rack chassis, with all RF connectors on the front panel. The ZTMN series also supports custom mesh network combinations, with port counts, attenuation and frequency ranges configured according to your needs. The system can be controlled via USB or Ethernet (supporting SSH, HTTP & Telnet protocols). Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32-bit and 64-bit systems).
| Mini-Circuits | |
|---|---|
| Product Category | Network Test Equipment |
| Product Number | ZTMN-1695B-S |
| Product Name | 16-Port Mesh Network Emulator, 500 - 7200 MHz, 95 dB, 5U, SMA |
| Network Protocol | supporting SSH, HTTP & Telnet protocols |