GL Communications, Inc. MAPS™ SIP Protocol Emulator PKS120

Description
GL's Message Automation & Protocol Simulation (MAPS™) designed for SIP testing can simulate User Agents (User Agent Client- UAC, User Agent Server-UAS), Proxy, Redirect, Registrar and Registrant servers. This test tool/traffic generator can be used to simulate any interface in a SIP network and perform protocol conformance testing (SIP protocol implementations). The application is available as MAPS™ SIP Protocol Test Tool (Item # PKS120) MAPS™ SIP Conformance Test Suite (Item # PKS121) MAPS™ HD Call Generator (Item # PKS109) MAPS™ SIP Message Session Relay Protocol (Item # PKS112) The application gives the users the unlimited ability to edit SIP messages and control scenarios (message sequences). "Message sequences" are generated through scripts. "Messages" are created using message templates. MAPS™ can be used to simulate any interface of the VoIP network. Single MAPS™ instance can act as more than one SIP entity at a time and can generate any SIP message on wire in VoIP network and hence equipment needed to test are reduced. MAPS™ SIP supports UDP, TCP, TLS transport types. Secure Real-time Transport Protocol (or SRTP) traffic supported over TLS (Transport Layer Security) Transport and TLS Library (OpenSSL) uses a Certificate and Key. With the purchase of RTP Core license (PKS102), MAPS™ SIP supports transmission and detection of various RTP traffic such as, digits, voice file, single tone, dual tones, IVR, FAX*, and Video*. With regular RTP traffic, the maximum Simultaneous Calls up to 2500, and Calls per Second up to 250 is achievable. Almost all industry standard voice codec supported. The MAPS™ SIP Conformance Scripts (PKS121) is designed with 400+ test cases, as per SIP specification of ETSI TS 102-027-2 v4.1.1 (2006-07) standard. Test cases include general messaging and call flow scenarios for multimedia call session setup and control over IP networks. Logging and pass/fail results are also reported. Test cases verify conformance of actions such as registration, call control, registrants, proxies and redirect servers. MAPS™ SIP also supports generation of high volume of calls with traffic for load testing network using MAPS™ RTP HD (PKS109) network appliance. MAPS™ RTP HD (requires a special purpose network appliance and PKS109 RTP HD licenses) is a specialized 1U rack mounted network appliance designed to easily achieve up to 20,000 endpoints per appliance (5000 simultaneous calls with duplex traffic per port). The appliance is available with 4x 1 Gbps NIC ports. Using a stack of multiple servers, a larger test system with 100K-200K calls (all controlled from a single Master Controller) is achievable for enterprise to carrier grade testing. GL also provides a high-density network monitoring appliance (supports SIP, RTP, UMTS, LTE, and IMS) for online capture and decode of the signaling in real time.
Datasheet
Description
GL's Message Automation & Protocol Simulation (MAPS™) designed for SIP testing can simulate User Agents (User Agent Client- UAC, User Agent Server-UAS), Proxy, Redirect, Registrar and Registrant servers. This test tool/traffic generator can be used to simulate any interface in a SIP network and perform protocol conformance testing (SIP protocol implementations). The application is available as MAPS™ SIP Protocol Test Tool (Item # PKS120) MAPS™ SIP Conformance Test Suite (Item # PKS121) MAPS™ HD Call Generator (Item # PKS109) MAPS™ SIP Message Session Relay Protocol (Item # PKS112) The application gives the users the unlimited ability to edit SIP messages and control scenarios (message sequences). "Message sequences" are generated through scripts. "Messages" are created using message templates. MAPS™ can be used to simulate any interface of the VoIP network. Single MAPS™ instance can act as more than one SIP entity at a time and can generate any SIP message on wire in VoIP network and hence equipment needed to test are reduced. MAPS™ SIP supports UDP, TCP, TLS transport types. Secure Real-time Transport Protocol (or SRTP) traffic supported over TLS (Transport Layer Security) Transport and TLS Library (OpenSSL) uses a Certificate and Key. With the purchase of RTP Core license (PKS102), MAPS™ SIP supports transmission and detection of various RTP traffic such as, digits, voice file, single tone, dual tones, IVR, FAX*, and Video*. With regular RTP traffic, the maximum Simultaneous Calls up to 2500, and Calls per Second up to 250 is achievable. Almost all industry standard voice codec supported. The MAPS™ SIP Conformance Scripts (PKS121) is designed with 400+ test cases, as per SIP specification of ETSI TS 102-027-2 v4.1.1 (2006-07) standard. Test cases include general messaging and call flow scenarios for multimedia call session setup and control over IP networks. Logging and pass/fail results are also reported. Test cases verify conformance of actions such as registration, call control, registrants, proxies and redirect servers. MAPS™ SIP also supports generation of high volume of calls with traffic for load testing network using MAPS™ RTP HD (PKS109) network appliance. MAPS™ RTP HD (requires a special purpose network appliance and PKS109 RTP HD licenses) is a specialized 1U rack mounted network appliance designed to easily achieve up to 20,000 endpoints per appliance (5000 simultaneous calls with duplex traffic per port). The appliance is available with 4x 1 Gbps NIC ports. Using a stack of multiple servers, a larger test system with 100K-200K calls (all controlled from a single Master Controller) is achievable for enterprise to carrier grade testing. GL also provides a high-density network monitoring appliance (supports SIP, RTP, UMTS, LTE, and IMS) for online capture and decode of the signaling in real time.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MAPS™ SIP Protocol Emulator - PKS120 - GL Communications, Inc.
Gaithersburg, MD, United States
MAPS™ SIP Protocol Emulator
PKS120
MAPS™ SIP Protocol Emulator PKS120
GL's Message Automation & Protocol Simulation (MAPS™) designed for SIP testing can simulate User Agents (User Agent Client- UAC, User Agent Server-UAS), Proxy, Redirect, Registrar and Registrant servers. This test tool/traffic generator can be used to simulate any interface in a SIP network and perform protocol conformance testing (SIP protocol implementations). The application is available as MAPS™ SIP Protocol Test Tool (Item # PKS120) MAPS™ SIP Conformance Test Suite (Item # PKS121) MAPS™ HD Call Generator (Item # PKS109) MAPS™ SIP Message Session Relay Protocol (Item # PKS112) The application gives the users the unlimited ability to edit SIP messages and control scenarios (message sequences). "Message sequences" are generated through scripts. "Messages" are created using message templates. MAPS™ can be used to simulate any interface of the VoIP network. Single MAPS™ instance can act as more than one SIP entity at a time and can generate any SIP message on wire in VoIP network and hence equipment needed to test are reduced. MAPS™ SIP supports UDP, TCP, TLS transport types. Secure Real-time Transport Protocol (or SRTP) traffic supported over TLS (Transport Layer Security) Transport and TLS Library (OpenSSL) uses a Certificate and Key. With the purchase of RTP Core license (PKS102), MAPS™ SIP supports transmission and detection of various RTP traffic such as, digits, voice file, single tone, dual tones, IVR, FAX*, and Video*. With regular RTP traffic, the maximum Simultaneous Calls up to 2500, and Calls per Second up to 250 is achievable. Almost all industry standard voice codec supported. The MAPS™ SIP Conformance Scripts (PKS121) is designed with 400+ test cases, as per SIP specification of ETSI TS 102-027-2 v4.1.1 (2006-07) standard. Test cases include general messaging and call flow scenarios for multimedia call session setup and control over IP networks. Logging and pass/fail results are also reported. Test cases verify conformance of actions such as registration, call control, registrants, proxies and redirect servers. MAPS™ SIP also supports generation of high volume of calls with traffic for load testing network using MAPS™ RTP HD (PKS109) network appliance. MAPS™ RTP HD (requires a special purpose network appliance and PKS109 RTP HD licenses) is a specialized 1U rack mounted network appliance designed to easily achieve up to 20,000 endpoints per appliance (5000 simultaneous calls with duplex traffic per port). The appliance is available with 4x 1 Gbps NIC ports. Using a stack of multiple servers, a larger test system with 100K-200K calls (all controlled from a single Master Controller) is achievable for enterprise to carrier grade testing. GL also provides a high-density network monitoring appliance (supports SIP, RTP, UMTS, LTE, and IMS) for online capture and decode of the signaling in real time.

GL's Message Automation & Protocol Simulation (MAPS™) designed for SIP testing can simulate User Agents (User Agent Client- UAC, User Agent Server-UAS), Proxy, Redirect, Registrar and Registrant servers. This test tool/traffic generator can be used to simulate any interface in a SIP network and perform protocol conformance testing (SIP protocol implementations).

The application is available as

  • MAPS™ SIP Protocol Test Tool (Item # PKS120)
  • MAPS™ SIP Conformance Test Suite (Item # PKS121)
  • MAPS™ HD Call Generator (Item # PKS109)
  • MAPS™ SIP Message Session Relay Protocol (Item # PKS112)

The application gives the users the unlimited ability to edit SIP messages and control scenarios (message sequences). "Message sequences" are generated through scripts. "Messages" are created using message templates.

MAPS™ can be used to simulate any interface of the VoIP network. Single MAPS™ instance can act as more than one SIP entity at a time and can generate any SIP message on wire in VoIP network and hence equipment needed to test are reduced. MAPS™ SIP supports UDP, TCP, TLS transport types. Secure Real-time Transport Protocol (or SRTP) traffic supported over TLS (Transport Layer Security) Transport and TLS Library (OpenSSL) uses a Certificate and Key.

With the purchase of RTP Core license (PKS102), MAPS™ SIP supports transmission and detection of various RTP traffic such as, digits, voice file, single tone, dual tones, IVR, FAX*, and Video*. With regular RTP traffic, the maximum Simultaneous Calls up to 2500, and Calls per Second up to 250 is achievable. Almost all industry standard voice codec supported.

The MAPS™ SIP Conformance Scripts (PKS121) is designed with 400+ test cases, as per SIP specification of ETSI TS 102-027-2 v4.1.1 (2006-07) standard. Test cases include general messaging and call flow scenarios for multimedia call session setup and control over IP networks. Logging and pass/fail results are also reported. Test cases verify conformance of actions such as registration, call control, registrants, proxies and redirect servers.

MAPS™ SIP also supports generation of high volume of calls with traffic for load testing network using MAPS™ RTP HD (PKS109) network appliance.
MAPS™ RTP HD (requires a special purpose network appliance and PKS109 RTP HD licenses) is a specialized 1U rack mounted network appliance designed to easily achieve up to 20,000 endpoints per appliance (5000 simultaneous calls with duplex traffic per port). The appliance is available with 4x 1 Gbps NIC ports. Using a stack of multiple servers, a larger test system with 100K-200K calls (all controlled from a single Master Controller) is achievable for enterprise to carrier grade testing.

GL also provides a high-density network monitoring appliance (supports SIP, RTP, UMTS, LTE, and IMS) for online capture and decode of the signaling in real time.

Supplier's Site Datasheet

Technical Specifications

  GL Communications, Inc.
Product Category Network Test Equipment
Product Number PKS120
Product Name MAPS™ SIP Protocol Emulator
Network Protocol SIP
Unlock Full Specs
to access all available technical data

Similar Products

Mesh Network Emulator, 4-Port, 0.35 - 6 GHz, 95 dB, 2U, SMA - ZTMN-0495AS - Mini-Circuits
Specs
Network Protocol supporting SSH, HTTP & Telnet protocols
Number of Ports 4
Port Type USB
View Details
Analyzer IE -  - Softing Inc. Industrial Automation
Softing Inc. Industrial Automation
Specs
Equipment Type Protocol Analyzer
View Details
Network Testers - 468570 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Network Tester
Port Type RJ-45; USB; SFP, USB Type C, USB Type-A, RJ45
Standards and Certifications RoHS
View Details