GE Lighting Fluorescent Electronic Ballast LED21T8/DR/2L

Description
-4 DEG F MIN. STARTING TEMPERATURE 50/60 HZ FREQUENCY RATING 2 LAMP(S) T8 LAMP TYPE 120 TO 277 V INPUT VOLTAGE 62000 MILLIAMPERE OUTPUT CURRENT OUTPUT VOLTAGE RATING 27 TO 33 V EFFICIENCY 0.9 PERCENT LAMP BASE G13
Datasheet
Description
-4 DEG F MIN. STARTING TEMPERATURE 50/60 HZ FREQUENCY RATING 2 LAMP(S) T8 LAMP TYPE 120 TO 277 V INPUT VOLTAGE 62000 MILLIAMPERE OUTPUT CURRENT OUTPUT VOLTAGE RATING 27 TO 33 V EFFICIENCY 0.9 PERCENT LAMP BASE G13
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Electronic Ballast - LED21T8/DR/2L - GE Lighting
Cleveland, OH, USA
Fluorescent Electronic Ballast
LED21T8/DR/2L
Fluorescent Electronic Ballast LED21T8/DR/2L
-4 DEG F MIN. STARTING TEMPERATURE 50/60 HZ FREQUENCY RATING 2 LAMP(S) T8 LAMP TYPE 120 TO 277 V INPUT VOLTAGE 62000 MILLIAMPERE OUTPUT CURRENT OUTPUT VOLTAGE RATING 27 TO 33 V EFFICIENCY 0.9 PERCENT LAMP BASE G13
  • -4 DEG F MIN. STARTING TEMPERATURE
  • 50/60 HZ FREQUENCY RATING
  • 2 LAMP(S)
  • T8 LAMP TYPE
  • 120 TO 277 V INPUT VOLTAGE
  • 62000 MILLIAMPERE OUTPUT CURRENT
  • OUTPUT VOLTAGE RATING 27 TO 33 V
  • EFFICIENCY 0.9 PERCENT
  • LAMP BASE G13
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Ballasts
Product Number LED21T8/DR/2L
Product Name Fluorescent Electronic Ballast
Ballast Technology Diplexer
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 2838336 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Fluorescent Electronic Ballast - GE-332-120-N-120 - GE Lighting
Specs
Ballast Technology Diplexer
Standards and Certifications FCC; UL Listing Mark; UL, CUL, FCC
Start Method Instant Start
View Details
 - BA Ballast - Harris Lighting Services, Inc.
Harris Lighting Services, Inc.
Specs
Ballast Technology Diplexer
Lamp Type T5; T8; CFL Lamp
Start Method Instant Start; Program Start
View Details
Open Core and Coil HID Ballast - BHPSH1000QT - RAB Lighting
Specs
Ballast Technology HID
Lamp Type High Pressure Lamp
Nominal Voltage 120V; 208V; 220/240V; 277V
View Details