GE Lighting Fluorescent Magnetic Ballast GETR480/277-60W-480

Description
MAGNETIC TYPE 105 DEG C MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING UL APPROVAL 60 W LAMP WATTAGE 480 TO 277 V INPUT VOLTAGE LINEAR LAMP STYLE ENCLOSURE TYPE METAL SOUND RATING 20 TO 24 DECIBELS
Description
MAGNETIC TYPE 105 DEG C MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING UL APPROVAL 60 W LAMP WATTAGE 480 TO 277 V INPUT VOLTAGE LINEAR LAMP STYLE ENCLOSURE TYPE METAL SOUND RATING 20 TO 24 DECIBELS

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Magnetic Ballast - GETR480/277-60W-480 - GE Lighting
Cleveland, OH, USA
Fluorescent Magnetic Ballast
GETR480/277-60W-480
Fluorescent Magnetic Ballast GETR480/277-60W-480
MAGNETIC TYPE 105 DEG C MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING UL APPROVAL 60 W LAMP WATTAGE 480 TO 277 V INPUT VOLTAGE LINEAR LAMP STYLE ENCLOSURE TYPE METAL SOUND RATING 20 TO 24 DECIBELS
  • MAGNETIC TYPE
  • 105 DEG C MIN. STARTING TEMPERATURE
  • 60 HZ FREQUENCY RATING
  • UL APPROVAL
  • 60 W LAMP WATTAGE
  • 480 TO 277 V INPUT VOLTAGE
  • LINEAR LAMP STYLE
  • ENCLOSURE TYPE METAL
  • SOUND RATING 20 TO 24 DECIBELS
Supplier's Site

Technical Specifications

  GE Lighting
Product Category Ballasts
Product Number GETR480/277-60W-480
Product Name Fluorescent Magnetic Ballast
Ballast Technology Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 7210857 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ballast Technology Diplexer
Standards and Certifications RoHS
Lamp Type T5; T8; CFL Lamp; Compact fluorescent, fluorescent
View Details
Fluorescent Electronic Ballast - GE432PS347-N-347 - GE Lighting
Specs
Ballast Technology Diplexer
Standards and Certifications FCC; UL Listing Mark; UL, CUL, FCC
Start Method Programmed
View Details
Ballasts - SKE1402/SC - MaxLite
Specs
Ballast Technology Diplexer
Standards and Certifications ULus/ ETLus
Nominal Voltage 120V
View Details
Fluorescent Electronic Dimming Ballast - H3DT832CU110 - Lutron Electronics Co., Inc.
Specs
Ballast Technology Diplexer
Standards and Certifications CSA Mark (US, NRTL/C); FCC; UL Listing Mark
Features Dimmable
View Details