MaxLite Ballasts SKE1402/SC

Description
Ideal for industrial and commercial lighting applications, MaxLite's High Efficiency Ballasts provide power for 2-, 3- and 4-lamp fixtures for linear, PL, and U lamps. Available with universal voltage, anti-striation and high-efficiency models and nominal, low and high output styles, the ballasts operate on universal 120- and 277-VAC electrical systems. Instant start and programmable Instant start and programmable Ballasts starts at zero temperature (degrees Fahrenheit) Nominal and low ballast factors available CEE- and RoHS-compliant Ballast efficiency factor (BEF) meets CEE qualification Industry-leading low failure rate Less than 500 parts per million failure rate (500 ppm) A" Sound rated A" Sound rated
Description
Ideal for industrial and commercial lighting applications, MaxLite's High Efficiency Ballasts provide power for 2-, 3- and 4-lamp fixtures for linear, PL, and U lamps. Available with universal voltage, anti-striation and high-efficiency models and nominal, low and high output styles, the ballasts operate on universal 120- and 277-VAC electrical systems. Instant start and programmable Instant start and programmable Ballasts starts at zero temperature (degrees Fahrenheit) Nominal and low ballast factors available CEE- and RoHS-compliant Ballast efficiency factor (BEF) meets CEE qualification Industry-leading low failure rate Less than 500 parts per million failure rate (500 ppm) A" Sound rated A" Sound rated

Suppliers

Company
Product
Description
Supplier Links
Ballasts - SKE1402/SC - MaxLite
West Caldwell, NJ, USA
Ballasts
SKE1402/SC
Ballasts SKE1402/SC
Ideal for industrial and commercial lighting applications, MaxLite's High Efficiency Ballasts provide power for 2-, 3- and 4-lamp fixtures for linear, PL, and U lamps. Available with universal voltage, anti-striation and high-efficiency models and nominal, low and high output styles, the ballasts operate on universal 120- and 277-VAC electrical systems. Instant start and programmable Instant start and programmable Ballasts starts at zero temperature (degrees Fahrenheit) Nominal and low ballast factors available CEE- and RoHS-compliant Ballast efficiency factor (BEF) meets CEE qualification Industry-leading low failure rate Less than 500 parts per million failure rate (500 ppm) A" Sound rated A" Sound rated

Ideal for industrial and commercial lighting applications, MaxLite's High Efficiency Ballasts provide power for 2-, 3- and 4-lamp fixtures for linear, PL, and U lamps. Available with universal voltage, anti-striation and high-efficiency models and nominal, low and high output styles, the ballasts operate on universal 120- and 277-VAC electrical systems.
Instant start and programmable
Instant start and programmable
Ballasts starts at zero temperature (degrees Fahrenheit)
Nominal and low ballast factors available
CEE- and RoHS-compliant
Ballast efficiency factor (BEF) meets CEE qualification
Industry-leading low failure rate
Less than 500 parts per million failure rate (500 ppm)
A" Sound rated
A" Sound rated

Supplier's Site

Technical Specifications

  MaxLite
Product Category Ballasts
Product Number SKE1402/SC
Product Name Ballasts
Ballast Technology Diplexer
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 7210850 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ballast Technology Diplexer
Standards and Certifications RoHS
Lamp Type T5; T8; CFL Lamp; Compact fluorescent, fluorescent
View Details
Ballasts - SKEU542HOP/SC - MaxLite
Specs
Ballast Technology Diplexer
Standards and Certifications ULus/ ETLus
Nominal Voltage 120V; 208V; 220/240V; 277V
View Details
250w METAL HALIDE ENCAPSULATED BALLAST -  - Interlectric Corporation
Specs
Ballast Technology HID
Lamp Type Metal Halide Lamp
Lamp Wattage 250 watts
View Details
Fluorescent Ballast - EB-232IS-U-ES-HBF_997 - McWong International, Inc.
Specs
Ballast Technology Diplexer
Start Method Instant Start
Nominal Voltage 277V
View Details