GE Lighting Fluorescent Magnetic Ballast GETR480/277-110W-480

Description
MAGNETIC TYPE 105 DEG C MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING UL APPROVAL 110 W LAMP WATTAGE 480 TO 277 V INPUT VOLTAGE 110 VA INPUT POWER LINEAR LAMP STYLE ENCLOSURE TYPE METAL SOUND RATING 20 TO 24 DECIBELS
Description
MAGNETIC TYPE 105 DEG C MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING UL APPROVAL 110 W LAMP WATTAGE 480 TO 277 V INPUT VOLTAGE 110 VA INPUT POWER LINEAR LAMP STYLE ENCLOSURE TYPE METAL SOUND RATING 20 TO 24 DECIBELS

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Magnetic Ballast - GETR480/277-110W-480 - GE Lighting
Cleveland, OH, USA
Fluorescent Magnetic Ballast
GETR480/277-110W-480
Fluorescent Magnetic Ballast GETR480/277-110W-480
MAGNETIC TYPE 105 DEG C MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING UL APPROVAL 110 W LAMP WATTAGE 480 TO 277 V INPUT VOLTAGE 110 VA INPUT POWER LINEAR LAMP STYLE ENCLOSURE TYPE METAL SOUND RATING 20 TO 24 DECIBELS
  • MAGNETIC TYPE
  • 105 DEG C MIN. STARTING TEMPERATURE
  • 60 HZ FREQUENCY RATING
  • UL APPROVAL
  • 110 W LAMP WATTAGE
  • 480 TO 277 V INPUT VOLTAGE
  • 110 VA INPUT POWER
  • LINEAR LAMP STYLE
  • ENCLOSURE TYPE METAL
  • SOUND RATING 20 TO 24 DECIBELS
Supplier's Site

Technical Specifications

  GE Lighting
Product Category Ballasts
Product Number GETR480/277-110W-480
Product Name Fluorescent Magnetic Ballast
Ballast Technology Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 2838334 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Smart Lighting Solutions, LLC
View Details
Powerhouse 600W 120/240v HPS Ballast - PH57360 - Hydrofarm, Inc.
Specs
Ballast Technology HID
Nominal Voltage 120V; 220/240V
Lamp Wattage 600 watts
View Details
Open Core and Coil HID Ballast - GEM250ML5AA4-5-UNV - GE Lighting
Specs
Ballast Technology HID
Standards and Certifications UL Listing Mark; UL, CUL
Lamp Type Metal Halide Lamp
View Details