GE Lighting Fluorescent Plastic Sign Ballast GESB-2040-24-IP

Description
19.5 INCH L X 3.19 INCH W X 2.43 INCH H SIZE 20 FT MIN. LAMP LENGTH 40 FT MAX. LAMP LENGTH -22 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING UL APPROVAL 2 TO 4 LAMP(S) F120T12/HO LAMP TYPE 120 V INPUT VOLTAGE 3/3.4/4 AMPERE INPUT CURRENT HIGH OUTPUT CIRCUIT TYPE 255/357/464 W INPUT POWER RAPID STARTING TYPE LINEAR LAMP STYLE SURVIVOR[TM] BRAND LAMP WIRING SERIES CLASS P THERMAL PROTECTION ENCLOSURE TYPE METAL CAN
Datasheet
Description
19.5 INCH L X 3.19 INCH W X 2.43 INCH H SIZE 20 FT MIN. LAMP LENGTH 40 FT MAX. LAMP LENGTH -22 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING UL APPROVAL 2 TO 4 LAMP(S) F120T12/HO LAMP TYPE 120 V INPUT VOLTAGE 3/3.4/4 AMPERE INPUT CURRENT HIGH OUTPUT CIRCUIT TYPE 255/357/464 W INPUT POWER RAPID STARTING TYPE LINEAR LAMP STYLE SURVIVOR[TM] BRAND LAMP WIRING SERIES CLASS P THERMAL PROTECTION ENCLOSURE TYPE METAL CAN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Plastic Sign Ballast - GESB-2040-24-IP - GE Lighting
Cleveland, OH, USA
Fluorescent Plastic Sign Ballast
GESB-2040-24-IP
Fluorescent Plastic Sign Ballast GESB-2040-24-IP
19.5 INCH L X 3.19 INCH W X 2.43 INCH H SIZE 20 FT MIN. LAMP LENGTH 40 FT MAX. LAMP LENGTH -22 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING UL APPROVAL 2 TO 4 LAMP(S) F120T12/HO LAMP TYPE 120 V INPUT VOLTAGE 3/3.4/4 AMPERE INPUT CURRENT HIGH OUTPUT CIRCUIT TYPE 255/357/464 W INPUT POWER RAPID STARTING TYPE LINEAR LAMP STYLE SURVIVOR[TM] BRAND LAMP WIRING SERIES CLASS P THERMAL PROTECTION ENCLOSURE TYPE METAL CAN
  • 19.5 INCH L X 3.19 INCH W X 2.43 INCH H SIZE
  • 20 FT MIN. LAMP LENGTH
  • 40 FT MAX. LAMP LENGTH
  • -22 DEG F MIN. STARTING TEMPERATURE
  • 60 HZ FREQUENCY RATING
  • UL APPROVAL
  • 2 TO 4 LAMP(S)
  • F120T12/HO LAMP TYPE
  • 120 V INPUT VOLTAGE
  • 3/3.4/4 AMPERE INPUT CURRENT
  • HIGH OUTPUT CIRCUIT TYPE
  • 255/357/464 W INPUT POWER
  • RAPID STARTING TYPE
  • LINEAR LAMP STYLE
  • SURVIVOR[TM] BRAND
  • LAMP WIRING SERIES
  • CLASS P THERMAL PROTECTION
  • ENCLOSURE TYPE METAL CAN
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Ballasts
Product Number GESB-2040-24-IP
Product Name Fluorescent Plastic Sign Ballast
Standards and Certifications UL Listing Mark; UL
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 7210841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ballast Technology Diplexer
Standards and Certifications RoHS
Lamp Type T5; T8; CFL Lamp; Compact fluorescent, fluorescent
View Details
Ballasts - SKE1322/SC - MaxLite
Specs
Ballast Technology Diplexer
Standards and Certifications ULus/ ETLus
Nominal Voltage 120V
View Details
Ultra Grow 600W E-Ballast w/600W Bulb Combo - PMEBC600 - Hydrofarm, Inc.
Specs
Ballast Technology HID
Nominal Voltage 120V; 220/240V
Lamp Wattage 600 watts
View Details
Compact Fluorescent Electronic Ballast - GEC213-MVPS-SE - GE Lighting
Specs
Ballast Technology Diplexer
Standards and Certifications CSA Mark (US, NRTL/C); FCC; UL Listing Mark; UL, CSA, FCC
Lamp Type CFL Lamp
View Details