GE Lighting Fluorescent Plastic Sign Ballast GESB-0412-12-IP

Description
11.75 INCH L X 3.19 INCH W X 2.6 INCH H SIZE 4 FT MIN. LAMP LENGTH 12 FT MAX. LAMP LENGTH -22 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING UL APPROVAL 1 OR 2 LAMP(S) F24T12/HO, F48T12/HO, F72T12/HO, F96T12/HO LAMP TYPE 120 V INPUT VOLTAGE 1.03/0.92/1.48/0.82/ 1.13/0.9 AMPERE INPUT CURRENT HIGH OUTPUT CIRCUIT TYPE 120/100/170/80/130/9 0 W INPUT POWER RAPID STARTING TYPE LINEAR LAMP STYLE SURVIVOR[TM] BRAND LAMP WIRING SERIES CLASS P THERMAL PROTECTION ENCLOSURE TYPE METAL CAN
Datasheet
Description
11.75 INCH L X 3.19 INCH W X 2.6 INCH H SIZE 4 FT MIN. LAMP LENGTH 12 FT MAX. LAMP LENGTH -22 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING UL APPROVAL 1 OR 2 LAMP(S) F24T12/HO, F48T12/HO, F72T12/HO, F96T12/HO LAMP TYPE 120 V INPUT VOLTAGE 1.03/0.92/1.48/0.82/ 1.13/0.9 AMPERE INPUT CURRENT HIGH OUTPUT CIRCUIT TYPE 120/100/170/80/130/9 0 W INPUT POWER RAPID STARTING TYPE LINEAR LAMP STYLE SURVIVOR[TM] BRAND LAMP WIRING SERIES CLASS P THERMAL PROTECTION ENCLOSURE TYPE METAL CAN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Plastic Sign Ballast - GESB-0412-12-IP - GE Lighting
Cleveland, OH, USA
Fluorescent Plastic Sign Ballast
GESB-0412-12-IP
Fluorescent Plastic Sign Ballast GESB-0412-12-IP
11.75 INCH L X 3.19 INCH W X 2.6 INCH H SIZE 4 FT MIN. LAMP LENGTH 12 FT MAX. LAMP LENGTH -22 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING UL APPROVAL 1 OR 2 LAMP(S) F24T12/HO, F48T12/HO, F72T12/HO, F96T12/HO LAMP TYPE 120 V INPUT VOLTAGE 1.03/0.92/1.48/0.82/ 1.13/0.9 AMPERE INPUT CURRENT HIGH OUTPUT CIRCUIT TYPE 120/100/170/80/130/9 0 W INPUT POWER RAPID STARTING TYPE LINEAR LAMP STYLE SURVIVOR[TM] BRAND LAMP WIRING SERIES CLASS P THERMAL PROTECTION ENCLOSURE TYPE METAL CAN
  • 11.75 INCH L X 3.19 INCH W X 2.6 INCH H SIZE
  • 4 FT MIN. LAMP LENGTH
  • 12 FT MAX. LAMP LENGTH
  • -22 DEG F MIN. STARTING TEMPERATURE
  • 60 HZ FREQUENCY RATING
  • UL APPROVAL
  • 1 OR 2 LAMP(S)
  • F24T12/HO, F48T12/HO, F72T12/HO, F96T12/HO LAMP TYPE
  • 120 V INPUT VOLTAGE
  • 1.03/0.92/1.48/0.82/1.13/0.9 AMPERE INPUT CURRENT
  • HIGH OUTPUT CIRCUIT TYPE
  • 120/100/170/80/130/90 W INPUT POWER
  • RAPID STARTING TYPE
  • LINEAR LAMP STYLE
  • SURVIVOR[TM] BRAND
  • LAMP WIRING SERIES
  • CLASS P THERMAL PROTECTION
  • ENCLOSURE TYPE METAL CAN
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Ballasts
Product Number GESB-0412-12-IP
Product Name Fluorescent Plastic Sign Ballast
Standards and Certifications UL Listing Mark; UL
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 7961895 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ballast Technology Diplexer
Standards and Certifications RoHS
Features Dimmable
View Details
Open Core and Coil HID Ballast - BMHH250QT - RAB Lighting
Specs
Ballast Technology HID
Lamp Type Metal Halide Lamp
Nominal Voltage 120V; 208V; 220/240V; 277V
View Details
Ballasts for Fluorescent Lamps - F32T8 Instant Start - Aero-Tech Light Bulb Co.
Specs
Start Method Instant Start
Nominal Voltage 277V
Lamp Wattage 32 watts
View Details
Ballasts - SKEU544HOP/SC - MaxLite
Specs
Ballast Technology Diplexer
Standards and Certifications ULus/ ETLus
Nominal Voltage 120V; 208V; 220/240V; 277V
View Details