RAB Lighting Open Core and Coil HID Ballast BMHH250QT

Description
BALLAST CONTENTS METAL HALIDE LAMP TYPE 250 W LAMP WATTAGE 120/208/240/277 V INPUT VOLTAGE 2.5/1.5/1.3/1.1 AMPERE INPUT CURRENT CONSTANT WATTAGE AUTOTRANSFORMER, HPF CIRCUIT TYPE 298 W INPUT POWER M58 ANSI CODE BMH MODEL
Datasheet
Description
BALLAST CONTENTS METAL HALIDE LAMP TYPE 250 W LAMP WATTAGE 120/208/240/277 V INPUT VOLTAGE 2.5/1.5/1.3/1.1 AMPERE INPUT CURRENT CONSTANT WATTAGE AUTOTRANSFORMER, HPF CIRCUIT TYPE 298 W INPUT POWER M58 ANSI CODE BMH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Core and Coil HID Ballast - BMHH250QT - RAB Lighting
Northvale, NJ, USA
Open Core and Coil HID Ballast
BMHH250QT
Open Core and Coil HID Ballast BMHH250QT
BALLAST CONTENTS METAL HALIDE LAMP TYPE 250 W LAMP WATTAGE 120/208/240/277 V INPUT VOLTAGE 2.5/1.5/1.3/1.1 AMPERE INPUT CURRENT CONSTANT WATTAGE AUTOTRANSFORMER, HPF CIRCUIT TYPE 298 W INPUT POWER M58 ANSI CODE BMH MODEL
  • BALLAST CONTENTS
  • METAL HALIDE LAMP TYPE
  • 250 W LAMP WATTAGE
  • 120/208/240/277 V INPUT VOLTAGE
  • 2.5/1.5/1.3/1.1 AMPERE INPUT CURRENT
  • CONSTANT WATTAGE AUTOTRANSFORMER, HPF CIRCUIT TYPE
  • 298 W INPUT POWER
  • M58 ANSI CODE
  • BMH MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Ballasts
Product Number BMHH250QT
Product Name Open Core and Coil HID Ballast
Ballast Technology HID
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 7210850 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ballast Technology Diplexer
Standards and Certifications RoHS
Lamp Type T5; T8; CFL Lamp; Compact fluorescent, fluorescent
View Details
 - BA Ballast - Harris Lighting Services, Inc.
Harris Lighting Services, Inc.
Specs
Ballast Technology Diplexer
Lamp Type T5; T8; CFL Lamp
Start Method Instant Start; Program Start
View Details
Open Core and Coil HID Ballast - BHPSH250QT - RAB Lighting
Specs
Ballast Technology HID
Lamp Type High Pressure Lamp
Nominal Voltage 120V; 208V; 220/240V; 277V
View Details