GE Lighting Open Core and Coil HID Ballast GES400MLTAA4-5-QUAD

Description
4.7 INCH L X 4.1 INCH W X 4.2 INCH H SIZE -40 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING MAGNETIC CORE AND COIL BALLAST, CAPACITOR AND IGNITOR, COLOR CODED LEAD CONTENTS UL, CUL APPROVAL HIGH PRESSURE SODIUM LAMP TYPE 400 W LAMP WATTAGE 120/208/240/277 V INPUT VOLTAGE 3.8/2.2/1.9/1.6 AMPERE INPUT CURRENT CONSTANT WATTAGE AUTOTRANSFORMER CIRCUIT TYPE 443 W INPUT POWER S51 ANSI CODE LAMP WIRING SERIES CAPACITANCE 55 MICROFARAD APPLICATION INDUSTRIAL/COMMERCIA L, OUTDOOR AREA/SPORT/STADIUM LIGHTING
Datasheet
Description
4.7 INCH L X 4.1 INCH W X 4.2 INCH H SIZE -40 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING MAGNETIC CORE AND COIL BALLAST, CAPACITOR AND IGNITOR, COLOR CODED LEAD CONTENTS UL, CUL APPROVAL HIGH PRESSURE SODIUM LAMP TYPE 400 W LAMP WATTAGE 120/208/240/277 V INPUT VOLTAGE 3.8/2.2/1.9/1.6 AMPERE INPUT CURRENT CONSTANT WATTAGE AUTOTRANSFORMER CIRCUIT TYPE 443 W INPUT POWER S51 ANSI CODE LAMP WIRING SERIES CAPACITANCE 55 MICROFARAD APPLICATION INDUSTRIAL/COMMERCIA L, OUTDOOR AREA/SPORT/STADIUM LIGHTING
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Core and Coil HID Ballast - GES400MLTAA4-5-QUAD - GE Lighting
Cleveland, OH, USA
Open Core and Coil HID Ballast
GES400MLTAA4-5-QUAD
Open Core and Coil HID Ballast GES400MLTAA4-5-QUAD
4.7 INCH L X 4.1 INCH W X 4.2 INCH H SIZE -40 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING MAGNETIC CORE AND COIL BALLAST, CAPACITOR AND IGNITOR, COLOR CODED LEAD CONTENTS UL, CUL APPROVAL HIGH PRESSURE SODIUM LAMP TYPE 400 W LAMP WATTAGE 120/208/240/277 V INPUT VOLTAGE 3.8/2.2/1.9/1.6 AMPERE INPUT CURRENT CONSTANT WATTAGE AUTOTRANSFORMER CIRCUIT TYPE 443 W INPUT POWER S51 ANSI CODE LAMP WIRING SERIES CAPACITANCE 55 MICROFARAD APPLICATION INDUSTRIAL/COMMERCIA L, OUTDOOR AREA/SPORT/STADIUM LIGHTING
  • 4.7 INCH L X 4.1 INCH W X 4.2 INCH H SIZE
  • -40 DEG F MIN. STARTING TEMPERATURE
  • 60 HZ FREQUENCY RATING
  • MAGNETIC CORE AND COIL BALLAST, CAPACITOR AND IGNITOR, COLOR CODED LEAD CONTENTS
  • UL, CUL APPROVAL
  • HIGH PRESSURE SODIUM LAMP TYPE
  • 400 W LAMP WATTAGE
  • 120/208/240/277 V INPUT VOLTAGE
  • 3.8/2.2/1.9/1.6 AMPERE INPUT CURRENT
  • CONSTANT WATTAGE AUTOTRANSFORMER CIRCUIT TYPE
  • 443 W INPUT POWER
  • S51 ANSI CODE
  • LAMP WIRING SERIES
  • CAPACITANCE 55 MICROFARAD
  • APPLICATION INDUSTRIAL/COMMERCIAL, OUTDOOR AREA/SPORT/STADIUM LIGHTING
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Ballasts
Product Number GES400MLTAA4-5-QUAD
Product Name Open Core and Coil HID Ballast
Ballast Technology HID
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 7785323 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ballast Technology Diplexer
Standards and Certifications RoHS
Lamp Type T5; T8; CFL Lamp; Compact fluorescent, fluorescent
View Details
 - BA Ballast - Harris Lighting Services, Inc.
Harris Lighting Services, Inc.
Specs
Ballast Technology Diplexer
Lamp Type T5; T8; CFL Lamp
Start Method Instant Start; Program Start
View Details
250w METAL HALIDE MULTI-TAP PULSE START -  - Interlectric Corporation
Specs
Ballast Technology HID
Lamp Type Metal Halide Lamp
Lamp Wattage 250 watts
View Details
Fluorescent Electronic Ballast - GE-ESB848-46-MV - GE Lighting
Specs
Ballast Technology Diplexer
Start Method Instant Start
Nominal Voltage 120V; 208V; 220/240V; 277V
View Details