GE Lighting Open Core and Coil HID Ballast GES400ML5AA4-5

Description
4.8 INCH L X 4.2 INCH W SIZE -40 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING MAGNETIC CORE AND COIL BALLAST, OIL FILLED CAPACITOR AND IGNITOR, COLOR CODED LEAD CONTENTS UL, CUL APPROVAL HIGH PRESSURE SODIUM LAMP TYPE 400 W LAMP WATTAGE 120/208/240/277/480 V INPUT VOLTAGE 4/2.2/2/1.7/1 AMPERE INPUT CURRENT CONSTANT WATTAGE AUTOTRANSFORMER CIRCUIT TYPE 472 W INPUT POWER S51 ANSI CODE LAMP WIRING SERIES CAPACITANCE 55 MICROFARAD APPLICATION INDUSTRIAL/COMMERCIA L, OUTDOOR AREA/SPORT/STADIUM LIGHTING
Datasheet
Description
4.8 INCH L X 4.2 INCH W SIZE -40 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING MAGNETIC CORE AND COIL BALLAST, OIL FILLED CAPACITOR AND IGNITOR, COLOR CODED LEAD CONTENTS UL, CUL APPROVAL HIGH PRESSURE SODIUM LAMP TYPE 400 W LAMP WATTAGE 120/208/240/277/480 V INPUT VOLTAGE 4/2.2/2/1.7/1 AMPERE INPUT CURRENT CONSTANT WATTAGE AUTOTRANSFORMER CIRCUIT TYPE 472 W INPUT POWER S51 ANSI CODE LAMP WIRING SERIES CAPACITANCE 55 MICROFARAD APPLICATION INDUSTRIAL/COMMERCIA L, OUTDOOR AREA/SPORT/STADIUM LIGHTING
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Core and Coil HID Ballast - GES400ML5AA4-5 - GE Lighting
Cleveland, OH, USA
Open Core and Coil HID Ballast
GES400ML5AA4-5
Open Core and Coil HID Ballast GES400ML5AA4-5
4.8 INCH L X 4.2 INCH W SIZE -40 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING MAGNETIC CORE AND COIL BALLAST, OIL FILLED CAPACITOR AND IGNITOR, COLOR CODED LEAD CONTENTS UL, CUL APPROVAL HIGH PRESSURE SODIUM LAMP TYPE 400 W LAMP WATTAGE 120/208/240/277/480 V INPUT VOLTAGE 4/2.2/2/1.7/1 AMPERE INPUT CURRENT CONSTANT WATTAGE AUTOTRANSFORMER CIRCUIT TYPE 472 W INPUT POWER S51 ANSI CODE LAMP WIRING SERIES CAPACITANCE 55 MICROFARAD APPLICATION INDUSTRIAL/COMMERCIA L, OUTDOOR AREA/SPORT/STADIUM LIGHTING
  • 4.8 INCH L X 4.2 INCH W SIZE
  • -40 DEG F MIN. STARTING TEMPERATURE
  • 60 HZ FREQUENCY RATING
  • MAGNETIC CORE AND COIL BALLAST, OIL FILLED CAPACITOR AND IGNITOR, COLOR CODED LEAD CONTENTS
  • UL, CUL APPROVAL
  • HIGH PRESSURE SODIUM LAMP TYPE
  • 400 W LAMP WATTAGE
  • 120/208/240/277/480 V INPUT VOLTAGE
  • 4/2.2/2/1.7/1 AMPERE INPUT CURRENT
  • CONSTANT WATTAGE AUTOTRANSFORMER CIRCUIT TYPE
  • 472 W INPUT POWER
  • S51 ANSI CODE
  • LAMP WIRING SERIES
  • CAPACITANCE 55 MICROFARAD
  • APPLICATION INDUSTRIAL/COMMERCIAL, OUTDOOR AREA/SPORT/STADIUM LIGHTING
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Ballasts
Product Number GES400ML5AA4-5
Product Name Open Core and Coil HID Ballast
Ballast Technology HID
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 7210850 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ballast Technology Diplexer
Standards and Certifications RoHS
Lamp Type T5; T8; CFL Lamp; Compact fluorescent, fluorescent
View Details
Fluorescent Electronic Ballast - GE259MAXPN-DIY - GE Lighting
Specs
Ballast Technology Diplexer
Standards and Certifications FCC; UL Listing Mark; UL, CUL, FCC
Start Method Instant Start
View Details
Ballasts for Fluorescent Lamps - F96T12/HO Rapid Start - Aero-Tech Light Bulb Co.
Specs
Start Method Rapid Start
Nominal Voltage 120V
Lamp Wattage 136 watts
View Details