GE Lighting Open Core and Coil HID Ballast GES250ML5AA4-5-UNV

Description
4.7 INCH L X 3.8 INCH W X 4.2 INCH H SIZE -40 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING MAGNETIC CORE AND COIL BALLAST, CAPACITOR AND IGNITOR, COLOR CODED LEAD CONTENTS UL, CUL APPROVAL HIGH PRESSURE SODIUM LAMP TYPE 250 W LAMP WATTAGE 120/208/240/277/480 V INPUT VOLTAGE 2.5/1.5/1.3/1.1/0.6 AMPERE INPUT CURRENT CONSTANT WATTAGE AUTOTRANSFORMER CIRCUIT TYPE 292 W INPUT POWER S50 ANSI CODE LAMP WIRING SERIES CAPACITANCE 35 MICROFARAD APPLICATION INDUSTRIAL/COMMERCIA L, OUTDOOR AREA/SPORT/STADIUM LIGHTING
Datasheet
Description
4.7 INCH L X 3.8 INCH W X 4.2 INCH H SIZE -40 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING MAGNETIC CORE AND COIL BALLAST, CAPACITOR AND IGNITOR, COLOR CODED LEAD CONTENTS UL, CUL APPROVAL HIGH PRESSURE SODIUM LAMP TYPE 250 W LAMP WATTAGE 120/208/240/277/480 V INPUT VOLTAGE 2.5/1.5/1.3/1.1/0.6 AMPERE INPUT CURRENT CONSTANT WATTAGE AUTOTRANSFORMER CIRCUIT TYPE 292 W INPUT POWER S50 ANSI CODE LAMP WIRING SERIES CAPACITANCE 35 MICROFARAD APPLICATION INDUSTRIAL/COMMERCIA L, OUTDOOR AREA/SPORT/STADIUM LIGHTING
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Core and Coil HID Ballast - GES250ML5AA4-5-UNV - GE Lighting
Cleveland, OH, USA
Open Core and Coil HID Ballast
GES250ML5AA4-5-UNV
Open Core and Coil HID Ballast GES250ML5AA4-5-UNV
4.7 INCH L X 3.8 INCH W X 4.2 INCH H SIZE -40 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING MAGNETIC CORE AND COIL BALLAST, CAPACITOR AND IGNITOR, COLOR CODED LEAD CONTENTS UL, CUL APPROVAL HIGH PRESSURE SODIUM LAMP TYPE 250 W LAMP WATTAGE 120/208/240/277/480 V INPUT VOLTAGE 2.5/1.5/1.3/1.1/0.6 AMPERE INPUT CURRENT CONSTANT WATTAGE AUTOTRANSFORMER CIRCUIT TYPE 292 W INPUT POWER S50 ANSI CODE LAMP WIRING SERIES CAPACITANCE 35 MICROFARAD APPLICATION INDUSTRIAL/COMMERCIA L, OUTDOOR AREA/SPORT/STADIUM LIGHTING
  • 4.7 INCH L X 3.8 INCH W X 4.2 INCH H SIZE
  • -40 DEG F MIN. STARTING TEMPERATURE
  • 60 HZ FREQUENCY RATING
  • MAGNETIC CORE AND COIL BALLAST, CAPACITOR AND IGNITOR, COLOR CODED LEAD CONTENTS
  • UL, CUL APPROVAL
  • HIGH PRESSURE SODIUM LAMP TYPE
  • 250 W LAMP WATTAGE
  • 120/208/240/277/480 V INPUT VOLTAGE
  • 2.5/1.5/1.3/1.1/0.6 AMPERE INPUT CURRENT
  • CONSTANT WATTAGE AUTOTRANSFORMER CIRCUIT TYPE
  • 292 W INPUT POWER
  • S50 ANSI CODE
  • LAMP WIRING SERIES
  • CAPACITANCE 35 MICROFARAD
  • APPLICATION INDUSTRIAL/COMMERCIAL, OUTDOOR AREA/SPORT/STADIUM LIGHTING
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Ballasts
Product Number GES250ML5AA4-5-UNV
Product Name Open Core and Coil HID Ballast
Ballast Technology HID
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 7210841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ballast Technology Diplexer
Standards and Certifications RoHS
Lamp Type T5; T8; CFL Lamp; Compact fluorescent, fluorescent
View Details
Specs
Ballast Technology HID
Lamp Type Metal Halide Lamp
Nominal Voltage 120V; 208V; 220/240V; 277V; 347V; 480V
View Details