GE Lighting Fluorescent Electronic Ballast GE180MVPS-D

Description
HIGH EFFICIENCY TYPE 16.7 INCH L X 1.18 INCH W X 1 INCH H SIZE -20 DEG F MIN. STARTING TEMPERATURE 5/8 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, CSA, FCC APPROVAL 1 LAMP(S) F80T5HO LAMP TYPE 80 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.78/0.34 AMPERE INPUT CURRENT PARALLEL WIRING NORMAL OUTPUT CIRCUIT TYPE 93/91 W INPUT POWER PROGRAMMED/RAPID STARTING TYPE LINEAR LAMP STYLE 0.99/0.98 POWER FACTOR 1 BALLAST FACTOR ROHS COMPLIANT CREST FACTOR 1.6 ENCLOSURE TYPE METAL REMOTE MOUNTING DISTANCE TO LAMP 8 FT REMOTE MOUNTING WIRE GAUGE 18 AWG
Datasheet
Description
HIGH EFFICIENCY TYPE 16.7 INCH L X 1.18 INCH W X 1 INCH H SIZE -20 DEG F MIN. STARTING TEMPERATURE 5/8 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, CSA, FCC APPROVAL 1 LAMP(S) F80T5HO LAMP TYPE 80 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.78/0.34 AMPERE INPUT CURRENT PARALLEL WIRING NORMAL OUTPUT CIRCUIT TYPE 93/91 W INPUT POWER PROGRAMMED/RAPID STARTING TYPE LINEAR LAMP STYLE 0.99/0.98 POWER FACTOR 1 BALLAST FACTOR ROHS COMPLIANT CREST FACTOR 1.6 ENCLOSURE TYPE METAL REMOTE MOUNTING DISTANCE TO LAMP 8 FT REMOTE MOUNTING WIRE GAUGE 18 AWG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Electronic Ballast - GE180MVPS-D - GE Lighting
Cleveland, OH, USA
Fluorescent Electronic Ballast
GE180MVPS-D
Fluorescent Electronic Ballast GE180MVPS-D
HIGH EFFICIENCY TYPE 16.7 INCH L X 1.18 INCH W X 1 INCH H SIZE -20 DEG F MIN. STARTING TEMPERATURE 5/8 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, CSA, FCC APPROVAL 1 LAMP(S) F80T5HO LAMP TYPE 80 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.78/0.34 AMPERE INPUT CURRENT PARALLEL WIRING NORMAL OUTPUT CIRCUIT TYPE 93/91 W INPUT POWER PROGRAMMED/RAPID STARTING TYPE LINEAR LAMP STYLE 0.99/0.98 POWER FACTOR 1 BALLAST FACTOR ROHS COMPLIANT CREST FACTOR 1.6 ENCLOSURE TYPE METAL REMOTE MOUNTING DISTANCE TO LAMP 8 FT REMOTE MOUNTING WIRE GAUGE 18 AWG
  • HIGH EFFICIENCY TYPE
  • 16.7 INCH L X 1.18 INCH W X 1 INCH H SIZE
  • -20 DEG F MIN. STARTING TEMPERATURE
  • 5/8 PERCENT MAX. THD
  • 50/60 HZ FREQUENCY RATING
  • UL, CSA, FCC APPROVAL
  • 1 LAMP(S)
  • F80T5HO LAMP TYPE
  • 80 W LAMP WATTAGE
  • 120 TO 277 V INPUT VOLTAGE
  • 0.78/0.34 AMPERE INPUT CURRENT
  • PARALLEL WIRING
  • NORMAL OUTPUT CIRCUIT TYPE
  • 93/91 W INPUT POWER
  • PROGRAMMED/RAPID STARTING TYPE
  • LINEAR LAMP STYLE
  • 0.99/0.98 POWER FACTOR
  • 1 BALLAST FACTOR
  • ROHS COMPLIANT
  • CREST FACTOR 1.6
  • ENCLOSURE TYPE METAL
  • REMOTE MOUNTING DISTANCE TO LAMP 8 FT
  • REMOTE MOUNTING WIRE GAUGE 18 AWG
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Ballasts
Product Number GE180MVPS-D
Product Name Fluorescent Electronic Ballast
Ballast Technology Diplexer
Standards and Certifications CSA Mark (US, NRTL/C); FCC; UL Listing Mark; UL, CSA, FCC
Start Method Rapid Start; Programmed/Rapid
Nominal Voltage 120V; 208V; 220/240V; 277V
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 2838334 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Ballasts for Fluorescent Lamps - F96T12/HO Rapid Start - Aero-Tech Light Bulb Co.
Specs
Start Method Rapid Start
Nominal Voltage 120V
Lamp Wattage 136 watts
View Details
Fluorescent Magnetic Ballast - GEM1FC12T9RS120-120 - GE Lighting
Specs
Ballast Technology Duplexer
Standards and Certifications CSA Mark (US, NRTL/C); UL Listing Mark; UL, CSA
Start Method Rapid Start
View Details
Smart Lighting Solutions, LLC
View Details