GE Lighting Open Core and Coil HID Ballast GES100MLTLA3D-5-QUAD

Description
3.938 INCH L X 3.3 INCH W X 2.812 INCH H SIZE -40 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING MAGNETIC CORE AND COIL BALLAST, CAPACITOR AND IGNITOR, COLOR CODED LEAD CONTENTS UL, CUL APPROVAL HIGH PRESSURE SODIUM LAMP TYPE 100 W LAMP WATTAGE 120/208/240/277 V INPUT VOLTAGE 2.2/1.3/1.1/0.9 AMPERE INPUT CURRENT HX-HPF CIRCUIT TYPE 123 W INPUT POWER S54 ANSI CODE LAMP WIRING SERIES CAPACITANCE 10 MICROFARAD APPLICATION INDUSTRIAL/COMMERCIA L, OUTDOOR AREA/SPORT/STADIUM LIGHTING
Datasheet
Description
3.938 INCH L X 3.3 INCH W X 2.812 INCH H SIZE -40 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING MAGNETIC CORE AND COIL BALLAST, CAPACITOR AND IGNITOR, COLOR CODED LEAD CONTENTS UL, CUL APPROVAL HIGH PRESSURE SODIUM LAMP TYPE 100 W LAMP WATTAGE 120/208/240/277 V INPUT VOLTAGE 2.2/1.3/1.1/0.9 AMPERE INPUT CURRENT HX-HPF CIRCUIT TYPE 123 W INPUT POWER S54 ANSI CODE LAMP WIRING SERIES CAPACITANCE 10 MICROFARAD APPLICATION INDUSTRIAL/COMMERCIA L, OUTDOOR AREA/SPORT/STADIUM LIGHTING
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Core and Coil HID Ballast - GES100MLTLA3D-5-QUAD - GE Lighting
Cleveland, OH, USA
Open Core and Coil HID Ballast
GES100MLTLA3D-5-QUAD
Open Core and Coil HID Ballast GES100MLTLA3D-5-QUAD
3.938 INCH L X 3.3 INCH W X 2.812 INCH H SIZE -40 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING MAGNETIC CORE AND COIL BALLAST, CAPACITOR AND IGNITOR, COLOR CODED LEAD CONTENTS UL, CUL APPROVAL HIGH PRESSURE SODIUM LAMP TYPE 100 W LAMP WATTAGE 120/208/240/277 V INPUT VOLTAGE 2.2/1.3/1.1/0.9 AMPERE INPUT CURRENT HX-HPF CIRCUIT TYPE 123 W INPUT POWER S54 ANSI CODE LAMP WIRING SERIES CAPACITANCE 10 MICROFARAD APPLICATION INDUSTRIAL/COMMERCIA L, OUTDOOR AREA/SPORT/STADIUM LIGHTING
  • 3.938 INCH L X 3.3 INCH W X 2.812 INCH H SIZE
  • -40 DEG F MIN. STARTING TEMPERATURE
  • 60 HZ FREQUENCY RATING
  • MAGNETIC CORE AND COIL BALLAST, CAPACITOR AND IGNITOR, COLOR CODED LEAD CONTENTS
  • UL, CUL APPROVAL
  • HIGH PRESSURE SODIUM LAMP TYPE
  • 100 W LAMP WATTAGE
  • 120/208/240/277 V INPUT VOLTAGE
  • 2.2/1.3/1.1/0.9 AMPERE INPUT CURRENT
  • HX-HPF CIRCUIT TYPE
  • 123 W INPUT POWER
  • S54 ANSI CODE
  • LAMP WIRING SERIES
  • CAPACITANCE 10 MICROFARAD
  • APPLICATION INDUSTRIAL/COMMERCIAL, OUTDOOR AREA/SPORT/STADIUM LIGHTING
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Ballasts
Product Number GES100MLTLA3D-5-QUAD
Product Name Open Core and Coil HID Ballast
Ballast Technology HID
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 7210857 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ballast Technology Diplexer
Standards and Certifications RoHS
Lamp Type T5; T8; CFL Lamp; Compact fluorescent, fluorescent
View Details
Ballasts - SKEU324HEL/SC - MaxLite
Specs
Ballast Technology Diplexer
Standards and Certifications ULus/ ETLus
Nominal Voltage 120V; 208V; 220/240V; 277V
View Details
Xtrasun Replacement Ignitor 1000W HPS - BA50011A - Hydrofarm, Inc.
Specs
Ballast Technology HID
View Details
Fluorescent Plastic Sign Ballast - GESB-2040-24-IP - GE Lighting
Specs
Standards and Certifications UL Listing Mark; UL
Start Method Rapid Start
Nominal Voltage 120V
View Details