GE Lighting Open Core and Coil HID Ballast GES10048TLC3D-5-48T

Description
3.938 INCH L X 3.3 INCH W X 2.812 INCH H SIZE -40 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING MAGNETIC CORE AND COIL BALLAST, CAPACITOR AND IGNITOR, COLOR CODED LEAD CONTENTS UL, CUL APPROVAL HIGH PRESSURE SODIUM LAMP TYPE 100 W LAMP WATTAGE 480 V INPUT VOLTAGE 0.3 AMPERE INPUT CURRENT HX-HPF CIRCUIT TYPE 135 W INPUT POWER S54 ANSI CODE CAPACITANCE 10 MICROFARAD APPLICATION INDUSTRIAL/COMMERCIA L, OUTDOOR AREA/SPORT/STADIUM LIGHTING
Datasheet
Description
3.938 INCH L X 3.3 INCH W X 2.812 INCH H SIZE -40 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING MAGNETIC CORE AND COIL BALLAST, CAPACITOR AND IGNITOR, COLOR CODED LEAD CONTENTS UL, CUL APPROVAL HIGH PRESSURE SODIUM LAMP TYPE 100 W LAMP WATTAGE 480 V INPUT VOLTAGE 0.3 AMPERE INPUT CURRENT HX-HPF CIRCUIT TYPE 135 W INPUT POWER S54 ANSI CODE CAPACITANCE 10 MICROFARAD APPLICATION INDUSTRIAL/COMMERCIA L, OUTDOOR AREA/SPORT/STADIUM LIGHTING
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Core and Coil HID Ballast - GES10048TLC3D-5-48T - GE Lighting
Cleveland, OH, USA
Open Core and Coil HID Ballast
GES10048TLC3D-5-48T
Open Core and Coil HID Ballast GES10048TLC3D-5-48T
3.938 INCH L X 3.3 INCH W X 2.812 INCH H SIZE -40 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING MAGNETIC CORE AND COIL BALLAST, CAPACITOR AND IGNITOR, COLOR CODED LEAD CONTENTS UL, CUL APPROVAL HIGH PRESSURE SODIUM LAMP TYPE 100 W LAMP WATTAGE 480 V INPUT VOLTAGE 0.3 AMPERE INPUT CURRENT HX-HPF CIRCUIT TYPE 135 W INPUT POWER S54 ANSI CODE CAPACITANCE 10 MICROFARAD APPLICATION INDUSTRIAL/COMMERCIA L, OUTDOOR AREA/SPORT/STADIUM LIGHTING
  • 3.938 INCH L X 3.3 INCH W X 2.812 INCH H SIZE
  • -40 DEG F MIN. STARTING TEMPERATURE
  • 60 HZ FREQUENCY RATING
  • MAGNETIC CORE AND COIL BALLAST, CAPACITOR AND IGNITOR, COLOR CODED LEAD CONTENTS
  • UL, CUL APPROVAL
  • HIGH PRESSURE SODIUM LAMP TYPE
  • 100 W LAMP WATTAGE
  • 480 V INPUT VOLTAGE
  • 0.3 AMPERE INPUT CURRENT
  • HX-HPF CIRCUIT TYPE
  • 135 W INPUT POWER
  • S54 ANSI CODE
  • CAPACITANCE 10 MICROFARAD
  • APPLICATION INDUSTRIAL/COMMERCIAL, OUTDOOR AREA/SPORT/STADIUM LIGHTING
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Ballasts
Product Number GES10048TLC3D-5-48T
Product Name Open Core and Coil HID Ballast
Ballast Technology HID
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 7210850 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ballast Technology Diplexer
Standards and Certifications RoHS
Lamp Type T5; T8; CFL Lamp; Compact fluorescent, fluorescent
View Details
Fluorescent Electronic Ballast - GE332MAX-G-L - GE Lighting
Specs
Ballast Technology Diplexer
Standards and Certifications UL Listing Mark; UL, CUL
Start Method Instant Start
View Details
 - BA Ballast - Harris Lighting Services, Inc.
Harris Lighting Services, Inc.
Specs
Ballast Technology Diplexer
Lamp Type T5; T8; CFL Lamp
Start Method Instant Start; Program Start
View Details
Open Core and Coil HID Ballast - BMHH400PSQ - RAB Lighting
Specs
Ballast Technology HID
Lamp Type Metal Halide Lamp
Nominal Voltage 120V; 208V; 220/240V; 277V
View Details