GE Lighting Open Core and Coil HID Ballast GES10048TLA3D-5

Description
5.2 INCH L X 1.2 INCH W SIZE -20 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING MAGNETIC CORE AND COIL BALLAST, DRY FILM CAPACITOR AND IGNITOR, COLOR CODED LEAD CONTENTS UL, CUL APPROVAL HIGH PRESSURE SODIUM LAMP TYPE 100 W LAMP WATTAGE 480 V INPUT VOLTAGE 0.29 AMPERE INPUT CURRENT HX-HPF CIRCUIT TYPE 125 W INPUT POWER S54 ANSI CODE LAMP WIRING PARALLEL CAPACITANCE 10 MICROFARAD
Datasheet
Description
5.2 INCH L X 1.2 INCH W SIZE -20 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING MAGNETIC CORE AND COIL BALLAST, DRY FILM CAPACITOR AND IGNITOR, COLOR CODED LEAD CONTENTS UL, CUL APPROVAL HIGH PRESSURE SODIUM LAMP TYPE 100 W LAMP WATTAGE 480 V INPUT VOLTAGE 0.29 AMPERE INPUT CURRENT HX-HPF CIRCUIT TYPE 125 W INPUT POWER S54 ANSI CODE LAMP WIRING PARALLEL CAPACITANCE 10 MICROFARAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Core and Coil HID Ballast - GES10048TLA3D-5 - GE Lighting
Cleveland, OH, USA
Open Core and Coil HID Ballast
GES10048TLA3D-5
Open Core and Coil HID Ballast GES10048TLA3D-5
5.2 INCH L X 1.2 INCH W SIZE -20 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING MAGNETIC CORE AND COIL BALLAST, DRY FILM CAPACITOR AND IGNITOR, COLOR CODED LEAD CONTENTS UL, CUL APPROVAL HIGH PRESSURE SODIUM LAMP TYPE 100 W LAMP WATTAGE 480 V INPUT VOLTAGE 0.29 AMPERE INPUT CURRENT HX-HPF CIRCUIT TYPE 125 W INPUT POWER S54 ANSI CODE LAMP WIRING PARALLEL CAPACITANCE 10 MICROFARAD
  • 5.2 INCH L X 1.2 INCH W SIZE
  • -20 DEG F MIN. STARTING TEMPERATURE
  • 60 HZ FREQUENCY RATING
  • MAGNETIC CORE AND COIL BALLAST, DRY FILM CAPACITOR AND IGNITOR, COLOR CODED LEAD CONTENTS
  • UL, CUL APPROVAL
  • HIGH PRESSURE SODIUM LAMP TYPE
  • 100 W LAMP WATTAGE
  • 480 V INPUT VOLTAGE
  • 0.29 AMPERE INPUT CURRENT
  • HX-HPF CIRCUIT TYPE
  • 125 W INPUT POWER
  • S54 ANSI CODE
  • LAMP WIRING PARALLEL
  • CAPACITANCE 10 MICROFARAD
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Ballasts
Product Number GES10048TLA3D-5
Product Name Open Core and Coil HID Ballast
Ballast Technology HID
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 7210850 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ballast Technology Diplexer
Standards and Certifications RoHS
Lamp Type T5; T8; CFL Lamp; Compact fluorescent, fluorescent
View Details
Ballasts for Fluorescent Lamps - F32T8 Instant Start - Aero-Tech Light Bulb Co.
Specs
Start Method Instant Start
Nominal Voltage 277V
Lamp Wattage 32 watts
View Details
Fluorescent Electronic Ballast - GELD60DMV24PU-120 - GE Lighting
Specs
Ballast Technology Diplexer
Nominal Voltage 120V; 208V; 220/240V; 277V
View Details