GE Lighting Fluorescent Electronic Ballast GELD60DMV24PU-120

Description
198 MM L X 44 MM W X 40 MM H SIZE 50/60 HZ FREQUENCY RATING 120 TO 277 V INPUT VOLTAGE 2500 MILLIAMPERE OUTPUT CURRENT MATERIAL ALUMINUM HOUSING COLOR BLACK OUTPUT VOLTAGE RATING 24 V OUTPUT POWER 60 W ENCLOSURE TYPE IP67 APPLICATION INDOOR/OUTDOOR LIGHTING, ARCHITECTURAL LIGHTING, INDICATION AND ORIENTATION LIGHTING, AMBIENCE LIGHTING, TASK, TABLE AND FLOOR LIGHTING
Datasheet
Description
198 MM L X 44 MM W X 40 MM H SIZE 50/60 HZ FREQUENCY RATING 120 TO 277 V INPUT VOLTAGE 2500 MILLIAMPERE OUTPUT CURRENT MATERIAL ALUMINUM HOUSING COLOR BLACK OUTPUT VOLTAGE RATING 24 V OUTPUT POWER 60 W ENCLOSURE TYPE IP67 APPLICATION INDOOR/OUTDOOR LIGHTING, ARCHITECTURAL LIGHTING, INDICATION AND ORIENTATION LIGHTING, AMBIENCE LIGHTING, TASK, TABLE AND FLOOR LIGHTING
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Electronic Ballast - GELD60DMV24PU-120 - GE Lighting
Cleveland, OH, USA
Fluorescent Electronic Ballast
GELD60DMV24PU-120
Fluorescent Electronic Ballast GELD60DMV24PU-120
198 MM L X 44 MM W X 40 MM H SIZE 50/60 HZ FREQUENCY RATING 120 TO 277 V INPUT VOLTAGE 2500 MILLIAMPERE OUTPUT CURRENT MATERIAL ALUMINUM HOUSING COLOR BLACK OUTPUT VOLTAGE RATING 24 V OUTPUT POWER 60 W ENCLOSURE TYPE IP67 APPLICATION INDOOR/OUTDOOR LIGHTING, ARCHITECTURAL LIGHTING, INDICATION AND ORIENTATION LIGHTING, AMBIENCE LIGHTING, TASK, TABLE AND FLOOR LIGHTING
  • 198 MM L X 44 MM W X 40 MM H SIZE
  • 50/60 HZ FREQUENCY RATING
  • 120 TO 277 V INPUT VOLTAGE
  • 2500 MILLIAMPERE OUTPUT CURRENT
  • MATERIAL ALUMINUM HOUSING
  • COLOR BLACK
  • OUTPUT VOLTAGE RATING 24 V
  • OUTPUT POWER 60 W
  • ENCLOSURE TYPE IP67
  • APPLICATION INDOOR/OUTDOOR LIGHTING, ARCHITECTURAL LIGHTING, INDICATION AND ORIENTATION LIGHTING, AMBIENCE LIGHTING, TASK, TABLE AND FLOOR LIGHTING
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Ballasts
Product Number GELD60DMV24PU-120
Product Name Fluorescent Electronic Ballast
Ballast Technology Diplexer
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 2838334 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Ballasts for Fluorescent Lamps - F32T8 Instant Start - Aero-Tech Light Bulb Co.
Specs
Start Method Instant Start
Nominal Voltage 277V
Lamp Wattage 32 watts
View Details
HID Electronic Ballast - GEMH100MVR-F - GE Lighting
Specs
Ballast Technology Diplexer; HID
Standards and Certifications UL Listing Mark; UL
Lamp Type Metal Halide Lamp
View Details