GE Lighting Open Core and Coil HID Ballast GEP75048TAA5-5/2

Description
7.8 INCH L X 2.8 INCH W SIZE -20 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING MAGNETIC CORE AND COIL BALLAST, OIL FILLED CAPACITOR AND IGNITOR, COLOR CODED LEAD CONTENTS UL, CUL APPROVAL PULSE START METAL HALIDE LAMP TYPE 750 W LAMP WATTAGE 480 V INPUT VOLTAGE 1.75 AMPERE INPUT CURRENT CONSTANT WATTAGE AUTOTRANSFORMER CIRCUIT TYPE 820 W INPUT POWER M149 ANSI CODE LAMP WIRING PARALLEL CAPACITANCE 28 MICROFARAD
Datasheet
Description
7.8 INCH L X 2.8 INCH W SIZE -20 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING MAGNETIC CORE AND COIL BALLAST, OIL FILLED CAPACITOR AND IGNITOR, COLOR CODED LEAD CONTENTS UL, CUL APPROVAL PULSE START METAL HALIDE LAMP TYPE 750 W LAMP WATTAGE 480 V INPUT VOLTAGE 1.75 AMPERE INPUT CURRENT CONSTANT WATTAGE AUTOTRANSFORMER CIRCUIT TYPE 820 W INPUT POWER M149 ANSI CODE LAMP WIRING PARALLEL CAPACITANCE 28 MICROFARAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Core and Coil HID Ballast - GEP75048TAA5-5/2 - GE Lighting
Cleveland, OH, USA
Open Core and Coil HID Ballast
GEP75048TAA5-5/2
Open Core and Coil HID Ballast GEP75048TAA5-5/2
7.8 INCH L X 2.8 INCH W SIZE -20 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING MAGNETIC CORE AND COIL BALLAST, OIL FILLED CAPACITOR AND IGNITOR, COLOR CODED LEAD CONTENTS UL, CUL APPROVAL PULSE START METAL HALIDE LAMP TYPE 750 W LAMP WATTAGE 480 V INPUT VOLTAGE 1.75 AMPERE INPUT CURRENT CONSTANT WATTAGE AUTOTRANSFORMER CIRCUIT TYPE 820 W INPUT POWER M149 ANSI CODE LAMP WIRING PARALLEL CAPACITANCE 28 MICROFARAD
  • 7.8 INCH L X 2.8 INCH W SIZE
  • -20 DEG F MIN. STARTING TEMPERATURE
  • 60 HZ FREQUENCY RATING
  • MAGNETIC CORE AND COIL BALLAST, OIL FILLED CAPACITOR AND IGNITOR, COLOR CODED LEAD CONTENTS
  • UL, CUL APPROVAL
  • PULSE START METAL HALIDE LAMP TYPE
  • 750 W LAMP WATTAGE
  • 480 V INPUT VOLTAGE
  • 1.75 AMPERE INPUT CURRENT
  • CONSTANT WATTAGE AUTOTRANSFORMER CIRCUIT TYPE
  • 820 W INPUT POWER
  • M149 ANSI CODE
  • LAMP WIRING PARALLEL
  • CAPACITANCE 28 MICROFARAD
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Ballasts
Product Number GEP75048TAA5-5/2
Product Name Open Core and Coil HID Ballast
Ballast Technology HID
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 2838336 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Open Core and Coil HID Ballast - RWLED2T78YW/480/PCT4 - RAB Lighting
Specs
Ballast Technology HID
Lamp Type Metal Halide Lamp
Nominal Voltage 120V; 208V; 220/240V; 277V
View Details
 - BA Ballast - Harris Lighting Services, Inc.
Harris Lighting Services, Inc.
Specs
Ballast Technology Diplexer
Lamp Type T5; T8; CFL Lamp
Start Method Instant Start; Program Start
View Details
Fluorescent Electronic Dimming Ballast - EHDT825MU110 - Lutron Electronics Co., Inc.
Specs
Ballast Technology Diplexer
Standards and Certifications CSA Mark (US, NRTL/C); FCC; UL Listing Mark
Features Dimmable
View Details