GE Lighting OPEN CORE AND COIL HID BALLAST GEP400MLTAC4-5-QUAD

Description
4.7 INCH L X 3.8 INCH W X 4.2 INCH H SIZE -40 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING MAGNETIC CORE AND COIL BALLAST, CAPACITOR AND IGNITOR, COLOR CODED LEAD CONTENTS UL, CUL APPROVAL PULSE START METAL HALIDE LAMP TYPE 400 W LAMP WATTAGE 120/208/240/277 V INPUT VOLTAGE 3.9/2.2/2/1.7 AMPERE INPUT CURRENT CONSTANT WATTAGE AUTOTRANSFORMER CIRCUIT TYPE 443 W INPUT POWER M135/M155 ANSI CODE TRANSFORMING THE POWER OF LIGHT BRAND CAPACITANCE 24 MICROFARAD APPLICATION INDUSTRIAL/COMMERCIA L, OUTDOOR AREA/SPORT/STADIUM LIGHTING
Description
4.7 INCH L X 3.8 INCH W X 4.2 INCH H SIZE -40 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING MAGNETIC CORE AND COIL BALLAST, CAPACITOR AND IGNITOR, COLOR CODED LEAD CONTENTS UL, CUL APPROVAL PULSE START METAL HALIDE LAMP TYPE 400 W LAMP WATTAGE 120/208/240/277 V INPUT VOLTAGE 3.9/2.2/2/1.7 AMPERE INPUT CURRENT CONSTANT WATTAGE AUTOTRANSFORMER CIRCUIT TYPE 443 W INPUT POWER M135/M155 ANSI CODE TRANSFORMING THE POWER OF LIGHT BRAND CAPACITANCE 24 MICROFARAD APPLICATION INDUSTRIAL/COMMERCIA L, OUTDOOR AREA/SPORT/STADIUM LIGHTING

Suppliers

Company
Product
Description
Supplier Links
OPEN CORE AND COIL HID BALLAST - GEP400MLTAC4-5-QUAD - GE Lighting
Cleveland, OH, USA
OPEN CORE AND COIL HID BALLAST
GEP400MLTAC4-5-QUAD
OPEN CORE AND COIL HID BALLAST GEP400MLTAC4-5-QUAD
4.7 INCH L X 3.8 INCH W X 4.2 INCH H SIZE -40 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING MAGNETIC CORE AND COIL BALLAST, CAPACITOR AND IGNITOR, COLOR CODED LEAD CONTENTS UL, CUL APPROVAL PULSE START METAL HALIDE LAMP TYPE 400 W LAMP WATTAGE 120/208/240/277 V INPUT VOLTAGE 3.9/2.2/2/1.7 AMPERE INPUT CURRENT CONSTANT WATTAGE AUTOTRANSFORMER CIRCUIT TYPE 443 W INPUT POWER M135/M155 ANSI CODE TRANSFORMING THE POWER OF LIGHT BRAND CAPACITANCE 24 MICROFARAD APPLICATION INDUSTRIAL/COMMERCIA L, OUTDOOR AREA/SPORT/STADIUM LIGHTING
  • 4.7 INCH L X 3.8 INCH W X 4.2 INCH H SIZE
  • -40 DEG F MIN. STARTING TEMPERATURE
  • 60 HZ FREQUENCY RATING
  • MAGNETIC CORE AND COIL BALLAST, CAPACITOR AND IGNITOR, COLOR CODED LEAD CONTENTS
  • UL, CUL APPROVAL
  • PULSE START METAL HALIDE LAMP TYPE
  • 400 W LAMP WATTAGE
  • 120/208/240/277 V INPUT VOLTAGE
  • 3.9/2.2/2/1.7 AMPERE INPUT CURRENT
  • CONSTANT WATTAGE AUTOTRANSFORMER CIRCUIT TYPE
  • 443 W INPUT POWER
  • M135/M155 ANSI CODE
  • TRANSFORMING THE POWER OF LIGHT BRAND
  • CAPACITANCE 24 MICROFARAD
  • APPLICATION INDUSTRIAL/COMMERCIAL, OUTDOOR AREA/SPORT/STADIUM LIGHTING
Supplier's Site

Technical Specifications

  GE Lighting
Product Category Ballasts
Product Number GEP400MLTAC4-5-QUAD
Product Name OPEN CORE AND COIL HID BALLAST
Ballast Technology HID
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 7210853 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ballast Technology Diplexer
Standards and Certifications RoHS
Lamp Type T5; T8; CFL Lamp; Compact fluorescent, fluorescent
View Details
400w MH 480v PULSE START -  - Interlectric Corporation
Interlectric Corporation
Specs
Ballast Technology HID
Lamp Type Metal Halide Lamp
Nominal Voltage 480V
View Details
HID Ballast - 6HPS400SCA_1431 - McWong International, Inc.
McWong International, Inc.
Specs
Ballast Technology HID
Lamp Type High Pressure Lamp
Lamp Wattage 400 watts
View Details
Open Core and Coil HID Ballast - GEM250ML5AA4-5-UNV - GE Lighting
Specs
Ballast Technology HID
Standards and Certifications UL Listing Mark; UL, CUL
Lamp Type Metal Halide Lamp
View Details