GE Lighting Open Core and Coil HID Ballast 1233142U000I-120

Description
4 INCH L X 0.750 INCH W X 0.093 INCH H SIZE -40 DEG C MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING MAGNETIC BALLAST CONTENTS UL, CUL APPROVAL HIGH PRESSURE SODIUM LAMP TYPE 83 W LAMP WATTAGE 120 V INPUT VOLTAGE 0.75/1.6 AMPERE INPUT CURRENT R-HPF, R-NPF CIRCUIT TYPE 70/80 W INPUT POWER S62 ANSI CODE MOUNTING LENGTH 3.35 INCH BRACKET LENGTH 4 INCH LINE VOLTAGE REGULATION 5 PERCENT POWER FACTOR 0.8 SYSTEM BALLAST FACTOR 1
Datasheet
Description
4 INCH L X 0.750 INCH W X 0.093 INCH H SIZE -40 DEG C MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING MAGNETIC BALLAST CONTENTS UL, CUL APPROVAL HIGH PRESSURE SODIUM LAMP TYPE 83 W LAMP WATTAGE 120 V INPUT VOLTAGE 0.75/1.6 AMPERE INPUT CURRENT R-HPF, R-NPF CIRCUIT TYPE 70/80 W INPUT POWER S62 ANSI CODE MOUNTING LENGTH 3.35 INCH BRACKET LENGTH 4 INCH LINE VOLTAGE REGULATION 5 PERCENT POWER FACTOR 0.8 SYSTEM BALLAST FACTOR 1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Core and Coil HID Ballast - 1233142U000I-120 - GE Lighting
Cleveland, OH, USA
Open Core and Coil HID Ballast
1233142U000I-120
Open Core and Coil HID Ballast 1233142U000I-120
4 INCH L X 0.750 INCH W X 0.093 INCH H SIZE -40 DEG C MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING MAGNETIC BALLAST CONTENTS UL, CUL APPROVAL HIGH PRESSURE SODIUM LAMP TYPE 83 W LAMP WATTAGE 120 V INPUT VOLTAGE 0.75/1.6 AMPERE INPUT CURRENT R-HPF, R-NPF CIRCUIT TYPE 70/80 W INPUT POWER S62 ANSI CODE MOUNTING LENGTH 3.35 INCH BRACKET LENGTH 4 INCH LINE VOLTAGE REGULATION 5 PERCENT POWER FACTOR 0.8 SYSTEM BALLAST FACTOR 1
  • 4 INCH L X 0.750 INCH W X 0.093 INCH H SIZE
  • -40 DEG C MIN. STARTING TEMPERATURE
  • 60 HZ FREQUENCY RATING
  • MAGNETIC BALLAST CONTENTS
  • UL, CUL APPROVAL
  • HIGH PRESSURE SODIUM LAMP TYPE
  • 83 W LAMP WATTAGE
  • 120 V INPUT VOLTAGE
  • 0.75/1.6 AMPERE INPUT CURRENT
  • R-HPF, R-NPF CIRCUIT TYPE
  • 70/80 W INPUT POWER
  • S62 ANSI CODE
  • MOUNTING LENGTH 3.35 INCH
  • BRACKET LENGTH 4 INCH
  • LINE VOLTAGE REGULATION 5 PERCENT
  • POWER FACTOR 0.8
  • SYSTEM BALLAST FACTOR 1
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Ballasts
Product Number 1233142U000I-120
Product Name Open Core and Coil HID Ballast
Ballast Technology HID
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 2838334 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Ballasts - SKEU323H/SC - MaxLite
Specs
Ballast Technology Diplexer
Standards and Certifications ULus/ ETLus
Nominal Voltage 120V; 208V; 220/240V; 277V
View Details
SG 1000W 120/240v HPS/MH Convertible Ballast - SGC100 - Hydrofarm, Inc.
Specs
Ballast Technology HID
Nominal Voltage 120V; 220/240V
Lamp Wattage 1000 watts
View Details
Fluorescent Electronic Ballast - GE332MAXPN-DIY - GE Lighting
Specs
Ballast Technology Diplexer
Standards and Certifications FCC; UL Listing Mark; UL, CUL, FCC
Start Method Instant Start
View Details