GE Lighting Open Core and Coil HID Ballast GEP320MLTAA4-5/2

Description
5.2 INCH L X 1.2 INCH W SIZE -20 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING MAGNETIC CORE AND COIL BALLAST, OIL FILLED CAPACITOR AND IGNITOR, COLOR CODED LEAD CONTENTS UL, CUL APPROVAL PULSE START METAL HALIDE LAMP TYPE 320 W LAMP WATTAGE 120/208/240/277 V INPUT VOLTAGE 3.1/1.8/1.55/1.34 AMPERE INPUT CURRENT CONSTANT WATTAGE AUTOTRANSFORMER CIRCUIT TYPE 370 W INPUT POWER M132/M154 ANSI CODE LAMP WIRING PARALLEL CAPACITANCE 21 MICROFARAD
Datasheet
Description
5.2 INCH L X 1.2 INCH W SIZE -20 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING MAGNETIC CORE AND COIL BALLAST, OIL FILLED CAPACITOR AND IGNITOR, COLOR CODED LEAD CONTENTS UL, CUL APPROVAL PULSE START METAL HALIDE LAMP TYPE 320 W LAMP WATTAGE 120/208/240/277 V INPUT VOLTAGE 3.1/1.8/1.55/1.34 AMPERE INPUT CURRENT CONSTANT WATTAGE AUTOTRANSFORMER CIRCUIT TYPE 370 W INPUT POWER M132/M154 ANSI CODE LAMP WIRING PARALLEL CAPACITANCE 21 MICROFARAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Core and Coil HID Ballast - GEP320MLTAA4-5/2 - GE Lighting
Cleveland, OH, USA
Open Core and Coil HID Ballast
GEP320MLTAA4-5/2
Open Core and Coil HID Ballast GEP320MLTAA4-5/2
5.2 INCH L X 1.2 INCH W SIZE -20 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING MAGNETIC CORE AND COIL BALLAST, OIL FILLED CAPACITOR AND IGNITOR, COLOR CODED LEAD CONTENTS UL, CUL APPROVAL PULSE START METAL HALIDE LAMP TYPE 320 W LAMP WATTAGE 120/208/240/277 V INPUT VOLTAGE 3.1/1.8/1.55/1.34 AMPERE INPUT CURRENT CONSTANT WATTAGE AUTOTRANSFORMER CIRCUIT TYPE 370 W INPUT POWER M132/M154 ANSI CODE LAMP WIRING PARALLEL CAPACITANCE 21 MICROFARAD
  • 5.2 INCH L X 1.2 INCH W SIZE
  • -20 DEG F MIN. STARTING TEMPERATURE
  • 60 HZ FREQUENCY RATING
  • MAGNETIC CORE AND COIL BALLAST, OIL FILLED CAPACITOR AND IGNITOR, COLOR CODED LEAD CONTENTS
  • UL, CUL APPROVAL
  • PULSE START METAL HALIDE LAMP TYPE
  • 320 W LAMP WATTAGE
  • 120/208/240/277 V INPUT VOLTAGE
  • 3.1/1.8/1.55/1.34 AMPERE INPUT CURRENT
  • CONSTANT WATTAGE AUTOTRANSFORMER CIRCUIT TYPE
  • 370 W INPUT POWER
  • M132/M154 ANSI CODE
  • LAMP WIRING PARALLEL
  • CAPACITANCE 21 MICROFARAD
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Ballasts
Product Number GEP320MLTAA4-5/2
Product Name Open Core and Coil HID Ballast
Ballast Technology HID
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 7210850 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ballast Technology Diplexer
Standards and Certifications RoHS
Lamp Type T5; T8; CFL Lamp; Compact fluorescent, fluorescent
View Details
Ballasts - SKE1324/SC - MaxLite
Specs
Ballast Technology Diplexer
Standards and Certifications ULus/ ETLus
Nominal Voltage 120V
View Details
Powerhouse 400W 120/240v Convertible (HPS/MH) Ballast - PH57372 - Hydrofarm, Inc.
Specs
Ballast Technology HID
Nominal Voltage 120V; 220/240V
Lamp Wattage 400 watts
View Details
Open Core and Coil HID Ballast - GES1000ML5AA5-5-UNV - GE Lighting
Specs
Ballast Technology HID
Standards and Certifications UL Listing Mark; UL, CUL
Lamp Type High Pressure Lamp
View Details